DIODE ARR SCHOTT 60V 20A TO263AC
DIODE ARR SCHOTT 60V 20A TO263AC
DIODE ARR SCHOTT 60V 20A TO263AC
40A, 60V, SMPD TRENCH SKY RECT.
40A, 60V, SMPD TRENCH SKY RECT.
40A, 60V, SMPD TRENCH SKY RECT.
| DigiKey | RS Components, Ltd. | |
|---|---|---|
| Product Category | Diode Arrays | Diode Arrays |
| Product Number | 112-V40DL63CHM3/IDKR-ND | 2449052 |
| Product Name | Diode Arrays | Schottky Diodes & Rectifiers |
| Arrangement | Common Catode | Common Catode |
| Tj | -40 to 150 C (-40 to 302 F) | |
| Package | TO-263-3, D2PAK (2 Leads + Tab), Variant | SMPD (TO-263AC) |