Diode Array 1 Pair Common Cathode Schottky 45V 20A Surface Mount TO-263-3, D²Pak (2 Leads + Tab) Variant
DIODE ARR SCHOTT 45V 20A TO263AC
Schottky Diodes & Rectifiers 45V 40A SMPD(TO-263AC)
| DigiKey | Acme Chip Technology Co., Limited | VAST STOCK CO., LIMITED | |
|---|---|---|---|
| Product Category | Diode Arrays | Rectifiers | Schottky Diodes |
| Product Number | 112-V40D45CHM3/ITR-ND | V40D45CHM3/I | V40D45CHM3/I |
| Product Name | Diode Arrays | Discrete Semiconductor Products - Diodes - Rectifiers | Schottky Diodes & Rectifiers |
| Arrangement | Common Catode |