DIODE ARR SCHOTT 45V 20A TO263AC
DIODE ARR SCHOTT 45V 20A TO263AC
Diode Array 1 Pair Common Cathode Schottky 45V 20A Surface Mount TO-263-3, D²Pak (2 Leads + Tab) Variant
SCHOTTKY RECT, DUAL, 45V, 40A, TO-263AC; Repetitive Reverse Voltage Vrrm Max:45V; Forward Current If(AV):40A; Diode Configuration:Dual Common Cathode; Diode Case Style:TO-263AC; No. of Pins:3Pins; Forward Voltage VF Max:570mV; RoHS Compliant: Yes
Schottky Diodes & Rectifiers 45V 40A SMPD(TO-263AC)
DIODE ARR SCHOTT 45V 20A TO263AC
| DigiKey | Newark, An Avnet Company | VAST STOCK CO., LIMITED | Shenzhen Shengyu Electronics Technology Limited | |
|---|---|---|---|---|
| Product Category | Diode Arrays | Schottky Diodes | Schottky Diodes | Rectifiers |
| Product Number | 112-V40D45C-M3/ICT-ND | 99AC0721 | V40D45C-M3/I | V40D45C-M3/I |
| Product Name | Diode Arrays | Schottky Rect, Dual, 45V, 40A, To-263Ac; Repetitive Reverse Voltage Vrrm Max Vishay | Schottky Diodes & Rectifiers | Discrete Semiconductor Products - Diodes - Rectifiers |
| Arrangement | Common Catode | |||
| Tj | -40 to 150 C (-40 to 302 F) | |||
| Package | TO-263-3, D2PAK (2 Leads + Tab), Variant | TO-263AC | TO-263AC-3 | |
| RoHS Compliant | RoHS |