Vishay Precision Group 120V 20A Diode and Rectifier V40D120C-M3/I

Description
DIODE ARR SCHOTT 120V 20A SMPD Product overview: V40D120C-M3/I from Vishay General Semiconductor – Diodes Division is a Diode and Rectifier for rectification, reverse-polarity protection, signal routing, surge suppression, and electronic circuit reliability. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 120V, 20A. Search-friendly keywords include diode, rectifier, Schottky, switching diode, 120V, 20A, Diode and Rectifier, Diode Arrays. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 286-V40D120C-M3/I can be used for catalog matching and distributor lookup.
Request a Quote Datasheet
Description
DIODE ARR SCHOTT 120V 20A SMPD Product overview: V40D120C-M3/I from Vishay General Semiconductor – Diodes Division is a Diode and Rectifier for rectification, reverse-polarity protection, signal routing, surge suppression, and electronic circuit reliability. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 120V, 20A. Search-friendly keywords include diode, rectifier, Schottky, switching diode, 120V, 20A, Diode and Rectifier, Diode Arrays. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 286-V40D120C-M3/I can be used for catalog matching and distributor lookup.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
120V 20A Diode and Rectifier - 286-V40D120C-M3/I - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
120V 20A Diode and Rectifier
286-V40D120C-M3/I
120V 20A Diode and Rectifier 286-V40D120C-M3/I
DIODE ARR SCHOTT 120V 20A SMPD Product overview: V40D120C-M3/I from Vishay General Semiconductor – Diodes Division is a Diode and Rectifier for rectification, reverse-polarity protection, signal routing, surge suppression, and electronic circuit reliability. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 120V, 20A. Search-friendly keywords include diode, rectifier, Schottky, switching diode, 120V, 20A, Diode and Rectifier, Diode Arrays. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 286-V40D120C-M3/I can be used for catalog matching and distributor lookup.

DIODE ARR SCHOTT 120V 20A SMPD Product overview: V40D120C-M3/I from Vishay General Semiconductor – Diodes Division is a Diode and Rectifier for rectification, reverse-polarity protection, signal routing, surge suppression, and electronic circuit reliability. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 120V, 20A. Search-friendly keywords include diode, rectifier, Schottky, switching diode, 120V, 20A, Diode and Rectifier, Diode Arrays. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 286-V40D120C-M3/I can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Diode Arrays - V40D120C-M3/IGITR-ND - DigiKey
Thief River Falls, MN, United States
Diode Array 1 Pair Common Cathode Schottky 120V 20A Surface Mount TO-263-3, D²Pak (2 Leads + Tab) Variant

Diode Array 1 Pair Common Cathode Schottky 120V 20A Surface Mount TO-263-3, D²Pak (2 Leads + Tab) Variant

Buy Now Datasheet
Diodes, Rectifiers - Arrays - V40D120C-M3/I - 735694-V40D120C-M3/I - Win Source Electronics
Laguna Hills, CA, United States
Diodes, Rectifiers - Arrays - V40D120C-M3/I
735694-V40D120C-M3/I
Diodes, Rectifiers - Arrays - V40D120C-M3/I 735694-V40D120C-M3/I
Manufacturer: Vishay Semiconductor Diodes Division Manufacturer: Vishay Win Source Part Number: 735694-V40D120C-M3/I Series: eSMP, TMBS Packaging: Reel - TR Speed: Fast Recovery = 200mA (Io) Package: TO-263-3, D2Pak (2 Leads + Tab) Variant Mounting: SMD Diode Type: Schottky Current - Reverse Leakage @ Vr: 500μA @ 120V Operating Temperature - Junction: -40°C ~ 150°C Diode Configuration: 1 Pair Common Cathode Current - Average Rectified (Io) (per Diode): 20A Family Name: V40D120C Categories: Discrete Semiconductor Products Manufacturer Homepage: www.vishay.com Manufacturer Package: SMPD Voltage - Forward (Vf) (Maximum) @ If: 890mV @ 20A Voltage - DC Reverse (Vr) (Maximum): 120V Alternative Parts (Cross-Reference): V40D120CHM3/I; SG40TC12M; YG869C12R; Introduction Date: May 13, 2013 ECCN: EAR99 Estimated EOL Date: 2024 Halogen Free: Compliant Popularity: Medium Fake Threat In the Open Market: 31 pct. Supply and Demand Status: Limited

Manufacturer: Vishay Semiconductor Diodes Division
Manufacturer: Vishay
Win Source Part Number: 735694-V40D120C-M3/I
Series: eSMP, TMBS
Packaging: Reel - TR
Speed: Fast Recovery = 200mA (Io)
Package: TO-263-3, D2Pak (2 Leads + Tab) Variant
Mounting: SMD
Diode Type: Schottky
Current - Reverse Leakage @ Vr: 500μA @ 120V
Operating Temperature - Junction: -40°C ~ 150°C
Diode Configuration: 1 Pair Common Cathode
Current - Average Rectified (Io) (per Diode): 20A
Family Name: V40D120C
Categories: Discrete Semiconductor Products
Manufacturer Homepage: www.vishay.com
Manufacturer Package: SMPD
Voltage - Forward (Vf) (Maximum) @ If: 890mV @ 20A
Voltage - DC Reverse (Vr) (Maximum): 120V
Alternative Parts (Cross-Reference): V40D120CHM3/I; SG40TC12M; YG869C12R;
Introduction Date: May 13, 2013
ECCN: EAR99
Estimated EOL Date: 2024
Halogen Free: Compliant
Popularity: Medium
Fake Threat In the Open Market: 31 pct.
Supply and Demand Status: Limited

Buy Now Datasheet
Discrete Semiconductor Products - Diodes - Rectifiers - V40D120C-M3/I - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Discrete Semiconductor Products - Diodes - Rectifiers
V40D120C-M3/I
Discrete Semiconductor Products - Diodes - Rectifiers V40D120C-M3/I
DIODE ARR SCHOTT 120V 20A SMPD

DIODE ARR SCHOTT 120V 20A SMPD

Supplier's Site
Diode, Schottky, 40A, 120V, To-263Ac; Repetitive Peak Reverse Voltage Vishay - 38X6005 - Newark, An Avnet Company
Chicago, IL, United States
Diode, Schottky, 40A, 120V, To-263Ac; Repetitive Peak Reverse Voltage Vishay
38X6005
Diode, Schottky, 40A, 120V, To-263Ac; Repetitive Peak Reverse Voltage Vishay 38X6005
DIODE, SCHOTTKY, 40A, 120V, TO-263AC; Repetitive Peak Reverse Voltage:120V; Average Forward Current:40A; Diode Configuration:Dual Common Cathode; Diode Case Style:TO-263AC; No. of Pins:3Pins; Forward Voltage Max:890mV RoHS Compliant: Yes

DIODE, SCHOTTKY, 40A, 120V, TO-263AC; Repetitive Peak Reverse Voltage:120V; Average Forward Current:40A; Diode Configuration:Dual Common Cathode; Diode Case Style:TO-263AC; No. of Pins:3Pins; Forward Voltage Max:890mV RoHS Compliant: Yes

Supplier's Site
Diode, Schottky, 40A, 120V, To-263Ac; Repetitive Peak Reverse Voltage Vishay - 38X6006 - Newark, An Avnet Company
Chicago, IL, United States
Diode, Schottky, 40A, 120V, To-263Ac; Repetitive Peak Reverse Voltage Vishay
38X6006
Diode, Schottky, 40A, 120V, To-263Ac; Repetitive Peak Reverse Voltage Vishay 38X6006
DIODE, SCHOTTKY, 40A, 120V, TO-263AC; Repetitive Peak Reverse Voltage:120V; Average Forward Current:40A; Diode Configuration:Dual Common Cathode; Diode Case Style:TO-263AC; No. of Pins:3Pins; Forward Voltage Max:890mV RoHS Compliant: Yes

DIODE, SCHOTTKY, 40A, 120V, TO-263AC; Repetitive Peak Reverse Voltage:120V; Average Forward Current:40A; Diode Configuration:Dual Common Cathode; Diode Case Style:TO-263AC; No. of Pins:3Pins; Forward Voltage Max:890mV RoHS Compliant: Yes

Supplier's Site Datasheet
Sheung Wan, Hong Kong
Schottky Diodes & Rectifiers
V40D120C-M3/I
Schottky Diodes & Rectifiers V40D120C-M3/I
Schottky Diodes & Rectifiers 40A 120V TrenchMOS

Schottky Diodes & Rectifiers 40A 120V TrenchMOS

Buy Now Datasheet

Technical Specifications

  ERSAELECTRONICS PTE. LTD. DigiKey Win Source Electronics Shenzhen Shengyu Electronics Technology Limited Newark, An Avnet Company VAST STOCK CO., LIMITED
Product Category Rectifiers Diode Arrays Diode Arrays Rectifiers Schottky Diodes Schottky Diodes
Product Number 286-V40D120C-M3/I V40D120C-M3/IGITR-ND 735694-V40D120C-M3/I V40D120C-M3/I 38X6005 V40D120C-M3/I
Product Name 120V 20A Diode and Rectifier Diode Arrays Diodes, Rectifiers - Arrays - V40D120C-M3/I Discrete Semiconductor Products - Diodes - Rectifiers Diode, Schottky, 40A, 120V, To-263Ac; Repetitive Peak Reverse Voltage Vishay Schottky Diodes & Rectifiers
Package Tape & Reel (TR) TO-263-3, D2PAK (2 Leads + Tab), Variant D2PAK TO-263AC TO-263AC-3
RoHS Compliant RoHS RoHS
Tj -40 C (-40 F) -40 to 150 C (-40 to 302 F) -40 to 150 C (-40 to 302 F)
Arrangement Common Catode
Diode Type Schottky; Schottky
Unlock Full Specs
to access all available technical data