Vishay Intertechnology, Inc. Diode Arrays V40D100CHM3/I

Description
Diode Array 1 Pair Common Cathode Schottky 120V 15A Surface Mount TO-263-3, D²Pak (2 Leads + Tab) Variant
Request a Quote Datasheet
Description
Diode Array 1 Pair Common Cathode Schottky 120V 15A Surface Mount TO-263-3, D²Pak (2 Leads + Tab) Variant
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Diode Arrays - V40D100CHM3/IGICT-ND - DigiKey
Thief River Falls, MN, United States
Diode Array 1 Pair Common Cathode Schottky 120V 15A Surface Mount TO-263-3, D²Pak (2 Leads + Tab) Variant

Diode Array 1 Pair Common Cathode Schottky 120V 15A Surface Mount TO-263-3, D²Pak (2 Leads + Tab) Variant

Buy Now Datasheet
Diode Arrays - V40D100CHM3/IGITR-ND - DigiKey
Thief River Falls, MN, United States
Diode Array 1 Pair Common Cathode Schottky 120V 15A Surface Mount TO-263-3, D²Pak (2 Leads + Tab) Variant

Diode Array 1 Pair Common Cathode Schottky 120V 15A Surface Mount TO-263-3, D²Pak (2 Leads + Tab) Variant

Buy Now Datasheet
Automotive Schottky 100V 40A Diode and Rectifier - 280-V40D100CHM3/I - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
Automotive Schottky 100V 40A Diode and Rectifier
280-V40D100CHM3/I
Automotive Schottky 100V 40A Diode and Rectifier 280-V40D100CHM3/I
Diode Schottky 100V 40A 3-Pin(3+Tab) SMPD T/R Automotive AEC-Q101 Product overview: V40D100CHM3/I from Vishay is a Diode and Rectifier for rectification, reverse-polarity protection, signal routing, surge suppression, and electronic circuit reliability. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Automotive, Schottky, 100V, 40A. Search-friendly keywords include diode, rectifier, Schottky, switching diode, Automotive, 100V, 40A, Diode and Rectifier, Single Diodes. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 280-V40D100CHM3/I can be used for catalog matching and distributor lookup.

Diode Schottky 100V 40A 3-Pin(3+Tab) SMPD T/R Automotive AEC-Q101 Product overview: V40D100CHM3/I from Vishay is a Diode and Rectifier for rectification, reverse-polarity protection, signal routing, surge suppression, and electronic circuit reliability. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Automotive, Schottky, 100V, 40A. Search-friendly keywords include diode, rectifier, Schottky, switching diode, Automotive, 100V, 40A, Diode and Rectifier, Single Diodes. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 280-V40D100CHM3/I can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Discrete Semiconductor Products - Diodes - Rectifiers - V40D100CHM3/I - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Discrete Semiconductor Products - Diodes - Rectifiers
V40D100CHM3/I
Discrete Semiconductor Products - Diodes - Rectifiers V40D100CHM3/I
DIODE ARR SCHOT 120V 15A TO263AC

DIODE ARR SCHOT 120V 15A TO263AC

Supplier's Site
Sheung Wan, Hong Kong
Schottky Diodes & Rectifiers
V40D100CHM3/I
Schottky Diodes & Rectifiers V40D100CHM3/I
Schottky Diodes & Rectifiers 40A, 100V, SMPD, TRENCH SKY RECT.

Schottky Diodes & Rectifiers 40A, 100V, SMPD, TRENCH SKY RECT.

Buy Now Datasheet

Technical Specifications

  DigiKey ERSAELECTRONICS PTE. LTD. Shenzhen Shengyu Electronics Technology Limited VAST STOCK CO., LIMITED
Product Category Diode Arrays Rectifiers Rectifiers Schottky Diodes
Product Number V40D100CHM3/IGICT-ND 280-V40D100CHM3/I V40D100CHM3/I V40D100CHM3/I
Product Name Diode Arrays Automotive Schottky 100V 40A Diode and Rectifier Discrete Semiconductor Products - Diodes - Rectifiers Schottky Diodes & Rectifiers
Arrangement Common Catode
Tj -40 to 175 C (-40 to 347 F) -40 C (-40 F)
Package TO-263-3, D2PAK (2 Leads + Tab), Variant Tape and Reel TO-263AC-3
Unlock Full Specs
to access all available technical data

Similar Products

MPPC (SiPMs) / MPPC arrays - S14160-1315PS - Hamamatsu Photonics Europe
Specs
CT 100 pF
Package Glass epoxy
View Details
General-purpose dual Schottky diode - 1PS70SB44,115 - Nexperia B.V.
Specs
Applications Switching
Package SOT323; SOT323 SOT323
RoHS Compliant RoHS
View Details
7 suppliers
Diodes, Rectifiers - Arrays - 1S953-T1 - 850080-1S953-T1 - Win Source Electronics
Specs
Diode Type Diode Array
View Details
Rectifier Diodes, Type LLD - Model: YA985C3R - Fuji Electric Corp. of America
Fuji Electric Corp. of America
Specs
Diode Applications Rectifier
VF 1.3 volts
IR 0.0350 mA
View Details