Vishay Precision Group 170V 20A TO220 Diode and Rectifier V40170C-M3/4W

Description
DIODE ARR SCHOT 170V 20A TO220-3 Product overview: V40170C-M3/4W from Vishay General Semiconductor – Diodes Division is a Diode and Rectifier for rectification, reverse-polarity protection, signal routing, surge suppression, and electronic circuit reliability. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 170V, 20A, TO220. Search-friendly keywords include diode, rectifier, Schottky, switching diode, 170V, 20A, TO220, Diode and Rectifier, Diode Arrays. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 286-V40170C-M3/4W can be used for catalog matching and distributor lookup.
Request a Quote Datasheet
Description
DIODE ARR SCHOT 170V 20A TO220-3 Product overview: V40170C-M3/4W from Vishay General Semiconductor – Diodes Division is a Diode and Rectifier for rectification, reverse-polarity protection, signal routing, surge suppression, and electronic circuit reliability. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 170V, 20A, TO220. Search-friendly keywords include diode, rectifier, Schottky, switching diode, 170V, 20A, TO220, Diode and Rectifier, Diode Arrays. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 286-V40170C-M3/4W can be used for catalog matching and distributor lookup.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Singapore, Singapore
170V 20A TO220 Diode and Rectifier
286-V40170C-M3/4W
170V 20A TO220 Diode and Rectifier 286-V40170C-M3/4W
DIODE ARR SCHOT 170V 20A TO220-3 Product overview: V40170C-M3/4W from Vishay General Semiconductor – Diodes Division is a Diode and Rectifier for rectification, reverse-polarity protection, signal routing, surge suppression, and electronic circuit reliability. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 170V, 20A, TO220. Search-friendly keywords include diode, rectifier, Schottky, switching diode, 170V, 20A, TO220, Diode and Rectifier, Diode Arrays. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 286-V40170C-M3/4W can be used for catalog matching and distributor lookup.

DIODE ARR SCHOT 170V 20A TO220-3 Product overview: V40170C-M3/4W from Vishay General Semiconductor – Diodes Division is a Diode and Rectifier for rectification, reverse-polarity protection, signal routing, surge suppression, and electronic circuit reliability. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 170V, 20A, TO220. Search-friendly keywords include diode, rectifier, Schottky, switching diode, 170V, 20A, TO220, Diode and Rectifier, Diode Arrays. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 286-V40170C-M3/4W can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Diode Arrays - V40170C-M3/4WGI-ND - DigiKey
Thief River Falls, MN, United States
Diode Array 1 Pair Common Cathode Schottky 170V 20A Through Hole TO-220-3

Diode Array 1 Pair Common Cathode Schottky 170V 20A Through Hole TO-220-3

Buy Now Datasheet
Diodes, Rectifiers - Arrays - V40170C-M3/4W - 798990-V40170C-M3/4W - Win Source Electronics
Laguna Hills, CA, United States
Diodes, Rectifiers - Arrays - V40170C-M3/4W
798990-V40170C-M3/4W
Diodes, Rectifiers - Arrays - V40170C-M3/4W 798990-V40170C-M3/4W
Manufacturer: Vishay Semiconductor Diodes Division Win Source Part Number: 798990-V40170C-M3/4W Series: TMBS Packaging: Tube Mounting Style: Through Hole Speed: Fast Recovery = 200mA (Io) Package: TO-220-3 Diode Type: Schottky Current - Reverse Leakage @ Vr: 250μA @ 170V Operating Temperature - Junction: -40°C ~ 175°C Diode Configuration: 1 Pair Common Cathode Current - Average Rectified (Io) (per Diode): 20A Family Name: V40170C Categories: Discrete Semiconductor Products Manufacturer Package: TO-220AB Voltage - Forward (Vf) (Maximum) @ If: 1.2V @ 20A Voltage - DC Reverse (Vr) (Maximum): 170V Alternative Parts (Cross-Reference): SBR40U150CT; FST31150; MBR30150CT; MBR30150CT_10001; Introduction Date: July 19, 2012 ECCN: EAR99 Estimated EOL Date: 2026 Halogen Free: Compliant Popularity: Medium Fake Threat In the Open Market: 61 pct. Supply and Demand Status: Limited

Manufacturer: Vishay Semiconductor Diodes Division
Win Source Part Number: 798990-V40170C-M3/4W
Series: TMBS
Packaging: Tube
Mounting Style: Through Hole
Speed: Fast Recovery = 200mA (Io)
Package: TO-220-3
Diode Type: Schottky
Current - Reverse Leakage @ Vr: 250μA @ 170V
Operating Temperature - Junction: -40°C ~ 175°C
Diode Configuration: 1 Pair Common Cathode
Current - Average Rectified (Io) (per Diode): 20A
Family Name: V40170C
Categories: Discrete Semiconductor Products
Manufacturer Package: TO-220AB
Voltage - Forward (Vf) (Maximum) @ If: 1.2V @ 20A
Voltage - DC Reverse (Vr) (Maximum): 170V
Alternative Parts (Cross-Reference): SBR40U150CT; FST31150; MBR30150CT; MBR30150CT_10001;
Introduction Date: July 19, 2012
ECCN: EAR99
Estimated EOL Date: 2026
Halogen Free: Compliant
Popularity: Medium
Fake Threat In the Open Market: 61 pct.
Supply and Demand Status: Limited

Buy Now Datasheet
Sheung Wan, Hong Kong
Schottky Diodes & Rectifiers
V40170C-M3/4W
Schottky Diodes & Rectifiers V40170C-M3/4W
Schottky Diodes & Rectifiers 40A 170V TrenchMOS

Schottky Diodes & Rectifiers 40A 170V TrenchMOS

Buy Now Datasheet
Discrete Semiconductor Products - Diodes - Rectifiers - V40170C-M3/4W - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Discrete Semiconductor Products - Diodes - Rectifiers
V40170C-M3/4W
Discrete Semiconductor Products - Diodes - Rectifiers V40170C-M3/4W
DIODE ARR SCHOT 170V 20A TO220-3

DIODE ARR SCHOT 170V 20A TO220-3

Supplier's Site
Rectifier, Ultrafast, 40A, 170V, To-220Ab; Repetitive Peak Reverse Voltage Vishay - 66W6261 - Newark, An Avnet Company
Chicago, IL, United States
Rectifier, Ultrafast, 40A, 170V, To-220Ab; Repetitive Peak Reverse Voltage Vishay
66W6261
Rectifier, Ultrafast, 40A, 170V, To-220Ab; Repetitive Peak Reverse Voltage Vishay 66W6261
RECTIFIER, ULTRAFAST, 40A, 170V, TO-220AB; Repetitive Peak Reverse Voltage:170V; Average Forward Current:40A; Diode Configuration:Dual Common Cathode; Diode Case Style:TO-220AB; No. of Pins:3Pins; Forward Voltage Max:1.2V RoHS Compliant: Yes

RECTIFIER, ULTRAFAST, 40A, 170V, TO-220AB; Repetitive Peak Reverse Voltage:170V; Average Forward Current:40A; Diode Configuration:Dual Common Cathode; Diode Case Style:TO-220AB; No. of Pins:3Pins; Forward Voltage Max:1.2V RoHS Compliant: Yes

Supplier's Site
Rectifier, Ultrafast, 40A, 170V, To-220Ab, Full Reel; Repetitive Peak Reverse Voltage Vishay - 66W6262 - Newark, An Avnet Company
Chicago, IL, United States
Rectifier, Ultrafast, 40A, 170V, To-220Ab, Full Reel; Repetitive Peak Reverse Voltage Vishay
66W6262
Rectifier, Ultrafast, 40A, 170V, To-220Ab, Full Reel; Repetitive Peak Reverse Voltage Vishay 66W6262
RECTIFIER, ULTRAFAST, 40A, 170V, TO-220AB, FULL REEL; Repetitive Peak Reverse Voltage:170V; Average Forward Current:40A; Diode Configuration:Dual Common Cathode; Diode Case Style:TO-220AB; No. of Pins:3Pins; Forward Voltage Max:1.2V RoHS Compliant: Yes

RECTIFIER, ULTRAFAST, 40A, 170V, TO-220AB, FULL REEL; Repetitive Peak Reverse Voltage:170V; Average Forward Current:40A; Diode Configuration:Dual Common Cathode; Diode Case Style:TO-220AB; No. of Pins:3Pins; Forward Voltage Max:1.2V RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  ERSAELECTRONICS PTE. LTD. DigiKey Win Source Electronics VAST STOCK CO., LIMITED Shenzhen Shengyu Electronics Technology Limited Newark, An Avnet Company
Product Category Rectifiers Diode Arrays Diode Arrays Schottky Diodes Rectifiers Rectifiers
Product Number 286-V40170C-M3/4W V40170C-M3/4WGI-ND 798990-V40170C-M3/4W V40170C-M3/4W V40170C-M3/4W 66W6261
Product Name 170V 20A TO220 Diode and Rectifier Diode Arrays Diodes, Rectifiers - Arrays - V40170C-M3/4W Schottky Diodes & Rectifiers Discrete Semiconductor Products - Diodes - Rectifiers Rectifier, Ultrafast, 40A, 170V, To-220Ab; Repetitive Peak Reverse Voltage Vishay
Package Tube TO-220; TO-220-3 TO-220-3 TO-220 TO-220AB
RoHS Compliant RoHS RoHS
Tj -40 C (-40 F) -40 to 175 C (-40 to 347 F) -40 to 175 C (-40 to 347 F)
Arrangement Common Catode
Diode Type Schottky; Schottky
Unlock Full Specs
to access all available technical data