Manufacturer: Vishay
Win Source Part Number: 043563-V40150C-M3/4W
Packaging: Tube/Rail
Mounting: Through Hole
Diode Type: Schottky
Voltage - DC Reverse (Vr) (Max): 150V
Voltage - Forward (Vf) (Max) @ If: 1.43V @ 20A
Current - Reverse Leakage @ Vr: 250μA @ 150V
Operating Temperature - Junction: -55°C to 150°C
Diode Configuration: 1 Pair Common Cathode
Current - Average Rectified (Io) (per Diode): 20A
Categories: Discrete Semiconductor Products
Status: Active
Case / Package: TO-220AB
Speed(Frequency): Fast Recovery = 200mA (Io)
Popularity: Medium
Fake Threat In the Open Market: 32 pct.
Supply and Demand Status: Limited
DIODE ARRAY SCHOTTKY 150V TO220 Product overview: V40150C-M3/4W from Vishay is a Diode and Rectifier for rectification, reverse-polarity protection, signal routing, surge suppression, and electronic circuit reliability. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Schottky, 150V, TO220. Search-friendly keywords include diode, rectifier, Schottky, switching diode, 150V, TO220, Diode and Rectifier, Single Diodes. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 280-V40150C-M3/4W can be used for catalog matching and distributor lookup.
Diode Array 1 Pair Common Cathode Schottky 150V 20A Through Hole TO-220-3
Schottky Diodes & Rectifiers 40A,150V,TRENCH SKY RECT.
DIODE ARR SCHOT 150V 20A TO220-3
| Win Source Electronics | ERSAELECTRONICS PTE. LTD. | DigiKey | VAST STOCK CO., LIMITED | Shenzhen Shengyu Electronics Technology Limited | |
|---|---|---|---|---|---|
| Product Category | Diode Arrays | Rectifiers | Diode Arrays | Schottky Diodes | Rectifiers |
| Product Number | 043563-V40150C-M3/4W | 280-V40150C-M3/4W | V40150C-M3/4WGI-ND | V40150C-M3/4W | V40150C-M3/4W |
| Product Name | Diodes, Rectifiers - Arrays - V40150C-M3/4W | Schottky 150V TO220 Diode and Rectifier | Diode Arrays | Schottky Diodes & Rectifiers | Discrete Semiconductor Products - Diodes - Rectifiers |
| Diode Type | Schottky; Schottky | ||||
| Life Cycle Stage | Active | Active | |||
| VF | 1.43 volts | 1.43 volts | |||
| VR | 150 volts | ||||
| IR | 0.2500 mA |