Vishay Precision Group Diodes, Rectifiers - Arrays - V40120CI-M3/P V40120CI-M3/P

Description
Manufacturer: Vishay Semiconductor Diodes Division Win Source Part Number: 811887-V40120CI-M3/P Part Status: Active Popularity: Low Fake Threat In the Open Market: 41 pct. Supply and Demand Status: Limited Manufacturer Pack Quantity: 1,000 MSL Level: 1 (Unlimited)
Request a Quote Datasheet
Description
Manufacturer: Vishay Semiconductor Diodes Division Win Source Part Number: 811887-V40120CI-M3/P Part Status: Active Popularity: Low Fake Threat In the Open Market: 41 pct. Supply and Demand Status: Limited Manufacturer Pack Quantity: 1,000 MSL Level: 1 (Unlimited)
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Diodes, Rectifiers - Arrays - V40120CI-M3/P - 811887-V40120CI-M3/P - Win Source Electronics
Laguna Hills, CA, United States
Diodes, Rectifiers - Arrays - V40120CI-M3/P
811887-V40120CI-M3/P
Diodes, Rectifiers - Arrays - V40120CI-M3/P 811887-V40120CI-M3/P
Manufacturer: Vishay Semiconductor Diodes Division Win Source Part Number: 811887-V40120CI-M3/P Part Status: Active Popularity: Low Fake Threat In the Open Market: 41 pct. Supply and Demand Status: Limited Manufacturer Pack Quantity: 1,000 MSL Level: 1 (Unlimited)

Manufacturer: Vishay Semiconductor Diodes Division
Win Source Part Number: 811887-V40120CI-M3/P
Part Status: Active
Popularity: Low
Fake Threat In the Open Market: 41 pct.
Supply and Demand Status: Limited
Manufacturer Pack Quantity: 1,000
MSL Level: 1 (Unlimited)

Buy Now
Diode and Rectifier - 280-V40120CI-M3/P - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
Diode and Rectifier
280-V40120CI-M3/P
Diode and Rectifier 280-V40120CI-M3/P
Rectifier Diode, Product overview: V40120CI-M3/P from Vishay is a Diode and Rectifier for rectification, reverse-polarity protection, signal routing, surge suppression, and electronic circuit reliability. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include diode, rectifier, Schottky, switching diode, Diode and Rectifier, Single Diodes. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 280-V40120CI-M3/P can be used for catalog matching and distributor lookup.

Rectifier Diode, Product overview: V40120CI-M3/P from Vishay is a Diode and Rectifier for rectification, reverse-polarity protection, signal routing, surge suppression, and electronic circuit reliability. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include diode, rectifier, Schottky, switching diode, Diode and Rectifier, Single Diodes. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 280-V40120CI-M3/P can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Diode Arrays - 112-V40120CI-M3/P-ND - DigiKey
Thief River Falls, MN, United States
Diode Array 1 Pair Common Cathode Schottky 120V 20A Through Hole TO-220-3

Diode Array 1 Pair Common Cathode Schottky 120V 20A Through Hole TO-220-3

Buy Now Datasheet
Discrete Semiconductor Products - Diodes - Rectifiers - V40120CI-M3/P - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Discrete Semiconductor Products - Diodes - Rectifiers
V40120CI-M3/P
Discrete Semiconductor Products - Diodes - Rectifiers V40120CI-M3/P
DIODE ARR SCHOT 120V 20A TO220AB

DIODE ARR SCHOT 120V 20A TO220AB

Supplier's Site
Schottky Rect, Dual, 120V, 40A, To-220Ab; Repetitive Reverse Voltage Vrrm Max Vishay - 99AC0724 - Newark, An Avnet Company
Chicago, IL, United States
Schottky Rect, Dual, 120V, 40A, To-220Ab; Repetitive Reverse Voltage Vrrm Max Vishay
99AC0724
Schottky Rect, Dual, 120V, 40A, To-220Ab; Repetitive Reverse Voltage Vrrm Max Vishay 99AC0724
SCHOTTKY RECT, DUAL, 120V, 40A, TO-220AB; Repetitive Reverse Voltage Vrrm Max:120V; Forward Current If(AV):40A; Diode Configuration:Dual Common Cathode; Diode Case Style:TO-220AB; No. of Pins:3Pins; Forward Voltage VF Max:820mV; RoHS Compliant: Yes

SCHOTTKY RECT, DUAL, 120V, 40A, TO-220AB; Repetitive Reverse Voltage Vrrm Max:120V; Forward Current If(AV):40A; Diode Configuration:Dual Common Cathode; Diode Case Style:TO-220AB; No. of Pins:3Pins; Forward Voltage VF Max:820mV; RoHS Compliant: Yes

Supplier's Site Datasheet
Sheung Wan, Hong Kong
Schottky Diodes & Rectifiers
V40120CI-M3/P
Schottky Diodes & Rectifiers V40120CI-M3/P
Schottky Diodes & Rectifiers 120V 40A TO-220AB TMBS

Schottky Diodes & Rectifiers 120V 40A TO-220AB TMBS

Buy Now Datasheet

Technical Specifications

  Win Source Electronics ERSAELECTRONICS PTE. LTD. DigiKey Shenzhen Shengyu Electronics Technology Limited Newark, An Avnet Company VAST STOCK CO., LIMITED
Product Category Diode Arrays Rectifiers Diode Arrays Rectifiers Schottky Diodes Schottky Diodes
Product Number 811887-V40120CI-M3/P 280-V40120CI-M3/P 112-V40120CI-M3/P-ND V40120CI-M3/P 99AC0724 V40120CI-M3/P
Product Name Diodes, Rectifiers - Arrays - V40120CI-M3/P Diode and Rectifier Diode Arrays Discrete Semiconductor Products - Diodes - Rectifiers Schottky Rect, Dual, 120V, 40A, To-220Ab; Repetitive Reverse Voltage Vrrm Max Vishay Schottky Diodes & Rectifiers
RoHS Compliant RoHS RoHS
Tj -40 C (-40 F) -40 to 150 C (-40 to 302 F)
Arrangement Common Catode
Package TO-220; TO-220-3 TO-220 TO-220AB TO-220AB-3
Unlock Full Specs
to access all available technical data