Vishay Intertechnology, Inc. Diode Arrays V40120C-M3/4W

Description
Diode Array 1 Pair Common Cathode Schottky 120V 20A Through Hole TO-220-3
Request a Quote Datasheet
Description
Diode Array 1 Pair Common Cathode Schottky 120V 20A Through Hole TO-220-3
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Diode Arrays - V40120C-M3/4W-ND - DigiKey
Thief River Falls, MN, United States
Diode Arrays
V40120C-M3/4W-ND
Diode Arrays V40120C-M3/4W-ND
Diode Array 1 Pair Common Cathode Schottky 120V 20A Through Hole TO-220-3

Diode Array 1 Pair Common Cathode Schottky 120V 20A Through Hole TO-220-3

Buy Now Datasheet
Singapore, Singapore
Schottky 120V 40A Diode and Rectifier
280-V40120C-M3/4W
Schottky 120V 40A Diode and Rectifier 280-V40120C-M3/4W
Diode Schottky 120V 40A 3-Pin(3+Tab) TO-220AB Tube Product overview: V40120C-M3/4W from Vishay is a Diode and Rectifier for rectification, reverse-polarity protection, signal routing, surge suppression, and electronic circuit reliability. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Schottky, 120V, 40A. Search-friendly keywords include diode, rectifier, Schottky, switching diode, 120V, 40A, Diode and Rectifier, Single Diodes. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 280-V40120C-M3/4W can be used for catalog matching and distributor lookup.

Diode Schottky 120V 40A 3-Pin(3+Tab) TO-220AB Tube Product overview: V40120C-M3/4W from Vishay is a Diode and Rectifier for rectification, reverse-polarity protection, signal routing, surge suppression, and electronic circuit reliability. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Schottky, 120V, 40A. Search-friendly keywords include diode, rectifier, Schottky, switching diode, 120V, 40A, Diode and Rectifier, Single Diodes. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 280-V40120C-M3/4W can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Diodes, Rectifiers - Arrays - V40120C-M3/4W - 057266-V40120C-M3/4W - Win Source Electronics
Laguna Hills, CA, United States
Diodes, Rectifiers - Arrays - V40120C-M3/4W
057266-V40120C-M3/4W
Diodes, Rectifiers - Arrays - V40120C-M3/4W 057266-V40120C-M3/4W
Manufacturer: Vishay Win Source Part Number: 057266-V40120C-M3/4W Packaging: Tube/Rail Mounting: Through Hole Diode Type: Schottky Voltage - DC Reverse (Vr) (Max): 120V Voltage - Forward (Vf) (Max) @ If: 880mV @ 20A Current - Reverse Leakage @ Vr: 500μA @ 120V Operating Temperature - Junction: -40°C to 150°C Diode Configuration: 1 Pair Common Cathode Current - Average Rectified (Io) (per Diode): 20A Categories: Discrete Semiconductor Products Status: Active Case / Package: TO-220AB Speed(Frequency): Fast Recovery = 200mA (Io) Popularity: Medium Fake Threat In the Open Market: 55 pct. Supply and Demand Status: Balance

Manufacturer: Vishay
Win Source Part Number: 057266-V40120C-M3/4W
Packaging: Tube/Rail
Mounting: Through Hole
Diode Type: Schottky
Voltage - DC Reverse (Vr) (Max): 120V
Voltage - Forward (Vf) (Max) @ If: 880mV @ 20A
Current - Reverse Leakage @ Vr: 500μA @ 120V
Operating Temperature - Junction: -40°C to 150°C
Diode Configuration: 1 Pair Common Cathode
Current - Average Rectified (Io) (per Diode): 20A
Categories: Discrete Semiconductor Products
Status: Active
Case / Package: TO-220AB
Speed(Frequency): Fast Recovery = 200mA (Io)
Popularity: Medium
Fake Threat In the Open Market: 55 pct.
Supply and Demand Status: Balance

Buy Now Datasheet
Sheung Wan, Hong Kong
Schottky Diodes & Rectifiers
V40120C-M3/4W
Schottky Diodes & Rectifiers V40120C-M3/4W
Schottky Diodes & Rectifiers 40A,120V,DUAL TRENCH SKY RECT.

Schottky Diodes & Rectifiers 40A,120V,DUAL TRENCH SKY RECT.

Buy Now Datasheet
Discrete Semiconductor Products - Diodes - Rectifiers - V40120C-M3/4W - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Discrete Semiconductor Products - Diodes - Rectifiers
V40120C-M3/4W
Discrete Semiconductor Products - Diodes - Rectifiers V40120C-M3/4W
DIODE ARR SCHOT 120V 20A TO220-3

DIODE ARR SCHOT 120V 20A TO220-3

Supplier's Site

Technical Specifications

  DigiKey ERSAELECTRONICS PTE. LTD. Win Source Electronics VAST STOCK CO., LIMITED Shenzhen Shengyu Electronics Technology Limited
Product Category Diode Arrays Rectifiers Diode Arrays Schottky Diodes Rectifiers
Product Number V40120C-M3/4W-ND 280-V40120C-M3/4W 057266-V40120C-M3/4W V40120C-M3/4W V40120C-M3/4W
Product Name Diode Arrays Schottky 120V 40A Diode and Rectifier Diodes, Rectifiers - Arrays - V40120C-M3/4W Schottky Diodes & Rectifiers Discrete Semiconductor Products - Diodes - Rectifiers
Arrangement Common Catode
Tj -40 to 150 C (-40 to 302 F) -40 C (-40 F) -40 to 150 C (-40 to 302 F)
Package TO-220; TO-220-3 Rail/Tube TO-220; TO-220AB TO-220AB TO-220
RoHS Compliant RoHS
IO 20 amps
Unlock Full Specs
to access all available technical data

Similar Products

MPPC (SiPMs) / MPPC arrays - S13360-6025PE - Hamamatsu Photonics Europe
Specs
CT 1280 pF
Package Glass epoxy
View Details
Diodes, Rectifiers - Arrays - HRC0203B-NTRF-E - 873867-HRC0203B-NTRF-E - Win Source Electronics
Specs
Diode Type Schottky; Diode Array
View Details
Rectifier Diodes, Type SBD - Model: YG802C04R - Fuji Electric Corp. of America
Specs
Diode Type Schottky
Diode Applications Rectifier
VF 0.5500 volts
View Details
Dual voltage regulator diodes - BZB84-B39-QR - Nexperia B.V.
Specs
Diode Applications Voltage Regulation
RoHS Compliant RoHS
VF 0.9000 to 9.00E-4 volts
View Details
2 suppliers