Diode Array 1 Pair Common Cathode Schottky 100V 20A Through Hole TO-220-3
Manufacturer: Vishay
Win Source Part Number: 043562-V40100G-E3/4W
Packaging: Tube/Rail
Mounting: Through Hole
Diode Type: Schottky
Voltage - DC Reverse (Vr) (Max): 100V
Voltage - Forward (Vf) (Max) @ If: 810mV @ 20A
Current - Reverse Leakage @ Vr: 500μA @ 100V
Operating Temperature - Junction: -40°C to 150°C
Diode Configuration: 1 Pair Common Cathode
Current - Average Rectified (Io) (per Diode): 20A
Categories: Discrete Semiconductor Products
Status: Active
Case / Package: TO-220AB
Speed(Frequency): Fast Recovery = 200mA (Io)
Alternative Parts (Cross-Reference): STPS50U100CT; MBR60H100CT; V40100G-E3/4W; SBR40U100CT-G;
Popularity: Medium
Fake Threat In the Open Market: 44 pct.
Supply and Demand Status: Limited
DIODE ARR SCHOT 100V 20A TO220-3 Product overview: V40100G-E3/4W from Vishay General Semiconductor – Diodes Division is a Diode and Rectifier for rectification, reverse-polarity protection, signal routing, surge suppression, and electronic circuit reliability. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 100V, 20A, TO220. Search-friendly keywords include diode, rectifier, Schottky, switching diode, 100V, 20A, TO220, Diode and Rectifier, Diode Arrays. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 286-V40100G-E3/4W can be used for catalog matching and distributor lookup.
DIODE ARR SCHOT 100V 20A TO220-3
Schottky Diodes & Rectifiers 40 Amp 100 Volt Dual TrenchMOS
| DigiKey | Win Source Electronics | ERSAELECTRONICS PTE. LTD. | Shenzhen Shengyu Electronics Technology Limited | VAST STOCK CO., LIMITED | |
|---|---|---|---|---|---|
| Product Category | Diode Arrays | Diode Arrays | Rectifiers | Rectifiers | Schottky Diodes |
| Product Number | V40100G-E3/4W-ND | 043562-V40100G-E3/4W | 286-V40100G-E3/4W | V40100G-E3/4W | V40100G-E3/4W |
| Product Name | Diode Arrays | Diodes, Rectifiers - Arrays - V40100G-E3/4W | 100V 20A TO220 Diode and Rectifier | Discrete Semiconductor Products - Diodes - Rectifiers | Schottky Diodes & Rectifiers |
| Arrangement | Common Catode | ||||
| Tj | -40 to 150 C (-40 to 302 F) | -40 to 150 C (-40 to 302 F) | -40 C (-40 F) | ||
| Package | TO-220; TO-220-3 | TO-220; TO-220AB | Tube | TO-220-3 | |
| Diode Type | Schottky; Schottky | ||||
| Life Cycle Stage | Active | Active |