Vishay Intertechnology, Inc. Diode Arrays V40100C-M3/4W

Description
Diode Array 1 Pair Common Cathode Schottky 100V 20A Through Hole TO-220-3
Request a Quote Datasheet
Description
Diode Array 1 Pair Common Cathode Schottky 100V 20A Through Hole TO-220-3
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Diode Arrays - 112-V40100C-M3/4W-ND - DigiKey
Thief River Falls, MN, United States
Diode Array 1 Pair Common Cathode Schottky 100V 20A Through Hole TO-220-3

Diode Array 1 Pair Common Cathode Schottky 100V 20A Through Hole TO-220-3

Buy Now Datasheet
Diodes, Rectifiers - Arrays - V40100C-M3/4W - 938521-V40100C-M3/4W - Win Source Electronics
Laguna Hills, CA, United States
Diodes, Rectifiers - Arrays - V40100C-M3/4W
938521-V40100C-M3/4W
Diodes, Rectifiers - Arrays - V40100C-M3/4W 938521-V40100C-M3/4W
Manufacturer: Vishay Win Source Part Number: 938521-V40100C-M3/4W Series: Automotive, AEC-Q101, TMBS® Features: Diode Array 1 Pair Common Cathode Schottky 100 V 20A Through Hole TO-220-3 Speed: Fast Recovery =< 500ns, > 200mA (Io) Package: TO-220-3 Package: Tube Mounting: Through Hole Family Name: V40100 Categories: Discrete Semiconductor Products Case / Package: TO-220-3 ECCN: EAR99 Popularity: High Fake Threat In the Open Market: 42 pct. Supply and Demand Status: Balance Quantity per package: 1000 MSL Level: 1 (Unlimited) Estimated Pruduction Lead Time: 43 Weeks REACH Status: REACH Unaffected HTSUS: 8541.10.0080

Manufacturer: Vishay
Win Source Part Number: 938521-V40100C-M3/4W
Series: Automotive, AEC-Q101, TMBS®
Features: Diode Array 1 Pair Common Cathode Schottky 100 V 20A Through Hole TO-220-3
Speed: Fast Recovery =< 500ns, > 200mA (Io)
Package: TO-220-3
Package: Tube
Mounting: Through Hole
Family Name: V40100
Categories: Discrete Semiconductor Products
Case / Package: TO-220-3
ECCN: EAR99
Popularity: High
Fake Threat In the Open Market: 42 pct.
Supply and Demand Status: Balance
Quantity per package: 1000
MSL Level: 1 (Unlimited)
Estimated Pruduction Lead Time: 43 Weeks
REACH Status: REACH Unaffected
HTSUS: 8541.10.0080

Buy Now Datasheet
Singapore, Singapore
20 A 100 V Diode and Rectifier
280-V40100C-M3/4W
20 A 100 V Diode and Rectifier 280-V40100C-M3/4W
DIODE 20 A, 100 V, SILICON, RECTIFIER DIODE, TO-220AB, HALOGEN FREE AND ROHS COMPLIANT, PLASTIC PACKAGE-3, Rectifier Diode Product overview: V40100C-M3/4W from Vishay is a Diode and Rectifier for rectification, reverse-polarity protection, signal routing, surge suppression, and electronic circuit reliability. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 20 A, 100 V. Search-friendly keywords include diode, rectifier, Schottky, switching diode, 20 A, 100 V, Diode and Rectifier, Single Diodes. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 280-V40100C-M3/4W can be used for catalog matching and distributor lookup.

DIODE 20 A, 100 V, SILICON, RECTIFIER DIODE, TO-220AB, HALOGEN FREE AND ROHS COMPLIANT, PLASTIC PACKAGE-3, Rectifier Diode Product overview: V40100C-M3/4W from Vishay is a Diode and Rectifier for rectification, reverse-polarity protection, signal routing, surge suppression, and electronic circuit reliability. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 20 A, 100 V. Search-friendly keywords include diode, rectifier, Schottky, switching diode, 20 A, 100 V, Diode and Rectifier, Single Diodes. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 280-V40100C-M3/4W can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Sheung Wan, Hong Kong
Schottky Diodes & Rectifiers
V40100C-M3/4W
Schottky Diodes & Rectifiers V40100C-M3/4W
Schottky Diodes & Rectifiers 40 Amp 100 Volt Dual TrenchMOS

Schottky Diodes & Rectifiers 40 Amp 100 Volt Dual TrenchMOS

Buy Now Datasheet
Discrete Semiconductor Products - Diodes - Rectifiers - V40100C-M3/4W - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Discrete Semiconductor Products - Diodes - Rectifiers
V40100C-M3/4W
Discrete Semiconductor Products - Diodes - Rectifiers V40100C-M3/4W
DIODE ARR SCHOT 100V 20A TO220-3

DIODE ARR SCHOT 100V 20A TO220-3

Supplier's Site

Technical Specifications

  DigiKey Win Source Electronics ERSAELECTRONICS PTE. LTD. VAST STOCK CO., LIMITED Shenzhen Shengyu Electronics Technology Limited
Product Category Diode Arrays Diode Arrays Rectifiers Schottky Diodes Rectifiers
Product Number 112-V40100C-M3/4W-ND 938521-V40100C-M3/4W 280-V40100C-M3/4W V40100C-M3/4W V40100C-M3/4W
Product Name Diode Arrays Diodes, Rectifiers - Arrays - V40100C-M3/4W 20 A 100 V Diode and Rectifier Schottky Diodes & Rectifiers Discrete Semiconductor Products - Diodes - Rectifiers
Arrangement Common Catode
Tj -40 to 150 C (-40 to 302 F) -40 C (-40 F)
Package TO-220; TO-220-3 TO-220; TO-220-3 Rail/Tube TO-220-3 TO-220
Diode Type Schottky; Diode Array 1 Pair Common Cathode Schottky 100 V 20A Through Hole TO-220-3
Unlock Full Specs
to access all available technical data

Similar Products

General-purpose dual Schottky diode - BAS40-04-QR - Nexperia B.V.
Specs
Applications Switching
Package SOT23; SOT23 SOT23
RoHS Compliant RoHS
View Details
2 suppliers
Rectifier Diodes, Type SBD - Model: YG805C10R - Fuji Electric Corp. of America
Specs
Diode Type Schottky
Diode Applications Rectifier
VF 0.8000 volts
View Details
MPPC (SiPMs) / MPPC arrays - S13361-2050NE-08 - Hamamatsu Photonics Europe
Specs
CT 140 pF
Package Glass epoxy
View Details
TVS Diodes - 7514969P - RS Components, Ltd.
RS Components, Ltd.
Specs
Arrangement Common Anode
Diode Type Transient Voltage Suppressor Diodes
RoHS Compliant RoHS
View Details