Vishay Intertechnology, Inc. Single Diodes V3PAL45HM3_A/I

Description
Diode Schottky 45V 3A Surface Mount DO-221BC (SMPA)
Request a Quote Datasheet
Description
Diode Schottky 45V 3A Surface Mount DO-221BC (SMPA)
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Single Diodes - V3PAL45HM3_A/IGITR-ND - DigiKey
Thief River Falls, MN, United States
Diode Schottky 45V 3A Surface Mount DO-221BC (SMPA)

Diode Schottky 45V 3A Surface Mount DO-221BC (SMPA)

Buy Now Datasheet
Single Diodes - V3PAL45HM3_A/IGICT-ND - DigiKey
Thief River Falls, MN, United States
Diode Schottky 45V 3A Surface Mount DO-221BC (SMPA)

Diode Schottky 45V 3A Surface Mount DO-221BC (SMPA)

Buy Now Datasheet
Single Diodes - V3PAL45HM3_A/IGIDKR-ND - DigiKey
Thief River Falls, MN, United States
Diode Schottky 45V 3A Surface Mount DO-221BC (SMPA)

Diode Schottky 45V 3A Surface Mount DO-221BC (SMPA)

Buy Now Datasheet
Schottky 3A 45V Diode and Rectifier - 280-V3PAL45HM3_A/I - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
Schottky 3A 45V Diode and Rectifier
280-V3PAL45HM3_A/I
Schottky 3A 45V Diode and Rectifier 280-V3PAL45HM3_A/I
Rectifier Diode, Schottky, 1 Phase, 1 Element, 3A, 45V V(RRM), Silicon, DO-221BC, Product overview: V3PAL45HM3_A/I from Vishay is a Diode and Rectifier for rectification, reverse-polarity protection, signal routing, surge suppression, and electronic circuit reliability. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Schottky, 3A, 45V. Search-friendly keywords include diode, rectifier, Schottky, switching diode, 3A, 45V, Diode and Rectifier, Single Diodes. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 280-V3PAL45HM3_A/I can be used for catalog matching and distributor lookup.

Rectifier Diode, Schottky, 1 Phase, 1 Element, 3A, 45V V(RRM), Silicon, DO-221BC, Product overview: V3PAL45HM3_A/I from Vishay is a Diode and Rectifier for rectification, reverse-polarity protection, signal routing, surge suppression, and electronic circuit reliability. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Schottky, 3A, 45V. Search-friendly keywords include diode, rectifier, Schottky, switching diode, 3A, 45V, Diode and Rectifier, Single Diodes. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 280-V3PAL45HM3_A/I can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Diodes, Rectifiers - Single - V3PAL45HM3_A/I - 902453-V3PAL45HM3_A/I - Win Source Electronics
Laguna Hills, CA, United States
Diodes, Rectifiers - Single - V3PAL45HM3_A/I
902453-V3PAL45HM3_A/I
Diodes, Rectifiers - Single - V3PAL45HM3_A/I 902453-V3PAL45HM3_A/I
Manufacturer: Vishay Win Source Part Number: 902453-V3PAL45HM3_A/ I Series: Automotive, AEC-Q101, TMBS® Features: Diode Schottky 45 V 3A Surface Mount DO-221BC (SMPA) Speed: Fast Recovery =< 500ns, > 200mA (Io) Package: DO-221BC, SMA Flat Leads Exposed Pad Package: Reel - TR Mounting: Surface Mount Family Name: V3PAL45 Categories: Discrete Semiconductor Products Case / Package: DO-221BC (SMPA) ECCN: EAR99 Popularity: High Fake Threat In the Open Market: 85 pct. Supply and Demand Status: Balance Quantity per package: 14000 MSL Level: 1 (Unlimited) Estimated Pruduction Lead Time: 51 Weeks REACH Status: REACH Unaffected HTSUS: 8541.10.0080 Other Part Number: V3PAL45HM3_A/IGITR, V3PAL45HM3_A/IGICT, V3PAL45HM3_A/I-ND, V3PAL45HM3_A/IGIDKR

Manufacturer: Vishay
Win Source Part Number: 902453-V3PAL45HM3_A/I
Series: Automotive, AEC-Q101, TMBS®
Features: Diode Schottky 45 V 3A Surface Mount DO-221BC (SMPA)
Speed: Fast Recovery =< 500ns, > 200mA (Io)
Package: DO-221BC, SMA Flat Leads Exposed Pad
Package: Reel - TR
Mounting: Surface Mount
Family Name: V3PAL45
Categories: Discrete Semiconductor Products
Case / Package: DO-221BC (SMPA)
ECCN: EAR99
Popularity: High
Fake Threat In the Open Market: 85 pct.
Supply and Demand Status: Balance
Quantity per package: 14000
MSL Level: 1 (Unlimited)
Estimated Pruduction Lead Time: 51 Weeks
REACH Status: REACH Unaffected
HTSUS: 8541.10.0080
Other Part Number: V3PAL45HM3_A/IGITR, V3PAL45HM3_A/IGICT, V3PAL45HM3_A/I-ND, V3PAL45HM3_A/IGIDKR

Buy Now Datasheet
Sheung Wan, Hong Kong
Schottky Diodes & Rectifiers
V3PAL45HM3_A/I
Schottky Diodes & Rectifiers V3PAL45HM3_A/I
Schottky Diodes & Rectifiers 45V Vrrm 80A Ifsm AEC-Q101 Qualified

Schottky Diodes & Rectifiers 45V Vrrm 80A Ifsm AEC-Q101 Qualified

Buy Now Datasheet
Discrete Semiconductor Products - Diodes - Rectifiers - V3PAL45HM3_A/I - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Discrete Semiconductor Products - Diodes - Rectifiers
V3PAL45HM3_A/I
Discrete Semiconductor Products - Diodes - Rectifiers V3PAL45HM3_A/I
DIODE SCHOTTKY 45V 3A DO221BC

DIODE SCHOTTKY 45V 3A DO221BC

Supplier's Site

Technical Specifications

  DigiKey ERSAELECTRONICS PTE. LTD. Win Source Electronics VAST STOCK CO., LIMITED Shenzhen Shengyu Electronics Technology Limited
Product Category Diodes Rectifiers Schottky Diodes Schottky Diodes Rectifiers
Product Number V3PAL45HM3_A/IGITR-ND 280-V3PAL45HM3_A/I 902453-V3PAL45HM3_A/I V3PAL45HM3_A/I V3PAL45HM3_A/I
Product Name Single Diodes Schottky 3A 45V Diode and Rectifier Diodes, Rectifiers - Single - V3PAL45HM3_A/I Schottky Diodes & Rectifiers Discrete Semiconductor Products - Diodes - Rectifiers
Tj -40 to 150 C (-40 to 302 F) -40 C (-40 F)
Unlock Full Specs
to access all available technical data