Vishay Intertechnology, Inc. OEM Parts - OEM Parts (T - Z) - V3P6HM3/84A V3P6HM3/84A

Description
Manufacturer: Vishay Storage Condition: Dry storage cabinet & Humidity protection package Win Source Part Number: 1103634-V3P6HM3/84A Packaging: Tape & Reel Forward Voltage: 630 mV Peak Non-Repetitive Surge Current: 60 A Forward Current: 3 A Number of Pins: 2 Categories: OEM Parts(T-Z) Popularity: Low Fake Threat In the Open Market: 74 pct. Supply and Demand Status: Shortage Maximum Operating Temperature: 150 °C Mount: Surface Mount RoHS: Compliant Radiation Hardening: No Min Operating Temperature: -55 °C Element Configuration: Single Max Repetitive Reverse Voltage (Vrrm): 60 V Peak Reverse Current: 900 µA
Request a Quote
Description
Manufacturer: Vishay Storage Condition: Dry storage cabinet & Humidity protection package Win Source Part Number: 1103634-V3P6HM3/84A Packaging: Tape & Reel Forward Voltage: 630 mV Peak Non-Repetitive Surge Current: 60 A Forward Current: 3 A Number of Pins: 2 Categories: OEM Parts(T-Z) Popularity: Low Fake Threat In the Open Market: 74 pct. Supply and Demand Status: Shortage Maximum Operating Temperature: 150 °C Mount: Surface Mount RoHS: Compliant Radiation Hardening: No Min Operating Temperature: -55 °C Element Configuration: Single Max Repetitive Reverse Voltage (Vrrm): 60 V Peak Reverse Current: 900 µA
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
OEM Parts - OEM Parts (T - Z) - V3P6HM3/84A - 1103634-V3P6HM3/84A - Win Source Electronics
Laguna Hills, CA, United States
OEM Parts - OEM Parts (T - Z) - V3P6HM3/84A
1103634-V3P6HM3/84A
OEM Parts - OEM Parts (T - Z) - V3P6HM3/84A 1103634-V3P6HM3/84A
Manufacturer: Vishay Storage Condition: Dry storage cabinet & Humidity protection package Win Source Part Number: 1103634-V3P6HM3/84A Packaging: Tape & Reel Forward Voltage: 630 mV Peak Non-Repetitive Surge Current: 60 A Forward Current: 3 A Number of Pins: 2 Categories: OEM Parts(T-Z) Popularity: Low Fake Threat In the Open Market: 74 pct. Supply and Demand Status: Shortage Maximum Operating Temperature: 150 °C Mount: Surface Mount RoHS: Compliant Radiation Hardening: No Min Operating Temperature: -55 °C Element Configuration: Single Max Repetitive Reverse Voltage (Vrrm): 60 V Peak Reverse Current: 900 µA

Manufacturer: Vishay
Storage Condition: Dry storage cabinet & Humidity protection package
Win Source Part Number: 1103634-V3P6HM3/84A
Packaging: Tape & Reel
Forward Voltage: 630 mV
Peak Non-Repetitive Surge Current: 60 A
Forward Current: 3 A
Number of Pins: 2
Categories: OEM Parts(T-Z)
Popularity: Low
Fake Threat In the Open Market: 74 pct.
Supply and Demand Status: Shortage
Maximum Operating Temperature: 150 °C
Mount: Surface Mount
RoHS: Compliant
Radiation Hardening: No
Min Operating Temperature: -55 °C
Element Configuration: Single
Max Repetitive Reverse Voltage (Vrrm): 60 V
Peak Reverse Current: 900 µA

Buy Now

Technical Specifications

  Win Source Electronics
Product Category Schottky Diodes
Product Number 1103634-V3P6HM3/84A
Product Name OEM Parts - OEM Parts (T - Z) - V3P6HM3/84A
RoHS Compliant RoHS
Unlock Full Specs
to access all available technical data