DIODE SCHOTTKY 60V 2.4A DO220AA
DIODE SCHOTTKY 60V 2.4A DO220AA
Diode Schottky 60V 2.4A (DC) Surface Mount DO-220AA (SMP)
Schottky Diodes & Rectifiers 3A,60V,TRENCH SKY RECT.
DIODE SCHOTTKY 60V 2.4A DO220AA
| DigiKey | VAST STOCK CO., LIMITED | Acme Chip Technology Co., Limited | |
|---|---|---|---|
| Product Category | Diodes | Schottky Diodes | Rectifiers |
| Product Number | 112-V3P6-M3/85ADKR-ND | V3P6-M3/85A | V3P6-M3/85A |
| Product Name | Single Diodes | Schottky Diodes & Rectifiers | Discrete Semiconductor Products - Diodes - Rectifiers |
| Tj | -55 to 150 C (-67 to 302 F) |