Home
Products & Services
Engineering News
Standards
Webinars
Newsletters
Engineering Forum
Products & Services
Products & Services
Engineering News
Standards Library
Reference Library
Engineering Forum
Search Products & Services
Search GlobalSpec
Expand GlobalSpec Website Search Form
Login
Sign Up
I forgot my password.
Don't have an account?
Register here.
Home
Products
Building and Construction
Data Acquisition and Signal Conditioning
Electrical and Electronics
Flow Control and Fluid Transfer
Fluid Power
Imaging and Video Equipment
Industrial and Engineering Software
Industrial Computers and Embedded Systems
Lab Equipment and Scientific Instruments
Manufacturing and Process Equipment
Material Handling and Packaging Equipment
Materials and Chemicals
Mechanical Components
Motion and Controls
Networking and Communication Equipment
Optical Components and Optics
Semiconductors
Sensors, Transducers and Detectors
Specialized Industrial Products
Test and Measurement Equipment
All Product Catalogs
Services
Building and Construction Services
Business Services
Calibration and Testing Services
Contract Manufacturing and Fabrication
Electrical and Electronic Contract Manufacturing
Engineering and Technical Services
Industrial Automation Services
Industrial Maintenance
Material Handling and Packaging Services
Specialized Industrial Services
Engineering News
Aerospace and Defense
Automotive
Building and Construction
Consumer
Electronics
Energy and Natural Resources
Environmental, Health and Safety
Food and Beverage
Life Sciences
Maritime
Materials and Chemicals
Supply Chain
Reference Library
Engineering Forum
Product Directory
Industrial Catalogs
Technical Articles
HOME
PRODUCTS & SERVICES
CATALOGS
RECTIFIERS
VISHAY INTERTECHNOLOGY, INC.
V3NL63HM3/H -- SINGLE DIODES
Vishay Intertechnology, Inc.
Single Diodes
V3NL63HM3/H
Description
DIODE SCHOTTKY 60V 3A DFN3820A
DigiKey
RS Components, Ltd.
RS Components, Ltd.
RS Components, Ltd.
Done
Request a Quote
Email Supplier
Datasheet
Description
DIODE SCHOTTKY 60V 3A DFN3820A
Request a Quote
Email Supplier
Datasheet
Suppliers
Company
Product
Description
Supplier Links
DigiKey
Thief River Falls, MN, United States
Single Diodes
112-V3NL63HM3/HTR-ND
Single Diodes
112-V3NL63HM3/HTR-ND
DIODE SCHOTTKY 60V 3A DFN3820A
DIODE SCHOTTKY 60V 3A DFN3820A
Buy Now
Datasheet
RS Components, Ltd.
Corby, Northants, United Kingdom
Schottky Diodes & Rectifiers
2802150
Schottky Diodes & Rectifiers
2802150
Vishay V3NL63HM3/H
Vishay V3NL63HM3/H
Supplier's Site
RS Components, Ltd.
Corby, Northants, United Kingdom
Schottky Diodes & Rectifiers
2802150P
Schottky Diodes & Rectifiers
2802150P
Vishay V3NL63HM3/H
Vishay V3NL63HM3/H
Supplier's Site
RS Components, Ltd.
Corby, Northants, United Kingdom
Schottky Diodes & Rectifiers
2802149
Schottky Diodes & Rectifiers
2802149
Vishay V3NL63HM3/H
Vishay V3NL63HM3/H
Supplier's Site
Technical Specifications
DigiKey
RS Components, Ltd.
Product Category
Diodes
Rectifiers
Product Number
112-V3NL63HM3/HTR-ND
2802150
Product Name
Single Diodes
Schottky Diodes & Rectifiers
T
j
-40 to 150 C (-40 to 302 F)
Unlock Full Specs
to access all available technical data
Similar Products
Micross Components, Inc.
Rectifier Diode
1N4942
Specs
I
FSM
25 amps
I
F
1000 mA
t
rr
150 ns
View Details
Sensata Technologies
Discrete Semiconductor Products - Diodes - Bridge Rectifiers
EFF15F
Specs
Life Cycle Stage
Removed
V
F
1.4 volts
T
j
-40 to 125 C (-40 to 257 F)
View Details
Nexperia B.V.
Diode and Rectifier
BAS116GW
Specs
RoHS Compliant
RoHS
T
j
-55 C (-67 F)
View Details
3
suppliers
Infineon Technologies AG
High Reliability - Space - Power - Schottkys and rectifiers - High reliability Schottky diodes - 60LQ100SCX
60LQ100SCX
Specs
Package
C-CCN-3
Life Cycle Stage
active and preferred
View Details