3A,150V,SMF,TRENCH SKY RECT.
3A,150V,SMF,TRENCH SKY RECT.
3A,150V,SMF,TRENCH SKY RECT.
Diode Schottky 150V 3A Surface Mount DO-219AB (SMF)
Diode Schottky 150V 3A Surface Mount DO-219AB (SMF)
Diode Schottky 150V 3A Surface Mount DO-219AB (SMF)
Schottky Diodes & Rectifiers 150V 3A SMF(DO-219AB)
SCHOTTKY RECT, SINGLE, 150V, 3A, DO219AB; Repetitive Reverse Voltage Vrrm Max:150V; Forward Current If(AV):3A; Diode Configuration:Single
DIODE SCHOTTKY 150V 3A DO219AB
| RS Components, Ltd. | RS Components, Ltd. | DigiKey | VAST STOCK CO., LIMITED | Newark, An Avnet Company | Acme Chip Technology Co., Limited | |
|---|---|---|---|---|---|---|
| Product Category | Rectifiers | Rectifiers | Diodes | Schottky Diodes | Schottky Diodes | Rectifiers |
| Product Number | 1846281P | 1846281 | V3FM15HM3/HGICT-ND | V3FM15HM3/H | 98AC7648 | V3FM15HM3/H |
| Product Name | Schottky Diodes & Rectifiers | Schottky Diodes & Rectifiers | Single Diodes | Schottky Diodes & Rectifiers | Schottky Rect, Single, 150V, 3A, Do219Ab; Repetitive Reverse Voltage Vrrm Max Vishay | Discrete Semiconductor Products - Diodes - Rectifiers |
| Package | DO-219AB | Do-219ab | DO-219AB-2 | DO-219AB | ||
| RoHS Compliant | RoHS | RoHS | RoHS | |||
| Rectifier Configuration / Technology | Schottky | |||||
| Tj | -40 to 175 C (-40 to 347 F) |