Diode Schottky 120V 3A Surface Mount DO-219AB (SMF)
Diode Schottky 120V 3A Surface Mount DO-219AB (SMF)
Diode Schottky 120V 3A Surface Mount DO-219AB (SMF)
Win Source Part Number: 1103633-V3FM12HM3/H
Category: Discrete Semiconductor Products>Diodes - Rectifiers - Single
Series: Automotive, AEC-Q101, eSMP®, TMBS®
Speed: Fast Recovery =< 500ns, > 200mA (Io)
Package: Tape & Reel
Standard Package: 3,000
Mounting: SMD (SMT)
Diode Type: Schottky
Voltage - DC Reverse (Vr) (Max): 120 V
Current - Average Rectified (Io): 3A
Voltage - Forward (Vf) (Max) @ If: 940 mV @ 3 A
Current - Reverse Leakage @ Vr: 100 µA @ 120 V
Capacitance @ Vr, F: 220pF @ 4V, 1MHz
Operating Temperature - Junction: -40°C ~ 175°C
Package / Case: DO-219AB
Supplier Device Package: DO-219AB (SMF)
Alternative Parts (Cross-Reference): V3FM12HM3/HV3FM12HM3
ECCN: EAR99
Fake Threat In the Open Market: 57 pct.
MSL Level: 1 (Unlimited)
HTSUS: 8541.10.0080
Mfr: Vishay General Semiconductor - Diodes Division
Other Names: V3FM12HM3/HGIDKR,V3F
Base Product Number: V3FM12
Rectifier Diode, Product overview: V3FM12HM3/H from Vishay is a Diode and Rectifier for rectification, reverse-polarity protection, signal routing, surge suppression, and electronic circuit reliability. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include diode, rectifier, Schottky, switching diode, Diode and Rectifier, Single Diodes. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 280-V3FM12HM3/H can be used for catalog matching and distributor lookup.
SCHOTTKY RECT, SINGLE, 3A, 120V, DO219AB; Repetitive Reverse Voltage Vrrm Max:120V; Forward Current If(AV):3A; Diode Configuration:Single
Schottky Diodes & Rectifiers 120V 3A SMF(DO-219AB)
DIODE SCHOTTKY 120V 3A DO219AB
| DigiKey | Win Source Electronics | ERSAELECTRONICS PTE. LTD. | Newark, An Avnet Company | VAST STOCK CO., LIMITED | Acme Chip Technology Co., Limited | |
|---|---|---|---|---|---|---|
| Product Category | Diodes | Schottky Diodes | Rectifiers | Schottky Diodes | Schottky Diodes | Rectifiers |
| Product Number | V3FM12HM3/HGITR-ND | 1103633-V3FM12HM3/H | 280-V3FM12HM3/H | 98AC7646 | V3FM12HM3/H | V3FM12HM3/H |
| Product Name | Single Diodes | Discrete Semiconductor Products - Diodes - Rectifiers - Single | Diode and Rectifier | Schottky Rect, Single, 3A, 120V, Do219Ab; Repetitive Reverse Voltage Vrrm Max Vishay | Schottky Diodes & Rectifiers | Discrete Semiconductor Products - Diodes - Rectifiers |
| Tj | -40 to 175 C (-40 to 347 F) | -40 to 175 C (-40 to 347 F) | -40 C (-40 F) | |||
| Package | DO-219AB | DO-219AB | DO-219AB-2 | |||
| VF | 0.9400 volts | 0.9400 volts | 0.9400 volts |