Vishay Precision Group Single Diodes V3FL45HM3/H

Description
Diode Schottky 45V 3A Surface Mount DO-219AB (SMF)
Request a Quote Datasheet
Description
Diode Schottky 45V 3A Surface Mount DO-219AB (SMF)
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Single Diodes - V3FL45HM3/HGITR-ND - DigiKey
Thief River Falls, MN, United States
Single Diodes
V3FL45HM3/HGITR-ND
Single Diodes V3FL45HM3/HGITR-ND
Diode Schottky 45V 3A Surface Mount DO-219AB (SMF)

Diode Schottky 45V 3A Surface Mount DO-219AB (SMF)

Buy Now Datasheet
Single Diodes - V3FL45HM3/HGICT-ND - DigiKey
Thief River Falls, MN, United States
Single Diodes
V3FL45HM3/HGICT-ND
Single Diodes V3FL45HM3/HGICT-ND
Diode Schottky 45V 3A Surface Mount DO-219AB (SMF)

Diode Schottky 45V 3A Surface Mount DO-219AB (SMF)

Buy Now Datasheet
Single Diodes - V3FL45HM3/HGIDKR-ND - DigiKey
Thief River Falls, MN, United States
Single Diodes
V3FL45HM3/HGIDKR-ND
Single Diodes V3FL45HM3/HGIDKR-ND
Diode Schottky 45V 3A Surface Mount DO-219AB (SMF)

Diode Schottky 45V 3A Surface Mount DO-219AB (SMF)

Buy Now Datasheet
Discrete Semiconductor Products - Diodes - Rectifiers - V3FL45HM3/H - Acme Chip Technology Co., Limited
Shenzhen, China
Discrete Semiconductor Products - Diodes - Rectifiers
V3FL45HM3/H
Discrete Semiconductor Products - Diodes - Rectifiers V3FL45HM3/H
DIODE SCHOTTKY 45V 3A DO219AB

DIODE SCHOTTKY 45V 3A DO219AB

Supplier's Site
Schottky Rect, Single, 3A, 45V, Do-219Ab; Repetitive Reverse Voltage Vrrm Max Vishay - 98AC7642 - Newark, An Avnet Company
Chicago, IL, United States
Schottky Rect, Single, 3A, 45V, Do-219Ab; Repetitive Reverse Voltage Vrrm Max Vishay
98AC7642
Schottky Rect, Single, 3A, 45V, Do-219Ab; Repetitive Reverse Voltage Vrrm Max Vishay 98AC7642
SCHOTTKY RECT, SINGLE, 3A, 45V, DO-219AB; Repetitive Reverse Voltage Vrrm Max:45V; Forward Current If(AV):3A; Diode Configuration:Single ; Diode Case Style:DO-219AB; No. of Pins:2Pins; Forward Voltage VF Max:580mV; Forward Surge RoHS Compliant: Yes

SCHOTTKY RECT, SINGLE, 3A, 45V, DO-219AB; Repetitive Reverse Voltage Vrrm Max:45V; Forward Current If(AV):3A; Diode Configuration:Single; Diode Case Style:DO-219AB; No. of Pins:2Pins; Forward Voltage VF Max:580mV; Forward Surge RoHS Compliant: Yes

Supplier's Site Datasheet
Sheung Wan, Hong Kong
Schottky Diodes & Rectifiers
V3FL45HM3/H
Schottky Diodes & Rectifiers V3FL45HM3/H
Schottky Diodes & Rectifiers 45V 3A SMF(DO-219AB) TMBS

Schottky Diodes & Rectifiers 45V 3A SMF(DO-219AB) TMBS

Buy Now Datasheet

Technical Specifications

  DigiKey Acme Chip Technology Co., Limited Newark, An Avnet Company VAST STOCK CO., LIMITED
Product Category Diodes Rectifiers Schottky Diodes Schottky Diodes
Product Number V3FL45HM3/HGITR-ND V3FL45HM3/H 98AC7642 V3FL45HM3/H
Product Name Single Diodes Discrete Semiconductor Products - Diodes - Rectifiers Schottky Rect, Single, 3A, 45V, Do-219Ab; Repetitive Reverse Voltage Vrrm Max Vishay Schottky Diodes & Rectifiers
Tj -40 to 150 C (-40 to 302 F)
Life Cycle Stage Active
VF 0.5800 volts 0.5800 volts
Unlock Full Specs
to access all available technical data