Vishay Precision Group Single Diodes V3FL45-M3/H

Description
Diode Schottky 45V 3A Surface Mount DO-219AB (SMF)
Request a Quote Datasheet
Description
Diode Schottky 45V 3A Surface Mount DO-219AB (SMF)
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Single Diodes - V3FL45-M3/HGICT-ND - DigiKey
Thief River Falls, MN, United States
Single Diodes
V3FL45-M3/HGICT-ND
Single Diodes V3FL45-M3/HGICT-ND
Diode Schottky 45V 3A Surface Mount DO-219AB (SMF)

Diode Schottky 45V 3A Surface Mount DO-219AB (SMF)

Buy Now Datasheet
Single Diodes - V3FL45-M3/HGITR-ND - DigiKey
Thief River Falls, MN, United States
Single Diodes
V3FL45-M3/HGITR-ND
Single Diodes V3FL45-M3/HGITR-ND
Diode Schottky 45V 3A Surface Mount DO-219AB (SMF)

Diode Schottky 45V 3A Surface Mount DO-219AB (SMF)

Buy Now Datasheet
Single Diodes - V3FL45-M3/HGIDKR-ND - DigiKey
Thief River Falls, MN, United States
Single Diodes
V3FL45-M3/HGIDKR-ND
Single Diodes V3FL45-M3/HGIDKR-ND
Diode Schottky 45V 3A Surface Mount DO-219AB (SMF)

Diode Schottky 45V 3A Surface Mount DO-219AB (SMF)

Buy Now Datasheet
Schottky Rect, Single, 3A, 45V, Do-219Ab; Repetitive Reverse Voltage Vrrm Max Vishay - 98AC7641 - Newark, An Avnet Company
Chicago, IL, United States
Schottky Rect, Single, 3A, 45V, Do-219Ab; Repetitive Reverse Voltage Vrrm Max Vishay
98AC7641
Schottky Rect, Single, 3A, 45V, Do-219Ab; Repetitive Reverse Voltage Vrrm Max Vishay 98AC7641
SCHOTTKY RECT, SINGLE, 3A, 45V, DO-219AB; Repetitive Reverse Voltage Vrrm Max:45V; Forward Current If(AV):3A; Diode Configuration:Single ; Diode Case Style:DO-219AB; No. of Pins:2Pins; Forward Voltage VF Max:580mV; Forward Surge RoHS Compliant: Yes

SCHOTTKY RECT, SINGLE, 3A, 45V, DO-219AB; Repetitive Reverse Voltage Vrrm Max:45V; Forward Current If(AV):3A; Diode Configuration:Single; Diode Case Style:DO-219AB; No. of Pins:2Pins; Forward Voltage VF Max:580mV; Forward Surge RoHS Compliant: Yes

Supplier's Site Datasheet
Sheung Wan, Hong Kong
Schottky Diodes & Rectifiers
V3FL45-M3/H
Schottky Diodes & Rectifiers V3FL45-M3/H
Schottky Diodes & Rectifiers 45V 3A SMF(DO-219AB) TMBS

Schottky Diodes & Rectifiers 45V 3A SMF(DO-219AB) TMBS

Buy Now Datasheet
Discrete Semiconductor Products - Diodes - Rectifiers - V3FL45-M3/H - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Discrete Semiconductor Products - Diodes - Rectifiers
V3FL45-M3/H
Discrete Semiconductor Products - Diodes - Rectifiers V3FL45-M3/H
DIODE SCHOTTKY 45V 3A DO219AB

DIODE SCHOTTKY 45V 3A DO219AB

Supplier's Site

Technical Specifications

  DigiKey Newark, An Avnet Company VAST STOCK CO., LIMITED Shenzhen Shengyu Electronics Technology Limited
Product Category Diodes Schottky Diodes Schottky Diodes Rectifiers
Product Number V3FL45-M3/HGICT-ND 98AC7641 V3FL45-M3/H V3FL45-M3/H
Product Name Single Diodes Schottky Rect, Single, 3A, 45V, Do-219Ab; Repetitive Reverse Voltage Vrrm Max Vishay Schottky Diodes & Rectifiers Discrete Semiconductor Products - Diodes - Rectifiers
Tj -40 to 150 C (-40 to 302 F)
Package DO-219AB DO-219AB-2
RoHS Compliant RoHS
Unlock Full Specs
to access all available technical data

Similar Products

Rectifier Diodes, Type SBD - Model: YG868C04R - Fuji Electric Corp. of America
Specs
Package TO-220F
IO 30 amps
VRRM 45 volts
View Details
Bridge Rectifiers - 1223288 - RS Components, Ltd.
RS Components, Ltd.
Specs
Rectifier Configuration / Technology Bridge
Package Gbj
RoHS Compliant RoHS
View Details
High Current Power Rectifiers - HRSET010411 - Micross Components, Inc.
Specs
IFSM 175 amps
IF 15000 mA
trr 30 ns
View Details
B48-2 and B48-2T Series B481F-2 Diode Module -  - Sensata Technologies
Specs
VRRM 400 volts
IFSM 600 amps
IF 35000 to 50000 mA
View Details