Win Source Part Number: 1103632-V3F6HM3/H
Category: Discrete Semiconductor Products>Diodes - Rectifiers - Single
Series: Automotive, AEC-Q101, eSMP®, TMBS®
Speed: Fast Recovery =< 500ns, > 200mA (Io)
Package: Tape & Reel
Standard Package: 3,000
Mounting: SMD (SMT)
Diode Type: Schottky
Voltage - DC Reverse (Vr) (Max): 60 V
Current - Average Rectified (Io): 3A
Voltage - Forward (Vf) (Max) @ If: 620 mV @ 3 A
Current - Reverse Leakage @ Vr: 600 µA @ 60 V
Capacitance @ Vr, F: 310pF @ 4V, 1MHz
Operating Temperature - Junction: -40°C ~ 150°C
Package / Case: DO-219AB
Supplier Device Package: DO-219AB (SMF)
Alternative Parts (Cross-Reference): V3F6HM3/HV3F6HM3H;
ECCN: EAR99
Fake Threat In the Open Market: 79 pct.
MSL Level: 1 (Unlimited)
HTSUS: 8541.10.0080
Mfr: Vishay General Semiconductor - Diodes Division
Other Names: V3F6HM3/HGITR,V3F6HM
Base Product Number: V3F6
Diode Schottky 60V 3A 2-Pin SMF T/R Automotive AEC-Q101 Product overview: V3F6HM3/H from Vishay is a Diode and Rectifier for rectification, reverse-polarity protection, signal routing, surge suppression, and electronic circuit reliability. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Automotive, Schottky, 60V, 3A. Search-friendly keywords include diode, rectifier, Schottky, switching diode, Automotive, 60V, 3A, Diode and Rectifier, Single Diodes. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 280-V3F6HM3/H can be used for catalog matching and distributor lookup.
Diode Schottky 60V 3A Surface Mount DO-219AB (SMF)
Diode Schottky 60V 3A Surface Mount DO-219AB (SMF)
Diode Schottky 60V 3A Surface Mount DO-219AB (SMF)
SCHOTTKY RECT, SINGLE, 3A, 60V, DO-219AB; Repetitive Reverse Voltage Vrrm Max:60V; Forward Current If(AV):3A; Diode Configuration:Single
DIODE SCHOTTKY 60V 3A DO219AB
Schottky Diodes & Rectifiers 60V 3A SMF(DO-219AB) TMBS
| Win Source Electronics | ERSAELECTRONICS PTE. LTD. | DigiKey | RS Components, Ltd. | RS Components, Ltd. | Newark, An Avnet Company | Acme Chip Technology Co., Limited | VAST STOCK CO., LIMITED | |
|---|---|---|---|---|---|---|---|---|
| Product Category | Schottky Diodes | Rectifiers | Diodes | Rectifiers | Rectifiers | Schottky Diodes | Rectifiers | Schottky Diodes |
| Product Number | 1103632-V3F6HM3/H | 280-V3F6HM3/H | V3F6HM3/HGIDKR-ND | 1846268 | 1846268P | 98AC7650 | V3F6HM3/H | V3F6HM3/H |
| Product Name | Discrete Semiconductor Products - Diodes - Rectifiers - Single | Automotive Schottky 60V 3A Diode and Rectifier | Single Diodes | Schottky Diodes & Rectifiers | Schottky Diodes & Rectifiers | Schottky Rect, Single, 3A, 60V, Do-219Ab; Repetitive Reverse Voltage Vrrm Max Vishay | Discrete Semiconductor Products - Diodes - Rectifiers | Schottky Diodes & Rectifiers |
| Package | DO-219AB | Tape and Reel | Do-219ab | DO-219AB | DO-219AB | DO-219AB-2 | ||
| VF | 0.6200 volts | 0.6200 volts | 0.6200 volts | |||||
| Tj | -40 to 150 C (-40 to 302 F) | -40 C (-40 F) | -40 to 150 C (-40 to 302 F) | |||||
| RoHS Compliant | RoHS | RoHS | RoHS | RoHS |