Vishay Precision Group Schottky Diodes & Rectifiers V35PWM12HM3/I

Description
Schottky Rectifier120V 35A TMBS SlimDPAK
Request a Quote Datasheet
Description
Schottky Rectifier120V 35A TMBS SlimDPAK
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Schottky Diodes & Rectifiers - 1242247 - RS Components, Ltd.
Corby, Northants, United Kingdom
Schottky Diodes & Rectifiers
1242247
Schottky Diodes & Rectifiers 1242247
Schottky Rectifier120V 35A TMBS SlimDPAK

Schottky Rectifier120V 35A TMBS SlimDPAK

Supplier's Site
Schottky Diodes & Rectifiers - 1242247P - RS Components, Ltd.
Corby, Northants, United Kingdom
Schottky Diodes & Rectifiers
1242247P
Schottky Diodes & Rectifiers 1242247P
Schottky Rectifier120V 35A TMBS SlimDPAK

Schottky Rectifier120V 35A TMBS SlimDPAK

Supplier's Site
Single Diodes - V35PWM12HM3/IGICT-ND - DigiKey
Thief River Falls, MN, United States
Diode Schottky 120V 35A Surface Mount SlimDPAK

Diode Schottky 120V 35A Surface Mount SlimDPAK

Buy Now Datasheet
Single Diodes - V35PWM12HM3/IGITR-ND - DigiKey
Thief River Falls, MN, United States
Diode Schottky 120V 35A Surface Mount SlimDPAK

Diode Schottky 120V 35A Surface Mount SlimDPAK

Buy Now Datasheet
Single Diodes - V35PWM12HM3/IGIDKR-ND - DigiKey
Thief River Falls, MN, United States
Diode Schottky 120V 35A Surface Mount SlimDPAK

Diode Schottky 120V 35A Surface Mount SlimDPAK

Buy Now Datasheet
Schottky Rectifier, 35A, 120V, Slimdpak; Repetitive Reverse Voltage Vrrm Max Vishay - 80Y9777 - Newark, An Avnet Company
Chicago, IL, United States
Schottky Rectifier, 35A, 120V, Slimdpak; Repetitive Reverse Voltage Vrrm Max Vishay
80Y9777
Schottky Rectifier, 35A, 120V, Slimdpak; Repetitive Reverse Voltage Vrrm Max Vishay 80Y9777
SCHOTTKY RECTIFIER, 35A, 120V, SLIMDPAK; Repetitive Reverse Voltage Vrrm Max:120V; Forward Current If(AV):35A; Diode Configuration:Single ; Diode Case Style:SlimDPAK; No. of Pins:3Pins; Forward Voltage VF Max:1.05V; Forward Surge RoHS Compliant: Yes

SCHOTTKY RECTIFIER, 35A, 120V, SLIMDPAK; Repetitive Reverse Voltage Vrrm Max:120V; Forward Current If(AV):35A; Diode Configuration:Single; Diode Case Style:SlimDPAK; No. of Pins:3Pins; Forward Voltage VF Max:1.05V; Forward Surge RoHS Compliant: Yes

Supplier's Site Datasheet
Schottky Rectifier, 35A, 120V, Slimdpak; Repetitive Reverse Voltage Vrrm Max Vishay - 81Y7687 - Newark, An Avnet Company
Chicago, IL, United States
Schottky Rectifier, 35A, 120V, Slimdpak; Repetitive Reverse Voltage Vrrm Max Vishay
81Y7687
Schottky Rectifier, 35A, 120V, Slimdpak; Repetitive Reverse Voltage Vrrm Max Vishay 81Y7687
SCHOTTKY RECTIFIER, 35A, 120V, SLIMDPAK; Repetitive Reverse Voltage Vrrm Max:120V; Forward Current If(AV):35A; Diode Configuration:Single ; Diode Case Style:SlimDPAK; No. of Pins:3Pins; Forward Voltage VF Max:1.05V RoHS Compliant: Yes

SCHOTTKY RECTIFIER, 35A, 120V, SLIMDPAK; Repetitive Reverse Voltage Vrrm Max:120V; Forward Current If(AV):35A; Diode Configuration:Single; Diode Case Style:SlimDPAK; No. of Pins:3Pins; Forward Voltage VF Max:1.05V RoHS Compliant: Yes

Supplier's Site
Sheung Wan, Hong Kong
Schottky Diodes & Rectifiers
V35PWM12HM3/I
Schottky Diodes & Rectifiers V35PWM12HM3/I
Schottky Diodes & Rectifiers If(AV) 35A Vrrm 120V TMBS eSMP Trench MOS

Schottky Diodes & Rectifiers If(AV) 35A Vrrm 120V TMBS eSMP Trench MOS

Buy Now Datasheet
Discrete Semiconductor Products - Diodes - Rectifiers - V35PWM12HM3/I - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Discrete Semiconductor Products - Diodes - Rectifiers
V35PWM12HM3/I
Discrete Semiconductor Products - Diodes - Rectifiers V35PWM12HM3/I
DIODE SCHOTTKY 120V 35A SLIMDPAK

DIODE SCHOTTKY 120V 35A SLIMDPAK

Supplier's Site

Technical Specifications

  RS Components, Ltd. RS Components, Ltd. DigiKey Newark, An Avnet Company VAST STOCK CO., LIMITED Shenzhen Shengyu Electronics Technology Limited
Product Category Rectifiers Rectifiers Diodes Rectifiers Schottky Diodes Rectifiers
Product Number 1242247 1242247P V35PWM12HM3/IGICT-ND 80Y9777 V35PWM12HM3/I V35PWM12HM3/I
Product Name Schottky Diodes & Rectifiers Schottky Diodes & Rectifiers Single Diodes Schottky Rectifier, 35A, 120V, Slimdpak; Repetitive Reverse Voltage Vrrm Max Vishay Schottky Diodes & Rectifiers Discrete Semiconductor Products - Diodes - Rectifiers
Rectifier Configuration / Technology Schottky Schottky Schottky
Package DPAK; Slimdpak TO-252 DPAK; SlimDPAK TO-252AE-3
RoHS Compliant RoHS RoHS RoHS
Tj -40 to 175 C (-40 to 347 F)
Unlock Full Specs
to access all available technical data