Vishay Intertechnology, Inc. 100V Diode and Rectifier V35PWM10-M3/I

Description
100V Rectifier Diode, TO-252AE, Silicon, 2-Terminal Product overview: V35PWM10-M3/I from Vishay is a Diode and Rectifier for rectification, reverse-polarity protection, signal routing, surge suppression, and electronic circuit reliability. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 100V. Search-friendly keywords include diode, rectifier, Schottky, switching diode, 100V, Diode and Rectifier, Single Diodes. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 280-V35PWM10-M3/I can be used for catalog matching and distributor lookup.
Request a Quote Datasheet
Description
100V Rectifier Diode, TO-252AE, Silicon, 2-Terminal Product overview: V35PWM10-M3/I from Vishay is a Diode and Rectifier for rectification, reverse-polarity protection, signal routing, surge suppression, and electronic circuit reliability. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 100V. Search-friendly keywords include diode, rectifier, Schottky, switching diode, 100V, Diode and Rectifier, Single Diodes. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 280-V35PWM10-M3/I can be used for catalog matching and distributor lookup.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
100V Diode and Rectifier - 280-V35PWM10-M3/I - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
100V Diode and Rectifier
280-V35PWM10-M3/I
100V Diode and Rectifier 280-V35PWM10-M3/I
100V Rectifier Diode, TO-252AE, Silicon, 2-Terminal Product overview: V35PWM10-M3/I from Vishay is a Diode and Rectifier for rectification, reverse-polarity protection, signal routing, surge suppression, and electronic circuit reliability. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 100V. Search-friendly keywords include diode, rectifier, Schottky, switching diode, 100V, Diode and Rectifier, Single Diodes. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 280-V35PWM10-M3/I can be used for catalog matching and distributor lookup.

100V Rectifier Diode, TO-252AE, Silicon, 2-Terminal Product overview: V35PWM10-M3/I from Vishay is a Diode and Rectifier for rectification, reverse-polarity protection, signal routing, surge suppression, and electronic circuit reliability. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 100V. Search-friendly keywords include diode, rectifier, Schottky, switching diode, 100V, Diode and Rectifier, Single Diodes. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 280-V35PWM10-M3/I can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Discrete Semiconductor Products - Diodes - Rectifiers - Single Diodes - 1338738-V35PWM10-M3/I - Win Source Electronics
Laguna Hills, CA, United States
Discrete Semiconductor Products - Diodes - Rectifiers - Single Diodes
1338738-V35PWM10-M3/I
Discrete Semiconductor Products - Diodes - Rectifiers - Single Diodes 1338738-V35PWM10-M3/I
Win Source Part Number: 1338738-V35PWM10-M3/ I Category: Discrete Semiconductor Products - Diodes - Rectifiers - Single Diodes Series: eSMP®, TMBS® Speed: Fast Recovery =< 500ns, > 200mA (Io) Package: Tape & Reel Standard Package: 4,500 Technology: Schottky Current - Average Rectified (Io): 35A Current - Reverse Leakage @ Vr: 800 µA @ 100 V Capacitance @ Vr, F: 2500pF @ 4V, 1MHz Operating Temperature - Junction: -40°C ~ 175°C Mounting Type: Surface Mount Package / Case: TO-252-3, DPak (2 Leads + Tab) , SC-63 Supplier Device Package: SlimDPAK ECCN: EAR99 Fake Threat In the Open Market: 51 pct. MSL Level: 1 (Unlimited) REACH Status: REACH Unaffected HTSUS: 8541.10.0080 Mfr: Vishay General Semiconductor - Diodes Division Base Product Number: V35PWM10 Voltage - DC Reverse (Vr) (Max): 100 V Voltage - Forward (Vf) (Max) @ If: 900 mV @ 35 A

Win Source Part Number: 1338738-V35PWM10-M3/I
Category: Discrete Semiconductor Products - Diodes - Rectifiers - Single Diodes
Series: eSMP®, TMBS®
Speed: Fast Recovery =< 500ns, > 200mA (Io)
Package: Tape & Reel
Standard Package: 4,500
Technology: Schottky
Current - Average Rectified (Io): 35A
Current - Reverse Leakage @ Vr: 800 µA @ 100 V
Capacitance @ Vr, F: 2500pF @ 4V, 1MHz
Operating Temperature - Junction: -40°C ~ 175°C
Mounting Type: Surface Mount
Package / Case: TO-252-3, DPak (2 Leads + Tab) , SC-63
Supplier Device Package: SlimDPAK
ECCN: EAR99
Fake Threat In the Open Market: 51 pct.
MSL Level: 1 (Unlimited)
REACH Status: REACH Unaffected
HTSUS: 8541.10.0080
Mfr: Vishay General Semiconductor - Diodes Division
Base Product Number: V35PWM10
Voltage - DC Reverse (Vr) (Max): 100 V
Voltage - Forward (Vf) (Max) @ If: 900 mV @ 35 A

Buy Now Datasheet
Single Diodes - V35PWM10-M3/IGIDKR-ND - DigiKey
Thief River Falls, MN, United States
Diode Schottky 100V 35A Surface Mount SlimDPAK

Diode Schottky 100V 35A Surface Mount SlimDPAK

Buy Now Datasheet
Single Diodes - V35PWM10-M3/IGICT-ND - DigiKey
Thief River Falls, MN, United States
Diode Schottky 100V 35A Surface Mount SlimDPAK

Diode Schottky 100V 35A Surface Mount SlimDPAK

Buy Now Datasheet
Single Diodes - V35PWM10-M3/IGITR-ND - DigiKey
Thief River Falls, MN, United States
Diode Schottky 100V 35A Surface Mount SlimDPAK

Diode Schottky 100V 35A Surface Mount SlimDPAK

Buy Now Datasheet
Discrete Semiconductor Products - Diodes - Rectifiers - V35PWM10-M3/I - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Discrete Semiconductor Products - Diodes - Rectifiers
V35PWM10-M3/I
Discrete Semiconductor Products - Diodes - Rectifiers V35PWM10-M3/I
DIODE SCHOTTKY 100V 35A SLIMDPAK

DIODE SCHOTTKY 100V 35A SLIMDPAK

Supplier's Site
Sheung Wan, Hong Kong
Schottky Diodes & Rectifiers
V35PWM10-M3/I
Schottky Diodes & Rectifiers V35PWM10-M3/I
Schottky Diodes & Rectifiers Single Die TO-252AE 35A If(AV)

Schottky Diodes & Rectifiers Single Die TO-252AE 35A If(AV)

Buy Now Datasheet

Technical Specifications

  ERSAELECTRONICS PTE. LTD. Win Source Electronics DigiKey Shenzhen Shengyu Electronics Technology Limited VAST STOCK CO., LIMITED
Product Category Rectifiers Schottky Diodes Diodes Rectifiers Schottky Diodes
Product Number 280-V35PWM10-M3/I 1338738-V35PWM10-M3/I V35PWM10-M3/IGIDKR-ND V35PWM10-M3/I V35PWM10-M3/I
Product Name 100V Diode and Rectifier Discrete Semiconductor Products - Diodes - Rectifiers - Single Diodes Single Diodes Discrete Semiconductor Products - Diodes - Rectifiers Schottky Diodes & Rectifiers
RoHS Compliant RoHS
Unlock Full Specs
to access all available technical data