Vishay Precision Group Schottky 200V 35A Diode and Rectifier V35PW22-M3/I

Description
DIODE SCHOTTKY 200V 35A SLIMDPAK Product overview: V35PW22-M3/I from Vishay General Semiconductor – Diodes Division is a Diode and Rectifier for rectification, reverse-polarity protection, signal routing, surge suppression, and electronic circuit reliability. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Schottky, 200V, 35A. Search-friendly keywords include diode, rectifier, Schottky, switching diode, 200V, 35A, Diode and Rectifier, Single Diodes. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 280-V35PW22-M3/I can be used for catalog matching and distributor lookup.
Request a Quote Datasheet
Description
DIODE SCHOTTKY 200V 35A SLIMDPAK Product overview: V35PW22-M3/I from Vishay General Semiconductor – Diodes Division is a Diode and Rectifier for rectification, reverse-polarity protection, signal routing, surge suppression, and electronic circuit reliability. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Schottky, 200V, 35A. Search-friendly keywords include diode, rectifier, Schottky, switching diode, 200V, 35A, Diode and Rectifier, Single Diodes. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 280-V35PW22-M3/I can be used for catalog matching and distributor lookup.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Schottky 200V 35A Diode and Rectifier - 280-V35PW22-M3/I - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
Schottky 200V 35A Diode and Rectifier
280-V35PW22-M3/I
Schottky 200V 35A Diode and Rectifier 280-V35PW22-M3/I
DIODE SCHOTTKY 200V 35A SLIMDPAK Product overview: V35PW22-M3/I from Vishay General Semiconductor – Diodes Division is a Diode and Rectifier for rectification, reverse-polarity protection, signal routing, surge suppression, and electronic circuit reliability. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Schottky, 200V, 35A. Search-friendly keywords include diode, rectifier, Schottky, switching diode, 200V, 35A, Diode and Rectifier, Single Diodes. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 280-V35PW22-M3/I can be used for catalog matching and distributor lookup.

DIODE SCHOTTKY 200V 35A SLIMDPAK Product overview: V35PW22-M3/I from Vishay General Semiconductor – Diodes Division is a Diode and Rectifier for rectification, reverse-polarity protection, signal routing, surge suppression, and electronic circuit reliability. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Schottky, 200V, 35A. Search-friendly keywords include diode, rectifier, Schottky, switching diode, 200V, 35A, Diode and Rectifier, Single Diodes. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 280-V35PW22-M3/I can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Discrete Semiconductor Products -Diodes Rectifiers- Single Diodes -  - Win Source Electronics
Laguna Hills, CA, United States
Discrete Semiconductor Products -Diodes Rectifiers- Single Diodes
Discrete Semiconductor Products -Diodes Rectifiers- Single Diodes
Manufacturer: Vishay General Semiconductor - Diodes Division Category: Discrete Semiconductor Products -Diodes Rectifiers- Single Diodes Series: Automotive, AEC-Q101 Package: Tape & Reel (TR) Cut Tape (CT) Product Status: Active Technology: Schottky Voltage - DC Reverse (Vr) (Max): 200 V Current - Average Rectified (Io): 35A Speed: Fast Recovery =< 500ns, > 200mA (Io) Current - Reverse Leakage @ Vr: 350 µA @ 200 V

Manufacturer: Vishay General Semiconductor - Diodes Division
Category: Discrete Semiconductor Products -Diodes Rectifiers- Single Diodes
Series: Automotive, AEC-Q101
Package: Tape & Reel (TR) Cut Tape (CT)
Product Status: Active
Technology: Schottky
Voltage - DC Reverse (Vr) (Max): 200 V
Current - Average Rectified (Io): 35A
Speed: Fast Recovery =< 500ns, > 200mA (Io)
Current - Reverse Leakage @ Vr: 350 µA @ 200 V

Buy Now Datasheet
Single Diodes - 112-V35PW22-M3/IDKR-ND - DigiKey
Thief River Falls, MN, United States
DIODE SCHOTTKY 200V 35A SLIMDPAK

DIODE SCHOTTKY 200V 35A SLIMDPAK

Buy Now Datasheet
Single Diodes - 112-V35PW22-M3/ITR-ND - DigiKey
Thief River Falls, MN, United States
DIODE SCHOTTKY 200V 35A SLIMDPAK

DIODE SCHOTTKY 200V 35A SLIMDPAK

Buy Now Datasheet
Single Diodes - 112-V35PW22-M3/ICT-ND - DigiKey
Thief River Falls, MN, United States
DIODE SCHOTTKY 200V 35A SLIMDPAK

DIODE SCHOTTKY 200V 35A SLIMDPAK

Buy Now Datasheet

Technical Specifications

  ERSAELECTRONICS PTE. LTD. Win Source Electronics DigiKey
Product Category Rectifiers Schottky Diodes Diodes
Product Number 280-V35PW22-M3/I 112-V35PW22-M3/IDKR-ND
Product Name Schottky 200V 35A Diode and Rectifier Discrete Semiconductor Products -Diodes Rectifiers- Single Diodes Single Diodes
Package Tape & Reel (TR)
Unlock Full Specs
to access all available technical data