Diode Array 1 Pair Common Cathode Schottky 120V 15A Through Hole TO-220-3
Win Source Part Number: 1014456-V30M120M-E3/
Category: Discrete Semiconductor Products>Diodes - Rectifiers - Arrays
Speed: Fast Recovery =< 500ns, > 200mA (Io)
Package: Tube
Standard Package: 1,000
Diode Type: Schottky
Voltage - DC Reverse (Vr) (Max): 120 V
Voltage - Forward (Vf) (Max) @ If: 1.07 V @ 15 A
Current - Reverse Leakage @ Vr: 1 mA @ 120 V
Operating Temperature - Junction: -55°C ~ 175°C
Diode Configuration: 1 Pair Common Cathode
Current - Average Rectified (Io) (per Diode): 15A
Mounting Type: Through Hole
Package / Case: TO-220-3
Supplier Device Package: TO-220-3
ECCN: EAR99
Fake Threat In the Open Market: 77 pct.
MSL Level: 1 (Unlimited)
REACH Status: REACH Unaffected
HTSUS: 8541.10.0080
Mfr: Vishay General Semiconductor - Diodes Division
Base Product Number: V30M120
DIODE ARR SCHOT 120V 15A TO220-3 Product overview: V30M120M-E3/4W from Vishay General Semiconductor – Diodes Division is a Diode and Rectifier for rectification, reverse-polarity protection, signal routing, surge suppression, and electronic circuit reliability. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 120V, 15A, TO220. Search-friendly keywords include diode, rectifier, Schottky, switching diode, 120V, 15A, TO220, Diode and Rectifier, Diode Arrays. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 286-V30M120M-E3/4W can be used for catalog matching and distributor lookup.
DIODE ARR SCHOT 120V 15A TO220-3
Schottky Diodes & Rectifiers 15A,120V,DUAL TRENCH SKY RECT.
| DigiKey | Win Source Electronics | ERSAELECTRONICS PTE. LTD. | Shenzhen Shengyu Electronics Technology Limited | VAST STOCK CO., LIMITED | |
|---|---|---|---|---|---|
| Product Category | Diode Arrays | Diode Arrays | Rectifiers | Rectifiers | Schottky Diodes |
| Product Number | V30M120M-E3/4W-ND | 1014456-V30M120M-E3/4W | 286-V30M120M-E3/4W | V30M120M-E3/4W | V30M120M-E3/4W |
| Product Name | Diode Arrays | Discrete Semiconductor Products - Diodes - Rectifiers - Arrays | 120V 15A TO220 Diode and Rectifier | Discrete Semiconductor Products - Diodes - Rectifiers | Schottky Diodes & Rectifiers |
| Arrangement | Common Catode | ||||
| Tj | -55 to 175 C (-67 to 347 F) | -55 to 175 C (-67 to 347 F) | -55 C (-67 F) | ||
| Package | TO-220; TO-220-3 | TO-220; TO-220-3 | Tube | TO-220 | |
| Diode Type | Schottky; Schottky | ||||
| VF | 1.07 volts | 1.07 volts |