Diode Array 1 Pair Common Cathode Schottky 120V 15A Through Hole TO-220-3
DIODE ARR SCHOT 120V 15A TO220-3 Product overview: V30M120C-M3/4W from Vishay General Semiconductor – Diodes Division is a Diode and Rectifier for rectification, reverse-polarity protection, signal routing, surge suppression, and electronic circuit reliability. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 120V, 15A, TO220. Search-friendly keywords include diode, rectifier, Schottky, switching diode, 120V, 15A, TO220, Diode and Rectifier, Diode Arrays. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 286-V30M120C-M3/4W can be used for catalog matching and distributor lookup.
Manufacturer: Vishay Semiconductor Diodes Division
Win Source Part Number: 798986-V30M120C-M3/4
Series: Automotive, AEC-Q101, TMBS
Packaging: Tube
Mounting Style: Through Hole
Speed: Fast Recovery = 200mA (Io)
Package: TO-220-3
Diode Type: Schottky
Current - Reverse Leakage @ Vr: 800μA @ 120V
Operating Temperature - Junction: -40°C ~ 175°C
Diode Configuration: 1 Pair Common Cathode
Current - Average Rectified (Io) (per Diode): 15A
Family Name: V30M120C
Categories: Discrete Semiconductor Products
Manufacturer Package: TO-220AB
Voltage - Forward (Vf) (Maximum) @ If: 980mV @ 15A
Voltage - DC Reverse (Vr) (Maximum): 120V
Alternative Parts (Cross-Reference): V30M120CHM3/4W; SBR30120CT; NTST30120CTG; NTSV30120CTG;
Introduction Date: March 23, 2012
ECCN: EAR99
Country of Origin: China
Estimated EOL Date: 2026
Popularity: Medium
Fake Threat In the Open Market: 45 pct.
Supply and Demand Status: Limited
DIODE ARR SCHOT 120V 15A TO220-3
Schottky Diodes & Rectifiers 30A,120V,TRENCH SKY RECT.
| DigiKey | ERSAELECTRONICS PTE. LTD. | Win Source Electronics | Shenzhen Shengyu Electronics Technology Limited | VAST STOCK CO., LIMITED | |
|---|---|---|---|---|---|
| Product Category | Diode Arrays | Rectifiers | Diode Arrays | Rectifiers | Schottky Diodes |
| Product Number | V30M120C-M3/4W-ND | 286-V30M120C-M3/4W | 798986-V30M120C-M3/4W | V30M120C-M3/4W | V30M120C-M3/4W |
| Product Name | Diode Arrays | 120V 15A TO220 Diode and Rectifier | Diodes, Rectifiers - Arrays - V30M120C-M3/4W | Discrete Semiconductor Products - Diodes - Rectifiers | Schottky Diodes & Rectifiers |
| Arrangement | Common Catode | ||||
| Tj | -40 to 175 C (-40 to 347 F) | -40 C (-40 F) | -40 to 175 C (-40 to 347 F) | ||
| Package | TO-220; TO-220-3 | Tube | TO-220 | ||
| RoHS Compliant | RoHS | ||||
| Diode Type | Schottky; Schottky |