Vishay Intertechnology, Inc. Diodes, Rectifiers - Arrays - V30M100M-E3/4W V30M100M-E3/4W

Description
Manufacturer: Vishay Win Source Part Number: 043556-V30M100M-E3/4 W Packaging: Tube/Rail Mounting: Through Hole Diode Type: Schottky Voltage - DC Reverse (Vr) (Max): 100V Voltage - Forward (Vf) (Max) @ If: 930mV @ 15A Current - Reverse Leakage @ Vr: 1mA @ 100V Operating Temperature - Junction: -55°C to 175°C Diode Configuration: 1 Pair Common Cathode Current - Average Rectified (Io) (per Diode): 15A Categories: Discrete Semiconductor Products Status: Active Case / Package: TO-220AB Speed(Frequency): Fast Recovery = 200mA (Io) Popularity: Medium Fake Threat In the Open Market: 34 pct. Supply and Demand Status: Limited
Request a Quote Datasheet
Description
Manufacturer: Vishay Win Source Part Number: 043556-V30M100M-E3/4 W Packaging: Tube/Rail Mounting: Through Hole Diode Type: Schottky Voltage - DC Reverse (Vr) (Max): 100V Voltage - Forward (Vf) (Max) @ If: 930mV @ 15A Current - Reverse Leakage @ Vr: 1mA @ 100V Operating Temperature - Junction: -55°C to 175°C Diode Configuration: 1 Pair Common Cathode Current - Average Rectified (Io) (per Diode): 15A Categories: Discrete Semiconductor Products Status: Active Case / Package: TO-220AB Speed(Frequency): Fast Recovery = 200mA (Io) Popularity: Medium Fake Threat In the Open Market: 34 pct. Supply and Demand Status: Limited
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Diodes, Rectifiers - Arrays - V30M100M-E3/4W - 043556-V30M100M-E3/4W - Win Source Electronics
Laguna Hills, CA, United States
Diodes, Rectifiers - Arrays - V30M100M-E3/4W
043556-V30M100M-E3/4W
Diodes, Rectifiers - Arrays - V30M100M-E3/4W 043556-V30M100M-E3/4W
Manufacturer: Vishay Win Source Part Number: 043556-V30M100M-E3/4 W Packaging: Tube/Rail Mounting: Through Hole Diode Type: Schottky Voltage - DC Reverse (Vr) (Max): 100V Voltage - Forward (Vf) (Max) @ If: 930mV @ 15A Current - Reverse Leakage @ Vr: 1mA @ 100V Operating Temperature - Junction: -55°C to 175°C Diode Configuration: 1 Pair Common Cathode Current - Average Rectified (Io) (per Diode): 15A Categories: Discrete Semiconductor Products Status: Active Case / Package: TO-220AB Speed(Frequency): Fast Recovery = 200mA (Io) Popularity: Medium Fake Threat In the Open Market: 34 pct. Supply and Demand Status: Limited

Manufacturer: Vishay
Win Source Part Number: 043556-V30M100M-E3/4W
Packaging: Tube/Rail
Mounting: Through Hole
Diode Type: Schottky
Voltage - DC Reverse (Vr) (Max): 100V
Voltage - Forward (Vf) (Max) @ If: 930mV @ 15A
Current - Reverse Leakage @ Vr: 1mA @ 100V
Operating Temperature - Junction: -55°C to 175°C
Diode Configuration: 1 Pair Common Cathode
Current - Average Rectified (Io) (per Diode): 15A
Categories: Discrete Semiconductor Products
Status: Active
Case / Package: TO-220AB
Speed(Frequency): Fast Recovery = 200mA (Io)
Popularity: Medium
Fake Threat In the Open Market: 34 pct.
Supply and Demand Status: Limited

Buy Now Datasheet
Diode Arrays - V30M100M-E3/4W-ND - DigiKey
Thief River Falls, MN, United States
Diode Arrays
V30M100M-E3/4W-ND
Diode Arrays V30M100M-E3/4W-ND
Diode Array 1 Pair Common Cathode Schottky 100V 15A Through Hole TO-220-3

Diode Array 1 Pair Common Cathode Schottky 100V 15A Through Hole TO-220-3

Buy Now Datasheet
Schottky 15A 100V Diode and Rectifier - 280-V30M100M-E3/4W - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
Schottky 15A 100V Diode and Rectifier
280-V30M100M-E3/4W
Schottky 15A 100V Diode and Rectifier 280-V30M100M-E3/4W
Rectifier Diode, Schottky, 1 Phase, 2 Element, 15A, 100V V(RRM), Silicon, TO-220AB, ROHS COMPLIANT, PLASTIC PACKAGE-3 Product overview: V30M100M-E3/4W from Vishay is a Diode and Rectifier for rectification, reverse-polarity protection, signal routing, surge suppression, and electronic circuit reliability. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Schottky, 15A, 100V. Search-friendly keywords include diode, rectifier, Schottky, switching diode, 15A, 100V, Diode and Rectifier, Single Diodes. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 280-V30M100M-E3/4W can be used for catalog matching and distributor lookup.

Rectifier Diode, Schottky, 1 Phase, 2 Element, 15A, 100V V(RRM), Silicon, TO-220AB, ROHS COMPLIANT, PLASTIC PACKAGE-3 Product overview: V30M100M-E3/4W from Vishay is a Diode and Rectifier for rectification, reverse-polarity protection, signal routing, surge suppression, and electronic circuit reliability. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Schottky, 15A, 100V. Search-friendly keywords include diode, rectifier, Schottky, switching diode, 15A, 100V, Diode and Rectifier, Single Diodes. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 280-V30M100M-E3/4W can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Discrete Semiconductor Products - Diodes - Rectifiers - V30M100M-E3/4W - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Discrete Semiconductor Products - Diodes - Rectifiers
V30M100M-E3/4W
Discrete Semiconductor Products - Diodes - Rectifiers V30M100M-E3/4W
DIODE ARR SCHOT 100V 15A TO220-3

DIODE ARR SCHOT 100V 15A TO220-3

Supplier's Site
Sheung Wan, Hong Kong
Schottky Diodes & Rectifiers
V30M100M-E3/4W
Schottky Diodes & Rectifiers V30M100M-E3/4W
Schottky Diodes & Rectifiers 15A,100V,DUAL TRENCH SKY RECT.

Schottky Diodes & Rectifiers 15A,100V,DUAL TRENCH SKY RECT.

Buy Now

Technical Specifications

  Win Source Electronics DigiKey ERSAELECTRONICS PTE. LTD. Shenzhen Shengyu Electronics Technology Limited VAST STOCK CO., LIMITED
Product Category Diode Arrays Diode Arrays Rectifiers Rectifiers Schottky Diodes
Product Number 043556-V30M100M-E3/4W V30M100M-E3/4W-ND 280-V30M100M-E3/4W V30M100M-E3/4W V30M100M-E3/4W
Product Name Diodes, Rectifiers - Arrays - V30M100M-E3/4W Diode Arrays Schottky 15A 100V Diode and Rectifier Discrete Semiconductor Products - Diodes - Rectifiers Schottky Diodes & Rectifiers
Diode Type Schottky; Schottky
Life Cycle Stage Active Active
VF 0.9300 volts 0.9300 volts
VR 100 volts
IR 1 mA
Unlock Full Specs
to access all available technical data