Manufacturer: Vishay
Category: Discrete Semiconductor Products -Diodes Rectifiers- Single Diodes
Series: TMBS®
Package: Tape & Reel (TR) Cut Tape (CT)
Product Status: Active
Technology: Schottky
Mounting Type: Surface Mount
Package / Case: 8-PowerTDFN
Supplier Device Package: FlatPAK (5x6)
Capacitance @ Vr, F: 4000pF @ 4V, 1MHz
Rectifier Diode, Product overview: V30K45-M3/H from Vishay is a Diode and Rectifier for rectification, reverse-polarity protection, signal routing, surge suppression, and electronic circuit reliability. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include diode, rectifier, Schottky, switching diode, Diode and Rectifier, Single Diodes. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 280-V30K45-M3/H can be used for catalog matching and distributor lookup.
Diode Schottky 45V 30A Surface Mount FlatPAK (5x6)
Diode Schottky 45V 30A Surface Mount FlatPAK (5x6)
Diode Schottky 45V 30A Surface Mount FlatPAK (5x6)
DIODE SCHOTTKY 45V 30A FLATPAK
Schottky Diodes & Rectifiers 45V 30A TMBS FlatPAK 5 x 6
| Win Source Electronics | ERSAELECTRONICS PTE. LTD. | DigiKey | Acme Chip Technology Co., Limited | VAST STOCK CO., LIMITED | |
|---|---|---|---|---|---|
| Product Category | Schottky Diodes | Rectifiers | Diodes | Rectifiers | Schottky Diodes |
| Product Number | 280-V30K45-M3/H | V30K45-M3/HDKR-ND | V30K45-M3/H | V30K45-M3/H | |
| Product Name | Discrete Semiconductor Products -Diodes Rectifiers- Single Diodes | Diode and Rectifier | Single Diodes | Discrete Semiconductor Products - Diodes - Rectifiers | Schottky Diodes & Rectifiers |
| Package | 8-PowerTDFN | FlatPAK-8 |