Vishay Precision Group Diode Arrays V30DM45C-M3/I

Description
Diode Array 1 Pair Common Cathode Schottky 45V 15A Surface Mount TO-263-3, D²Pak (2 Leads + Tab) Variant
Request a Quote Datasheet
Description
Diode Array 1 Pair Common Cathode Schottky 45V 15A Surface Mount TO-263-3, D²Pak (2 Leads + Tab) Variant
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Diode Arrays - V30DM45C-M3/IGIDKR-ND - DigiKey
Thief River Falls, MN, United States
Diode Array 1 Pair Common Cathode Schottky 45V 15A Surface Mount TO-263-3, D²Pak (2 Leads + Tab) Variant

Diode Array 1 Pair Common Cathode Schottky 45V 15A Surface Mount TO-263-3, D²Pak (2 Leads + Tab) Variant

Buy Now Datasheet
Diode Arrays - V30DM45C-M3/IGITR-ND - DigiKey
Thief River Falls, MN, United States
Diode Array 1 Pair Common Cathode Schottky 45V 15A Surface Mount TO-263-3, D²Pak (2 Leads + Tab) Variant

Diode Array 1 Pair Common Cathode Schottky 45V 15A Surface Mount TO-263-3, D²Pak (2 Leads + Tab) Variant

Buy Now Datasheet
Diode Arrays - V30DM45C-M3/IGICT-ND - DigiKey
Thief River Falls, MN, United States
Diode Array 1 Pair Common Cathode Schottky 45V 15A Surface Mount TO-263-3, D²Pak (2 Leads + Tab) Variant

Diode Array 1 Pair Common Cathode Schottky 45V 15A Surface Mount TO-263-3, D²Pak (2 Leads + Tab) Variant

Buy Now Datasheet
Schottky Rect, Dual, 30A, 45V, To-263Ac; Repetitive Reverse Voltage Vrrm Max Vishay - 99AC0712 - Newark, An Avnet Company
Chicago, IL, United States
Schottky Rect, Dual, 30A, 45V, To-263Ac; Repetitive Reverse Voltage Vrrm Max Vishay
99AC0712
Schottky Rect, Dual, 30A, 45V, To-263Ac; Repetitive Reverse Voltage Vrrm Max Vishay 99AC0712
SCHOTTKY RECT, DUAL, 30A, 45V, TO-263AC; Repetitive Reverse Voltage Vrrm Max:45V; Forward Current If(AV):30A; Diode Configuration:Dual Common Cathode; Diode Case Style:TO-263AC; No. of Pins:3Pins; Forward Voltage VF Max:600mV; RoHS Compliant: Yes

SCHOTTKY RECT, DUAL, 30A, 45V, TO-263AC; Repetitive Reverse Voltage Vrrm Max:45V; Forward Current If(AV):30A; Diode Configuration:Dual Common Cathode; Diode Case Style:TO-263AC; No. of Pins:3Pins; Forward Voltage VF Max:600mV; RoHS Compliant: Yes

Supplier's Site Datasheet
Sheung Wan, Hong Kong
Schottky Diodes & Rectifiers
V30DM45C-M3/I
Schottky Diodes & Rectifiers V30DM45C-M3/I
Schottky Diodes & Rectifiers 45V 30A SMPD(TO-263AC)

Schottky Diodes & Rectifiers 45V 30A SMPD(TO-263AC)

Buy Now Datasheet
Discrete Semiconductor Products - Diodes - Rectifiers - V30DM45C-M3/I - Acme Chip Technology Co., Limited
Shenzhen, China
Discrete Semiconductor Products - Diodes - Rectifiers
V30DM45C-M3/I
Discrete Semiconductor Products - Diodes - Rectifiers V30DM45C-M3/I
DIODE ARR SCHOTT 45V 15A TO263AC

DIODE ARR SCHOTT 45V 15A TO263AC

Supplier's Site

Technical Specifications

  DigiKey Newark, An Avnet Company VAST STOCK CO., LIMITED Acme Chip Technology Co., Limited
Product Category Diode Arrays Schottky Diodes Schottky Diodes Rectifiers
Product Number V30DM45C-M3/IGIDKR-ND 99AC0712 V30DM45C-M3/I V30DM45C-M3/I
Product Name Diode Arrays Schottky Rect, Dual, 30A, 45V, To-263Ac; Repetitive Reverse Voltage Vrrm Max Vishay Schottky Diodes & Rectifiers Discrete Semiconductor Products - Diodes - Rectifiers
Arrangement Common Catode
Tj -40 to 175 C (-40 to 347 F)
Package TO-263-3, D2PAK (2 Leads + Tab), Variant TO-263AC TO-263AC-3
RoHS Compliant RoHS
Unlock Full Specs
to access all available technical data