Manufacturer: Vishay General Semiconductor - Diodes Division
Win Source Part Number: 1325219-V30DM120C-M3
Category: Discrete Semiconductor Products>Diodes - Rectifiers - Arrays
Packaging: Reel - TR
Speed: Fast Recovery =< 500ns, > 200mA (Io)
Standard Package: 2,000
Mounting: Surface Mount
Diode Type: Schottky
Voltage - DC Reverse (Vr) (Max): 120 V
Voltage - Forward (Vf) (Max) @ If: 970 mV @ 15 A
Current - Reverse Leakage @ Vr: 800 µA @ 120 V
Operating Temperature - Junction: -40°C ~ 150°C
Diode Configuration: 1 Pair Common Cathode
Current - Average Rectified (Io) (per Diode): 15A
Supplier Device Package: SMPD
Case / Package: TO-263-3, D²Pak (2 Leads + Tab) Variant
ECCN: EAR99
Fake Threat In the Open Market: 72
MSL Level: 1 (Unlimited)
REACH Status: REACH Unaffected
HTSUS: 8541.10.0080
Other Part Number: V30DM120C-M3/IGITR,V
Base Product Number: V30DM120
RoHS Status: ROHS3 Compliant
Schottky Diodes & Rectifiers 30A 120V TrenchMOS Product overview: V30DM120C-M3/I from Vishay is a Diode and Rectifier for rectification, reverse-polarity protection, signal routing, surge suppression, and electronic circuit reliability. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Schottky, 30A, 120V. Search-friendly keywords include diode, rectifier, Schottky, switching diode, 30A, 120V, Diode and Rectifier, Single Diodes. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 280-V30DM120C-M3/I can be used for catalog matching and distributor lookup.
Diode Array 1 Pair Common Cathode Schottky 120V 15A Surface Mount TO-263-3, D²Pak (2 Leads + Tab) Variant
Diode Array 1 Pair Common Cathode Schottky 120V 15A Surface Mount TO-263-3, D²Pak (2 Leads + Tab) Variant
Diode Array 1 Pair Common Cathode Schottky 120V 15A Surface Mount TO-263-3, D²Pak (2 Leads + Tab) Variant
DIODE ARR SCHOTT 120V 15A SMPD
Schottky Diodes & Rectifiers 30A 120V TrenchMOS
DIODE, SCHOTTKY, 30A, 120V, TO-263AC; Repetitive Peak Reverse Voltage:120V; Average Forward Current:30A; Diode Configuration:Dual Common Cathode; Diode Case Style:TO-263AC; No. of Pins:3Pins; Forward Voltage Max:970mV RoHS Compliant: Yes
DIODE, SCHOTTKY, 30A, 120V, TO-263AC; Repetitive Peak Reverse Voltage:120V; Average Forward Current:30A; Diode Configuration:Dual Common Cathode; Diode Case Style:TO-263AC; No. of Pins:3Pins; Forward Voltage Max:970mV RoHS Compliant: Yes
| Win Source Electronics | ERSAELECTRONICS PTE. LTD. | DigiKey | Shenzhen Shengyu Electronics Technology Limited | VAST STOCK CO., LIMITED | Newark, An Avnet Company | |
|---|---|---|---|---|---|---|
| Product Category | Diode Arrays | Rectifiers | Diode Arrays | Rectifiers | Schottky Diodes | Schottky Diodes |
| Product Number | 1325219-V30DM120C-M3/I | 280-V30DM120C-M3/I | V30DM120C-M3/IGITR-ND | V30DM120C-M3/I | V30DM120C-M3/I | 38X5989 |
| Product Name | Discrete Semiconductor Products - Diodes - Rectifiers - Arrays | Schottky 30A 120V Diode and Rectifier | Diode Arrays | Discrete Semiconductor Products - Diodes - Rectifiers | Schottky Diodes & Rectifiers | Diode, Schottky, 30A, 120V, To-263Ac; Repetitive Peak Reverse Voltage Vishay |
| Diode Type | Schottky; Schottky | |||||
| RoHS Compliant | RoHS | RoHS | RoHS | |||
| VF | 0.9700 volts | 0.9700 volts | 0.9700 volts | |||
| VR | 120 volts | |||||
| IR | 0.8000 mA |