Diode Schottky 120V 6A Surface Mount TO-263AC (SMPD)
DIODE SCHOTTKY 120V 6A TO263AC
Schottky Diodes & Rectifiers 30A, 120V, SMPD, TRENCH SKY RECT.
| DigiKey | Acme Chip Technology Co., Limited | VAST STOCK CO., LIMITED | |
|---|---|---|---|
| Product Category | Diodes | Rectifiers | Schottky Diodes |
| Product Number | V30DM120-M3/I-ND | V30DM120-M3/I | V30DM120-M3/I |
| Product Name | Single Diodes | Discrete Semiconductor Products - Diodes - Rectifiers | Schottky Diodes & Rectifiers |
| Tj | -40 to 175 C (-40 to 347 F) |