Dual Trench MOS Barrier Schottky Rectifier Automotive AEC-Q101 Product overview: V30DL50CHM3_A/I from Vishay is a Diode and Rectifier for rectification, reverse-polarity protection, signal routing, surge suppression, and electronic circuit reliability. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Automotive, Dual, Schottky. Search-friendly keywords include diode, rectifier, Schottky, switching diode, Automotive, Dual, Diode and Rectifier, Single Diodes. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 280-V30DL50CHM3_A/I can be used for catalog matching and distributor lookup.
Manufacturer: Vishay
Win Source Part Number: 902446-V30DL50CHM3_A
Series: Automotive, AEC-Q101, eSMP®, TMBS®
Features: Diode Array 1 Pair Common Cathode Schottky 50 V 15A Surface Mount TO-263-3, D²Pak (2 Leads + Tab) Variant
Speed: Fast Recovery =< 500ns, > 200mA (Io)
Package: TO-263-3, D2Pak (2 Leads + Tab) Variant
Package: Reel - TR
Mounting: Surface Mount
Family Name: V30DL50
Categories: Discrete Semiconductor Products
Case / Package: TO-263AC (SMPD)
ECCN: EAR99
Popularity: High
Fake Threat In the Open Market: 84 pct.
Supply and Demand Status: Balance
Quantity per package: 2000
Estimated Pruduction Lead Time: 51 Weeks
HTSUS: 8541.10.0080
Diode Array 1 Pair Common Cathode Schottky 50V 15A Surface Mount TO-263-3, D²Pak (2 Leads + Tab) Variant
DIODE ARR SCHOTT 50V 15A TO263AC
DIODE ARR SCHOTT 50V 15A TO263AC
Schottky Diodes & Rectifiers TMBS 50V Vrrm eSMP AEC-Q101 Qualified
DIODE ARR SCHOTT 50V 15A TO263AC
| ERSAELECTRONICS PTE. LTD. | Win Source Electronics | DigiKey | VAST STOCK CO., LIMITED | Shenzhen Shengyu Electronics Technology Limited | |
|---|---|---|---|---|---|
| Product Category | Rectifiers | Diode Arrays | Diode Arrays | Schottky Diodes | Rectifiers |
| Product Number | 280-V30DL50CHM3_A/I | 902446-V30DL50CHM3_A/I | 112-V30DL50CHM3_A/ITR-ND | V30DL50CHM3_A/I | V30DL50CHM3_A/I |
| Product Name | Automotive Dual Schottky Diode and Rectifier | Diodes, Rectifiers - Arrays - V30DL50CHM3_A/I | Diode Arrays | Schottky Diodes & Rectifiers | Discrete Semiconductor Products - Diodes - Rectifiers |
| Package | Tape and Reel | TO-263AC (SMPD) | TO-263-3, D2PAK (2 Leads + Tab), Variant | TO-263AC-3 | |
| Diode Type | Schottky; Diode Array 1 Pair Common Cathode Schottky 50 V 15A Surface Mount TO-263-3, D²Pak (2 Leads + Tab) Variant | ||||
| Arrangement | Common Catode |