Diode Array 1 Pair Common Cathode Schottky 50V 15A Surface Mount TO-263-3, D²Pak (2 Leads + Tab) Variant
Diode Array 1 Pair Common Cathode Schottky 50V 15A Surface Mount TO-263-3, D²Pak (2 Leads + Tab) Variant
Diode Array 1 Pair Common Cathode Schottky 50V 15A Surface Mount TO-263-3, D²Pak (2 Leads + Tab) Variant
Rectifier Diode, Schottky, 1 Phase, 2 Element, 15A, 50V V(RRM), Silicon, TO-263AC, HALOGEN FREE AND ROHS COMPLIANT, PLASTIC, SMPD, 3/2 PIN Product overview: V30DL50C-M3/I from Vishay is a Diode and Rectifier for rectification, reverse-polarity protection, signal routing, surge suppression, and electronic circuit reliability. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Schottky, 15A, 50V. Search-friendly keywords include diode, rectifier, Schottky, switching diode, 15A, 50V, Diode and Rectifier, Single Diodes. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 280-V30DL50C-M3/I can be used for catalog matching and distributor lookup.
Manufacturer: Vishay
Win Source Part Number: 902447-V30DL50C-M3/I
Series: eSMP®, TMBS®
Features: Diode Array 1 Pair Common Cathode Schottky 50 V 15A Surface Mount TO-263-3, D²Pak (2 Leads + Tab) Variant
Speed: Fast Recovery =< 500ns, > 200mA (Io)
Package: TO-263-3, D2Pak (2 Leads + Tab) Variant
Package: Reel - TR
Mounting: Surface Mount
Family Name: V30DL50
Categories: Discrete Semiconductor Products
Case / Package: SMPD
ECCN: EAR99
Popularity: High
Fake Threat In the Open Market: 71 pct.
Supply and Demand Status: Balance
Quantity per package: 2000
MSL Level: 1 (Unlimited)
Estimated Pruduction Lead Time: 51 Weeks
REACH Status: REACH Unaffected
HTSUS: 8541.10.0080
Other Part Number: V30DL50C-M3/IGIDKR, V30DL50C-M3/IGICT, V30DL50C-M3/IGITR
SCHOTTKY RECTIFIER, 50V, 30A, TO-263AC; Repetitive Peak Reverse Voltage:50V; Average Forward Current:30A; Diode Configuration:Dual Common Cathode; Diode Case Style:TO-263AC; No. of Pins:3Pins; Forward Voltage Max:570mV RoHS Compliant: Yes
DIODE, SCHOTTKY, 30A, 50V, TO-263AC; Repetitive Peak Reverse Voltage:50V; Average Forward Current:30A; Diode Configuration:Dual Common Cathode; Diode Case Style:TO-263AC; No. of Pins:3Pins; Forward Voltage Max:570mV; Product Range:- RoHS Compliant: Yes
Schottky Diodes & Rectifiers 30A 50V TrenchMOS
DIODE ARRAY SCHOTT 50V 15A SMPD
| DigiKey | ERSAELECTRONICS PTE. LTD. | Win Source Electronics | Newark, An Avnet Company | Newark, An Avnet Company | VAST STOCK CO., LIMITED | Shenzhen Shengyu Electronics Technology Limited | |
|---|---|---|---|---|---|---|---|
| Product Category | Diode Arrays | Rectifiers | Diode Arrays | Rectifiers | Schottky Diodes | Schottky Diodes | Rectifiers |
| Product Number | V30DL50C-M3/IGIDKR-ND | 280-V30DL50C-M3/I | 902447-V30DL50C-M3/I | 62X5402 | 38X5988 | V30DL50C-M3/I | V30DL50C-M3/I |
| Product Name | Diode Arrays | Schottky 15A 50V Diode and Rectifier | Diodes, Rectifiers - Arrays - V30DL50C-M3/I | Schottky Rectifier, 50V, 30A, To-263Ac; Repetitive Peak Reverse Voltage Vishay | Diode, Schottky, 30A, 50V, To-263Ac; Repetitive Peak Reverse Voltage Vishay | Schottky Diodes & Rectifiers | Discrete Semiconductor Products - Diodes - Rectifiers |
| Arrangement | Common Catode | ||||||
| Tj | -40 to 150 C (-40 to 302 F) | -40 C (-40 F) | |||||
| Package | TO-263-3, D2PAK (2 Leads + Tab), Variant | Tape and Reel | SMPD | TO-263AC | TO-263AC | TO-263AC-3 | |
| RoHS Compliant | RoHS | RoHS | RoHS | ||||
| IO | 15 amps |