Vishay Precision Group Schottky 15A 60V Diode and Rectifier V30D60CL-M3/I

Description
Rectifier Diode, Schottky, 1 Phase, 2 Element, 15A, 60V V(RRM), Silicon, TO-263AC, HALOGEN FREE AND ROHS COMPLIANT, PLASTIC, SMPD, 3/2 PIN Product overview: V30D60CL-M3/I from Vishay is a Diode and Rectifier for rectification, reverse-polarity protection, signal routing, surge suppression, and electronic circuit reliability. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Schottky, 15A, 60V. Search-friendly keywords include diode, rectifier, Schottky, switching diode, 15A, 60V, Diode and Rectifier, Single Diodes. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 280-V30D60CL-M3/I can be used for catalog matching and distributor lookup.
Request a Quote Datasheet
Description
Rectifier Diode, Schottky, 1 Phase, 2 Element, 15A, 60V V(RRM), Silicon, TO-263AC, HALOGEN FREE AND ROHS COMPLIANT, PLASTIC, SMPD, 3/2 PIN Product overview: V30D60CL-M3/I from Vishay is a Diode and Rectifier for rectification, reverse-polarity protection, signal routing, surge suppression, and electronic circuit reliability. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Schottky, 15A, 60V. Search-friendly keywords include diode, rectifier, Schottky, switching diode, 15A, 60V, Diode and Rectifier, Single Diodes. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 280-V30D60CL-M3/I can be used for catalog matching and distributor lookup.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Schottky 15A 60V Diode and Rectifier - 280-V30D60CL-M3/I - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
Schottky 15A 60V Diode and Rectifier
280-V30D60CL-M3/I
Schottky 15A 60V Diode and Rectifier 280-V30D60CL-M3/I
Rectifier Diode, Schottky, 1 Phase, 2 Element, 15A, 60V V(RRM), Silicon, TO-263AC, HALOGEN FREE AND ROHS COMPLIANT, PLASTIC, SMPD, 3/2 PIN Product overview: V30D60CL-M3/I from Vishay is a Diode and Rectifier for rectification, reverse-polarity protection, signal routing, surge suppression, and electronic circuit reliability. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Schottky, 15A, 60V. Search-friendly keywords include diode, rectifier, Schottky, switching diode, 15A, 60V, Diode and Rectifier, Single Diodes. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 280-V30D60CL-M3/I can be used for catalog matching and distributor lookup.

Rectifier Diode, Schottky, 1 Phase, 2 Element, 15A, 60V V(RRM), Silicon, TO-263AC, HALOGEN FREE AND ROHS COMPLIANT, PLASTIC, SMPD, 3/2 PIN Product overview: V30D60CL-M3/I from Vishay is a Diode and Rectifier for rectification, reverse-polarity protection, signal routing, surge suppression, and electronic circuit reliability. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Schottky, 15A, 60V. Search-friendly keywords include diode, rectifier, Schottky, switching diode, 15A, 60V, Diode and Rectifier, Single Diodes. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 280-V30D60CL-M3/I can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Diodes, Rectifiers - Arrays - V30D60CL-M3/I - 798984-V30D60CL-M3/I - Win Source Electronics
Laguna Hills, CA, United States
Diodes, Rectifiers - Arrays - V30D60CL-M3/I
798984-V30D60CL-M3/I
Diodes, Rectifiers - Arrays - V30D60CL-M3/I 798984-V30D60CL-M3/I
Manufacturer: Vishay Semiconductor Diodes Division Win Source Part Number: 798984-V30D60CL-M3/I Series: eSMP, TMBS Packaging: Reel package Speed: Fast Recovery = 200mA (Io) Package: TO-263-3, D2Pak (2 Leads + Tab) Variant Mounting: SMD Diode Type: Schottky Current - Reverse Leakage @ Vr: 4mA @ 60V Operating Temperature - Junction: -40°C ~ 150°C Diode Configuration: 1 Pair Common Cathode Current - Average Rectified (Io) (per Diode): 15A Family Name: V30D60CL Categories: Discrete Semiconductor Products Manufacturer Package: SMPD Voltage - Forward (Vf) (Maximum) @ If: 610mV @ 15A Voltage - DC Reverse (Vr) (Maximum): 60V Alternative Parts (Cross-Reference): V30D60CLHM3/I ; RBQ30NS65A; RBQ30NS65ATL ; Introduction Date: May 13, 2013 ECCN: EAR99 Estimated EOL Date: 2026 Halogen Free: Compliant Popularity: Medium Fake Threat In the Open Market: 29 pct. Supply and Demand Status: Limited

Manufacturer: Vishay Semiconductor Diodes Division
Win Source Part Number: 798984-V30D60CL-M3/I
Series: eSMP, TMBS
Packaging: Reel package
Speed: Fast Recovery = 200mA (Io)
Package: TO-263-3, D2Pak (2 Leads + Tab) Variant
Mounting: SMD
Diode Type: Schottky
Current - Reverse Leakage @ Vr: 4mA @ 60V
Operating Temperature - Junction: -40°C ~ 150°C
Diode Configuration: 1 Pair Common Cathode
Current - Average Rectified (Io) (per Diode): 15A
Family Name: V30D60CL
Categories: Discrete Semiconductor Products
Manufacturer Package: SMPD
Voltage - Forward (Vf) (Maximum) @ If: 610mV @ 15A
Voltage - DC Reverse (Vr) (Maximum): 60V
Alternative Parts (Cross-Reference): V30D60CLHM3/I ; RBQ30NS65A; RBQ30NS65ATL ;
Introduction Date: May 13, 2013
ECCN: EAR99
Estimated EOL Date: 2026
Halogen Free: Compliant
Popularity: Medium
Fake Threat In the Open Market: 29 pct.
Supply and Demand Status: Limited

Buy Now Datasheet
Diode Arrays - 112-V30D60CL-M3/ICT-ND - DigiKey
Thief River Falls, MN, United States
Diode Array 1 Pair Common Cathode Schottky 60V 15A Surface Mount TO-263-3, D²Pak (2 Leads + Tab) Variant

Diode Array 1 Pair Common Cathode Schottky 60V 15A Surface Mount TO-263-3, D²Pak (2 Leads + Tab) Variant

Buy Now Datasheet
Diode Arrays - 112-V30D60CL-M3/ITR-ND - DigiKey
Thief River Falls, MN, United States
Diode Array 1 Pair Common Cathode Schottky 60V 15A Surface Mount TO-263-3, D²Pak (2 Leads + Tab) Variant

Diode Array 1 Pair Common Cathode Schottky 60V 15A Surface Mount TO-263-3, D²Pak (2 Leads + Tab) Variant

Buy Now Datasheet
Diode Arrays - 112-V30D60CL-M3/IDKR-ND - DigiKey
Thief River Falls, MN, United States
Diode Array 1 Pair Common Cathode Schottky 60V 15A Surface Mount TO-263-3, D²Pak (2 Leads + Tab) Variant

Diode Array 1 Pair Common Cathode Schottky 60V 15A Surface Mount TO-263-3, D²Pak (2 Leads + Tab) Variant

Buy Now Datasheet
Sheung Wan, Hong Kong
Schottky Diodes & Rectifiers
V30D60CL-M3/I
Schottky Diodes & Rectifiers V30D60CL-M3/I
Schottky Diodes & Rectifiers 30A 60V TrenchMOS

Schottky Diodes & Rectifiers 30A 60V TrenchMOS

Buy Now Datasheet
Diode, Schottky, 30A, 60V, To-263Ac; Repetitive Peak Reverse Voltage Vishay - 38X5996 - Newark, An Avnet Company
Chicago, IL, United States
Diode, Schottky, 30A, 60V, To-263Ac; Repetitive Peak Reverse Voltage Vishay
38X5996
Diode, Schottky, 30A, 60V, To-263Ac; Repetitive Peak Reverse Voltage Vishay 38X5996
DIODE, SCHOTTKY, 30A, 60V, TO-263AC; Repetitive Peak Reverse Voltage:60V; Average Forward Current:30A; Diode Configuration:Dual Common Cathode; Diode Case Style:TO-263AC; No. of Pins:3Pins; Forward Voltage Max:610mV; Product Range:- RoHS Compliant: Yes

DIODE, SCHOTTKY, 30A, 60V, TO-263AC; Repetitive Peak Reverse Voltage:60V; Average Forward Current:30A; Diode Configuration:Dual Common Cathode; Diode Case Style:TO-263AC; No. of Pins:3Pins; Forward Voltage Max:610mV; Product Range:- RoHS Compliant: Yes

Supplier's Site
Discrete Semiconductor Products - Diodes - Rectifiers - V30D60CL-M3/I - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Discrete Semiconductor Products - Diodes - Rectifiers
V30D60CL-M3/I
Discrete Semiconductor Products - Diodes - Rectifiers V30D60CL-M3/I
DIODE ARRAY SCHOTT 60V 15A SMPD

DIODE ARRAY SCHOTT 60V 15A SMPD

Supplier's Site

Technical Specifications

  ERSAELECTRONICS PTE. LTD. Win Source Electronics DigiKey VAST STOCK CO., LIMITED Newark, An Avnet Company Shenzhen Shengyu Electronics Technology Limited
Product Category Rectifiers Diode Arrays Diode Arrays Schottky Diodes Schottky Diodes Rectifiers
Product Number 280-V30D60CL-M3/I 798984-V30D60CL-M3/I 112-V30D60CL-M3/ICT-ND V30D60CL-M3/I 38X5996 V30D60CL-M3/I
Product Name Schottky 15A 60V Diode and Rectifier Diodes, Rectifiers - Arrays - V30D60CL-M3/I Diode Arrays Schottky Diodes & Rectifiers Diode, Schottky, 30A, 60V, To-263Ac; Repetitive Peak Reverse Voltage Vishay Discrete Semiconductor Products - Diodes - Rectifiers
Package Tape and Reel TO-263-3, D2PAK (2 Leads + Tab), Variant TO-263AC-3 TO-263AC
RoHS Compliant RoHS RoHS
IO 15 amps
Tj -40 C (-40 F) -40 to 150 C (-40 to 302 F) -40 to 150 C (-40 to 302 F)
Diode Type Schottky; Schottky
Unlock Full Specs
to access all available technical data