Vishay Precision Group Diode Arrays V30D45C-M3/I

Description
Diode Array 1 Pair Common Cathode Schottky 45V 15A Surface Mount TO-263-3, D²Pak (2 Leads + Tab) Variant
Request a Quote Datasheet
Description
Diode Array 1 Pair Common Cathode Schottky 45V 15A Surface Mount TO-263-3, D²Pak (2 Leads + Tab) Variant
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Diode Arrays - 112-V30D45C-M3/ITR-ND - DigiKey
Thief River Falls, MN, United States
Diode Array 1 Pair Common Cathode Schottky 45V 15A Surface Mount TO-263-3, D²Pak (2 Leads + Tab) Variant

Diode Array 1 Pair Common Cathode Schottky 45V 15A Surface Mount TO-263-3, D²Pak (2 Leads + Tab) Variant

Buy Now Datasheet
Diode Arrays - 112-V30D45C-M3/IDKR-ND - DigiKey
Thief River Falls, MN, United States
Diode Array 1 Pair Common Cathode Schottky 45V 15A Surface Mount TO-263-3, D²Pak (2 Leads + Tab) Variant

Diode Array 1 Pair Common Cathode Schottky 45V 15A Surface Mount TO-263-3, D²Pak (2 Leads + Tab) Variant

Buy Now Datasheet
Diode Arrays - 112-V30D45C-M3/ICT-ND - DigiKey
Thief River Falls, MN, United States
Diode Array 1 Pair Common Cathode Schottky 45V 15A Surface Mount TO-263-3, D²Pak (2 Leads + Tab) Variant

Diode Array 1 Pair Common Cathode Schottky 45V 15A Surface Mount TO-263-3, D²Pak (2 Leads + Tab) Variant

Buy Now Datasheet
Sheung Wan, Hong Kong
Schottky Diodes & Rectifiers
V30D45C-M3/I
Schottky Diodes & Rectifiers V30D45C-M3/I
Schottky Diodes & Rectifiers 30A 45V TrenchMOS

Schottky Diodes & Rectifiers 30A 45V TrenchMOS

Buy Now Datasheet
Diode, Schottky, 30A, 45V, To-263Ac; Repetitive Peak Reverse Voltage Vishay - 38X5992 - Newark, An Avnet Company
Chicago, IL, United States
Diode, Schottky, 30A, 45V, To-263Ac; Repetitive Peak Reverse Voltage Vishay
38X5992
Diode, Schottky, 30A, 45V, To-263Ac; Repetitive Peak Reverse Voltage Vishay 38X5992
DIODE, SCHOTTKY, 30A, 45V, TO-263AC; Repetitive Peak Reverse Voltage:45V; Average Forward Current:30A; Diode Configuration:Dual Common Cathode; Diode Case Style:TO-263AC; No. of Pins:3Pins; Forward Voltage Max:570mV; Product Range:- RoHS Compliant: Yes

DIODE, SCHOTTKY, 30A, 45V, TO-263AC; Repetitive Peak Reverse Voltage:45V; Average Forward Current:30A; Diode Configuration:Dual Common Cathode; Diode Case Style:TO-263AC; No. of Pins:3Pins; Forward Voltage Max:570mV; Product Range:- RoHS Compliant: Yes

Supplier's Site Datasheet
Schottky Rectifier, 45V, 30A, To-263Ac; Repetitive Peak Reverse Voltage Vishay - 62X5404 - Newark, An Avnet Company
Chicago, IL, United States
Schottky Rectifier, 45V, 30A, To-263Ac; Repetitive Peak Reverse Voltage Vishay
62X5404
Schottky Rectifier, 45V, 30A, To-263Ac; Repetitive Peak Reverse Voltage Vishay 62X5404
SCHOTTKY RECTIFIER, 45V, 30A, TO-263AC; Repetitive Peak Reverse Voltage:45V; Average Forward Current:30A; Diode Configuration:Dual Common Cathode; Diode Case Style:TO-263AC; No. of Pins:3Pins; Forward Voltage Max:570mV RoHS Compliant: Yes

SCHOTTKY RECTIFIER, 45V, 30A, TO-263AC; Repetitive Peak Reverse Voltage:45V; Average Forward Current:30A; Diode Configuration:Dual Common Cathode; Diode Case Style:TO-263AC; No. of Pins:3Pins; Forward Voltage Max:570mV RoHS Compliant: Yes

Supplier's Site
Discrete Semiconductor Products - Diodes - Rectifiers - V30D45C-M3/I - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Discrete Semiconductor Products - Diodes - Rectifiers
V30D45C-M3/I
Discrete Semiconductor Products - Diodes - Rectifiers V30D45C-M3/I
DIODE ARRAY SCHOTT 45V 15A SMPD

DIODE ARRAY SCHOTT 45V 15A SMPD

Supplier's Site

Technical Specifications

  DigiKey VAST STOCK CO., LIMITED Newark, An Avnet Company Newark, An Avnet Company Shenzhen Shengyu Electronics Technology Limited
Product Category Diode Arrays Schottky Diodes Schottky Diodes Rectifiers Rectifiers
Product Number 112-V30D45C-M3/ITR-ND V30D45C-M3/I 38X5992 62X5404 V30D45C-M3/I
Product Name Diode Arrays Schottky Diodes & Rectifiers Diode, Schottky, 30A, 45V, To-263Ac; Repetitive Peak Reverse Voltage Vishay Schottky Rectifier, 45V, 30A, To-263Ac; Repetitive Peak Reverse Voltage Vishay Discrete Semiconductor Products - Diodes - Rectifiers
Arrangement Common Catode
Tj -40 to 150 C (-40 to 302 F)
Package TO-263-3, D2PAK (2 Leads + Tab), Variant TO-263AC-3 TO-263AC TO-263AC
RoHS Compliant RoHS RoHS
VF 0.5700 volts 0.5700 volts 0.5700 volts
Unlock Full Specs
to access all available technical data

Similar Products

Rectifier Diodes, Type LLD - Model: TS985C4R - Fuji Electric Corp. of America
Fuji Electric Corp. of America
Specs
Diode Applications Rectifier
VF 1.45 volts
IR 0.0350 mA
View Details
MPPC (SiPMs) / MPPC arrays - S14160-6010PS - Hamamatsu Photonics Europe
Specs
CT 2200 pF
Package Glass epoxy
View Details
Diodes, Rectifiers - Arrays - BAS70-06B5000 - 863461-BAS70-06B5000 - Win Source Electronics
Specs
Diode Type Schottky; Diode Array
View Details
TVS Diodes - 9211183 - RS Components, Ltd.
RS Components, Ltd.
Specs
Diode Type Transient Voltage Suppressor Diodes
RoHS Compliant RoHS
Package Tsot-26
View Details