Diode Array 1 Pair Common Cathode Schottky 200V 15A Surface Mount TO-263-3, D²Pak (2 Leads + Tab) Variant
DIODE ARR SCHOT 200V 15A TO263AC Product overview: V30D202CHM3/I from Vishay General Semiconductor – Diodes Division is a Diode and Rectifier for rectification, reverse-polarity protection, signal routing, surge suppression, and electronic circuit reliability. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 200V, 15A. Search-friendly keywords include diode, rectifier, Schottky, switching diode, 200V, 15A, Diode and Rectifier, Diode Arrays. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 286-V30D202CHM3/I can be used for catalog matching and distributor lookup.
Manufacturer: Vishay
Win Source Part Number: 902445-V30D202CHM3/I
Series: eSMP®, TMBS®
Features: Diode Array 1 Pair Common Cathode Schottky 200 V 15A Surface Mount TO-263-3, D²Pak (2 Leads + Tab) Variant
Speed: Fast Recovery =< 500ns, > 200mA (Io)
Package: Reel - TR
Package: TO-263-3, D2Pak (2 Leads + Tab) Variant
Mounting: Surface Mount
Part Status: Obsolete
Family Name: V30D202
Categories: Discrete Semiconductor Products
Case / Package: TO-263AC (SMPD)
ECCN: EAR99
Popularity: High
Fake Threat In the Open Market: 63 pct.
Supply and Demand Status: Balance
Quantity per package: 2000
MSL Level: 1 (Unlimited)
REACH Status: REACH Unaffected
HTSUS: 8541.10.0080
Other Part Number: V30D202CHM3/IGITR, V30D202CHM3/IGICT, V30D202CHM3/IGIDKR, V30D202CHM3/I-ND
Schottky Diodes & Rectifiers 30A,200V,SMPD, TRENCH SKY RECT.
DIODE ARR SCHOT 200V 15A TO263AC
| DigiKey | ERSAELECTRONICS PTE. LTD. | Win Source Electronics | VAST STOCK CO., LIMITED | Shenzhen Shengyu Electronics Technology Limited | |
|---|---|---|---|---|---|
| Product Category | Diode Arrays | Rectifiers | Diode Arrays | Schottky Diodes | Rectifiers |
| Product Number | V30D202CHM3/IGITR-ND | 286-V30D202CHM3/I | 902445-V30D202CHM3/I | V30D202CHM3/I | V30D202CHM3/I |
| Product Name | Diode Arrays | 200V 15A Diode and Rectifier | Diodes, Rectifiers - Arrays - V30D202CHM3/I | Schottky Diodes & Rectifiers | Discrete Semiconductor Products - Diodes - Rectifiers |
| Arrangement | Common Catode | ||||
| Tj | -40 to 175 C (-40 to 347 F) | -40 C (-40 F) | |||
| Package | TO-263-3, D2PAK (2 Leads + Tab), Variant | Tape & Reel (TR) | TO-263AC (SMPD) | TO-263AC-3 | D2PAK |
| RoHS Compliant | RoHS |