DIODE ARR SCHOT 170V 15A TO263AC
DIODE ARR SCHOT 170V 15A TO263AC
DIODE ARR SCHOT 170V 15A TO263AC
Vishay Diode V30D170C-M3/I
Vishay Diode V30D170C-M3/I
Vishay Diode V30D170C-M3/I
Schottky Diodes & Rectifiers
DIODE ARR SCHOT 170V 15A TO263AC
| DigiKey | RS Components, Ltd. | VAST STOCK CO., LIMITED | Acme Chip Technology Co., Limited | |
|---|---|---|---|---|
| Product Category | Diode Arrays | Diode Arrays | Schottky Diodes | Rectifiers |
| Product Number | 112-V30D170C-M3/ITR-ND | 2190293 | V30D170C-M3/I | V30D170C-M3/I |
| Product Name | Diode Arrays | Schottky Diodes & Rectifiers | Schottky Diodes & Rectifiers | Discrete Semiconductor Products - Diodes - Rectifiers |
| Arrangement | Common Catode | Common Catode | ||
| Tj | -40 to 175 C (-40 to 347 F) | |||
| Package | TO-263-3, D2PAK (2 Leads + Tab), Variant | TO-263 | TO-263AC-2 | |
| Diode Type | Schottky | |||
| Diode Applications | Rectifier |