Manufacturer: Vishay Semiconductor Diodes Division
Win Source Part Number: 1278939-V30120SG-E3/
Series: TMBS
Packaging: Tube
Mounting Style: Through Hole
Speed: Fast Recovery = 200mA (Io)
Package: TO-220-3
Diode Type: Schottky
Current - Average Rectified (Io): 30A
Current - Reverse Leakage @ Vr: 500μA @ 120V
Operating Temperature - Junction: -40°C ~ 150°C
Family Name: V30120SG
Categories: Discrete Semiconductor Products
Manufacturer Homepage: www.vishay.com
Manufacturer Package: TO-220AB
Voltage - Forward (Vf) (Maximum) @ If: 1.28V @ 30A
Voltage - DC Reverse (Vr) (Maximum): 120V
Alternative Parts (Cross-Reference): V30120SGHM3/4W; STPS30SM120ST; STPS30SM120STN;
Introduction Date: September 05, 2007
ECCN: EAR99
Country of Origin: China
Estimated EOL Date: 2023
Halogen Free: Compliant
Popularity: Medium
Fake Threat In the Open Market: 28 pct.
Supply and Demand Status: Limited
Diode Schottky 120V 30A Through Hole TO-220-3
DIODE 30 A, 120 V, SILICON, RECTIFIER DIODE, TO-220AB, ROHS COMPLIANT, PLASTIC PACKAGE-3, Rectifier Diode Product overview: V30120SG-E3/4W from Vishay is a Diode and Rectifier for rectification, reverse-polarity protection, signal routing, surge suppression, and electronic circuit reliability. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 30 A, 120 V. Search-friendly keywords include diode, rectifier, Schottky, switching diode, 30 A, 120 V, Diode and Rectifier, Single Diodes. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 280-V30120SG-E3/4W can be used for catalog matching and distributor lookup.
DIODE SCHOTTKY 120V 30A TO220-3
Schottky Diodes & Rectifiers 30 Amp 120 Volt Single TrenchMOS
| Win Source Electronics | DigiKey | ERSAELECTRONICS PTE. LTD. | Shenzhen Shengyu Electronics Technology Limited | VAST STOCK CO., LIMITED | |
|---|---|---|---|---|---|
| Product Category | Schottky Diodes | Diodes | Rectifiers | Rectifiers | Schottky Diodes |
| Product Number | 1278939-V30120SG-E3/4W | V30120SG-E3/4WGI-ND | 280-V30120SG-E3/4W | V30120SG-E3/4W | V30120SG-E3/4W |
| Product Name | Diodes, Rectifiers - Single - V30120SG-E3/4W | Single Diodes | 30 A 120 V Diode and Rectifier | Discrete Semiconductor Products - Diodes - Rectifiers | Schottky Diodes & Rectifiers |
| VF | 1.28 volts | 1.28 volts | |||
| Tj | -40 to 150 C (-40 to 302 F) | -40 to 150 C (-40 to 302 F) | -40 C (-40 F) | ||
| Package | Rail/Tube | TO-220 | TO-220-3 |