Diode Array 1 Pair Common Cathode Schottky 120V 15A Through Hole TO-220-3
Rectifier Diode, Product overview: V30120CI-M3/P from Vishay is a Diode and Rectifier for rectification, reverse-polarity protection, signal routing, surge suppression, and electronic circuit reliability. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include diode, rectifier, Schottky, switching diode, Diode and Rectifier, Single Diodes. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 280-V30120CI-M3/P can be used for catalog matching and distributor lookup.
Manufacturer: Vishay Semiconductor Diodes Division
Win Source Part Number: 812399-V30120CI-M3/P
Part Status: Active
Popularity: Low
Fake Threat In the Open Market: 78 pct.
Supply and Demand Status: Limited
Manufacturer Pack Quantity: 1,000
MSL Level: 1 (Unlimited)
SCHOTTKY RECT, DUAL, 120V, 30A, TO-220AB; Repetitive Reverse Voltage Vrrm Max:120V; Forward Current If(AV):30A; Diode Configuration:Dual Common Cathode; Diode Case Style:TO-220AB; No. of Pins:3Pins; Forward Voltage VF Max:900mV; RoHS Compliant: Yes
Schottky Diodes & Rectifiers 120V 30A TO-220AB TMBS
DIODE ARR SCHOT 120V 15A TO220AB
| DigiKey | ERSAELECTRONICS PTE. LTD. | Win Source Electronics | Newark, An Avnet Company | VAST STOCK CO., LIMITED | Shenzhen Shengyu Electronics Technology Limited | |
|---|---|---|---|---|---|---|
| Product Category | Diode Arrays | Rectifiers | Diode Arrays | Schottky Diodes | Schottky Diodes | Rectifiers |
| Product Number | 112-V30120CI-M3/P-ND | 280-V30120CI-M3/P | 812399-V30120CI-M3/P | 99AC0716 | V30120CI-M3/P | V30120CI-M3/P |
| Product Name | Diode Arrays | Diode and Rectifier | Diodes, Rectifiers - Arrays - V30120CI-M3/P | Schottky Rect, Dual, 120V, 30A, To-220Ab; Repetitive Reverse Voltage Vrrm Max Vishay | Schottky Diodes & Rectifiers | Discrete Semiconductor Products - Diodes - Rectifiers |
| Arrangement | Common Catode | |||||
| Tj | -40 to 150 C (-40 to 302 F) | -40 C (-40 F) | ||||
| Package | TO-220; TO-220-3 | TO-220AB | TO-220AB-3 | TO-220 | ||
| RoHS Compliant | RoHS | RoHS |