Diode Array 1 Pair Common Cathode Schottky 120V 15A Through Hole TO-220-3
Manufacturer: Vishay
Win Source Part Number: 056972-V30120C-M3/4W
Packaging: Tube/Rail
Mounting: Through Hole
Diode Type: Schottky
Voltage - DC Reverse (Vr) (Max): 120V
Voltage - Forward (Vf) (Max) @ If: 970mV @ 15A
Current - Reverse Leakage @ Vr: 800μA @ 120V
Operating Temperature - Junction: -40°C to 150°C
Diode Configuration: 1 Pair Common Cathode
Current - Average Rectified (Io) (per Diode): 15A
Categories: Discrete Semiconductor Products
Status: Active
Case / Package: TO-220AB
Speed(Frequency): Fast Recovery = 200mA (Io)
Popularity: Medium
Fake Threat In the Open Market: 66 pct.
Supply and Demand Status: Balance
DIODE ARR SCHOT 120V 15A TO220-3 Product overview: V30120C-M3/4W from Vishay General Semiconductor – Diodes Division is a Diode and Rectifier for rectification, reverse-polarity protection, signal routing, surge suppression, and electronic circuit reliability. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 120V, 15A, TO220. Search-friendly keywords include diode, rectifier, Schottky, switching diode, 120V, 15A, TO220, Diode and Rectifier, Diode Arrays. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 286-V30120C-M3/4W can be used for catalog matching and distributor lookup.
Schottky Diodes & Rectifiers 30A,120V,DUAL TRENCH SKY RECT.
DIODE ARR SCHOT 120V 15A TO220-3
| DigiKey | Win Source Electronics | ERSAELECTRONICS PTE. LTD. | VAST STOCK CO., LIMITED | Shenzhen Shengyu Electronics Technology Limited | |
|---|---|---|---|---|---|
| Product Category | Diode Arrays | Diode Arrays | Rectifiers | Schottky Diodes | Rectifiers |
| Product Number | V30120C-M3/4WGI-ND | 056972-V30120C-M3/4W | 286-V30120C-M3/4W | V30120C-M3/4W | V30120C-M3/4W |
| Product Name | Diode Arrays | Diodes, Rectifiers - Arrays - V30120C-M3/4W | 120V 15A TO220 Diode and Rectifier | Schottky Diodes & Rectifiers | Discrete Semiconductor Products - Diodes - Rectifiers |
| Arrangement | Common Catode | ||||
| Tj | -40 to 150 C (-40 to 302 F) | -40 to 150 C (-40 to 302 F) | -40 C (-40 F) | ||
| Package | TO-220; TO-220-3 | TO-220; TO-220AB | Tube | TO-220 | |
| Diode Type | Schottky; Schottky | ||||
| Life Cycle Stage | Active | Active |