Vishay Precision Group Single Diodes V30100SG-E3/4W

Description
Diode Schottky 100V 30A Through Hole TO-220-3
Request a Quote Datasheet
Description
Diode Schottky 100V 30A Through Hole TO-220-3
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Single Diodes - V30100SG-E3/4WGI-ND - DigiKey
Thief River Falls, MN, United States
Single Diodes
V30100SG-E3/4WGI-ND
Single Diodes V30100SG-E3/4WGI-ND
Diode Schottky 100V 30A Through Hole TO-220-3

Diode Schottky 100V 30A Through Hole TO-220-3

Buy Now Datasheet
Diodes, Rectifiers - Single - V30100SG-E3/4W - 057263-V30100SG-E3/4W - Win Source Electronics
Laguna Hills, CA, United States
Diodes, Rectifiers - Single - V30100SG-E3/4W
057263-V30100SG-E3/4W
Diodes, Rectifiers - Single - V30100SG-E3/4W 057263-V30100SG-E3/4W
Manufacturer: Vishay Win Source Part Number: 057263-V30100SG-E3/4 W Packaging: Tube/Rail Mounting: Through Hole Diode Type: Schottky Voltage - DC Reverse (Vr) (Max): 100V Current - Average Rectified (Io): 30A Voltage - Forward (Vf) (Max) @ If: 1V @ 30A Current - Reverse Leakage @ Vr: 350μA @ 100V Operating Temperature - Junction: -40°C to 150°C Categories: Discrete Semiconductor Products Status: Active Case / Package: TO-220AB Speed(Frequency): Fast Recovery = 200mA (Io) Popularity: Medium Fake Threat In the Open Market: 54 pct. Supply and Demand Status: Balance

Manufacturer: Vishay
Win Source Part Number: 057263-V30100SG-E3/4W
Packaging: Tube/Rail
Mounting: Through Hole
Diode Type: Schottky
Voltage - DC Reverse (Vr) (Max): 100V
Current - Average Rectified (Io): 30A
Voltage - Forward (Vf) (Max) @ If: 1V @ 30A
Current - Reverse Leakage @ Vr: 350μA @ 100V
Operating Temperature - Junction: -40°C to 150°C
Categories: Discrete Semiconductor Products
Status: Active
Case / Package: TO-220AB
Speed(Frequency): Fast Recovery = 200mA (Io)
Popularity: Medium
Fake Threat In the Open Market: 54 pct.
Supply and Demand Status: Balance

Buy Now Datasheet
Singapore, Singapore
30 A 100 V Diode and Rectifier
280-V30100SG-E3/4W
30 A 100 V Diode and Rectifier 280-V30100SG-E3/4W
DIODE 30 A, 100 V, SILICON, RECTIFIER DIODE, TO-220AB, ROHS COMPLIANT, PLASTIC PACKAGE-3, Rectifier Diode Product overview: V30100SG-E3/4W from Vishay is a Diode and Rectifier for rectification, reverse-polarity protection, signal routing, surge suppression, and electronic circuit reliability. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 30 A, 100 V. Search-friendly keywords include diode, rectifier, Schottky, switching diode, 30 A, 100 V, Diode and Rectifier, Single Diodes. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 280-V30100SG-E3/4W can be used for catalog matching and distributor lookup.

DIODE 30 A, 100 V, SILICON, RECTIFIER DIODE, TO-220AB, ROHS COMPLIANT, PLASTIC PACKAGE-3, Rectifier Diode Product overview: V30100SG-E3/4W from Vishay is a Diode and Rectifier for rectification, reverse-polarity protection, signal routing, surge suppression, and electronic circuit reliability. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 30 A, 100 V. Search-friendly keywords include diode, rectifier, Schottky, switching diode, 30 A, 100 V, Diode and Rectifier, Single Diodes. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 280-V30100SG-E3/4W can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Discrete Semiconductor Products - Diodes - Rectifiers - V30100SG-E3/4W - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Discrete Semiconductor Products - Diodes - Rectifiers
V30100SG-E3/4W
Discrete Semiconductor Products - Diodes - Rectifiers V30100SG-E3/4W
DIODE SCHOTTKY 100V 30A TO220-3

DIODE SCHOTTKY 100V 30A TO220-3

Supplier's Site
Schottky Rectifier, 30A, 100V, To-220Ab; Repetitive Peak Reverse Voltage Vishay - 38M9575 - Newark, An Avnet Company
Chicago, IL, United States
Schottky Rectifier, 30A, 100V, To-220Ab; Repetitive Peak Reverse Voltage Vishay
38M9575
Schottky Rectifier, 30A, 100V, To-220Ab; Repetitive Peak Reverse Voltage Vishay 38M9575
SCHOTTKY RECTIFIER, 30A, 100V, TO-220AB; Repetitive Peak Reverse Voltage:100V; Average Forward Current:30A; Diode Configuration:Single ; Diode Case Style:TO-220AB; No. of Pins:3Pins; Forward Voltage Max:830mV RoHS Compliant: Yes

SCHOTTKY RECTIFIER, 30A, 100V, TO-220AB; Repetitive Peak Reverse Voltage:100V; Average Forward Current:30A; Diode Configuration:Single; Diode Case Style:TO-220AB; No. of Pins:3Pins; Forward Voltage Max:830mV RoHS Compliant: Yes

Supplier's Site
Sheung Wan, Hong Kong
Schottky Diodes & Rectifiers
V30100SG-E3/4W
Schottky Diodes & Rectifiers V30100SG-E3/4W
Schottky Diodes & Rectifiers 30 Amp 100 Volt Single TrenchMOS

Schottky Diodes & Rectifiers 30 Amp 100 Volt Single TrenchMOS

Buy Now Datasheet

Technical Specifications

  DigiKey Win Source Electronics ERSAELECTRONICS PTE. LTD. Shenzhen Shengyu Electronics Technology Limited Newark, An Avnet Company VAST STOCK CO., LIMITED
Product Category Diodes Schottky Diodes Rectifiers Rectifiers Rectifiers Schottky Diodes
Product Number V30100SG-E3/4WGI-ND 057263-V30100SG-E3/4W 280-V30100SG-E3/4W V30100SG-E3/4W 38M9575 V30100SG-E3/4W
Product Name Single Diodes Diodes, Rectifiers - Single - V30100SG-E3/4W 30 A 100 V Diode and Rectifier Discrete Semiconductor Products - Diodes - Rectifiers Schottky Rectifier, 30A, 100V, To-220Ab; Repetitive Peak Reverse Voltage Vishay Schottky Diodes & Rectifiers
Tj -40 to 150 C (-40 to 302 F) -40 to 150 C (-40 to 302 F) -40 C (-40 F)
Life Cycle Stage Active Active
Package TO-220; TO-220AB Rail/Tube TO-220 TO-220AB TO-220-3
VF 1 volts 1 volts 0.8300 volts
RoHS Compliant RoHS RoHS
Unlock Full Specs
to access all available technical data