Diode Array 1 Pair Common Cathode Schottky 100V 15A Through Hole TO-3P-3 Full Pack
DIODE ARR SCHOTT 100V 15A TO3PW Product overview: V30100PW-M3/4W from Vishay General Semiconductor – Diodes Division is a Diode and Rectifier for rectification, reverse-polarity protection, signal routing, surge suppression, and electronic circuit reliability. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 100V, 15A. Search-friendly keywords include diode, rectifier, Schottky, switching diode, 100V, 15A, Diode and Rectifier, Diode Arrays. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 286-V30100PW-M3/4W can be used for catalog matching and distributor lookup.
Manufacturer: Vishay Semiconductor Diodes Division
Win Source Part Number: 798982-V30100PW-M3/4
Series: TMBS
Packaging: Tube
Mounting Style: Through Hole
Speed: Fast Recovery = 200mA (Io)
Package: TO-3P-3 Full Pack
Diode Type: Schottky
Current - Reverse Leakage @ Vr: 450μA @ 100V
Operating Temperature - Junction: -40°C ~ 150°C
Diode Configuration: 1 Pair Common Cathode
Current - Average Rectified (Io) (per Diode): 15A
Family Name: V30100PW
Categories: Discrete Semiconductor Products
Manufacturer Package: TO-3PW
Voltage - Forward (Vf) (Maximum) @ If: 910mV @ 15A
Voltage - DC Reverse (Vr) (Maximum): 100V
Alternative Parts (Cross-Reference): MBR30100PT; MBR3090PT C0; MBR30100PTHC0; MBR30100PT C0;
Introduction Date: April 28, 2010
ECCN: EAR99
Estimated EOL Date: Obsolete / End of life
Popularity: Medium
Fake Threat In the Open Market: 48 pct.
Supply and Demand Status: Limited
DIODE ARR SCHOTT 100V 15A TO3PW
| DigiKey | ERSAELECTRONICS PTE. LTD. | Win Source Electronics | Shenzhen Shengyu Electronics Technology Limited | |
|---|---|---|---|---|
| Product Category | Diode Arrays | Rectifiers | Diode Arrays | Rectifiers |
| Product Number | V30100PW-M3/4WGI-ND | 286-V30100PW-M3/4W | 798982-V30100PW-M3/4W | V30100PW-M3/4W |
| Product Name | Diode Arrays | 100V 15A Diode and Rectifier | Diodes, Rectifiers - Arrays - V30100PW-M3/4W | Discrete Semiconductor Products - Diodes - Rectifiers |
| Arrangement | Common Catode | |||
| Tj | -40 to 150 C (-40 to 302 F) | -40 C (-40 F) | -40 to 150 C (-40 to 302 F) | |
| Package | TO-3; TO-3P-3 Full Pack | Tube | TO-3 | |
| RoHS Compliant | RoHS | |||
| Diode Type | Schottky; Schottky |