Vishay Intertechnology, Inc. Single Diodes V2PM12-M3/H

Description
Diode Schottky 120V 2A Surface Mount MicroSMP (DO-219AD)
Request a Quote Datasheet
Description
Diode Schottky 120V 2A Surface Mount MicroSMP (DO-219AD)
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Single Diodes - V2PM12-M3/HGITR-ND - DigiKey
Thief River Falls, MN, United States
Single Diodes
V2PM12-M3/HGITR-ND
Single Diodes V2PM12-M3/HGITR-ND
Diode Schottky 120V 2A Surface Mount MicroSMP (DO-219AD)

Diode Schottky 120V 2A Surface Mount MicroSMP (DO-219AD)

Buy Now Datasheet
Single Diodes - V2PM12-M3/HGIDKR-ND - DigiKey
Thief River Falls, MN, United States
Single Diodes
V2PM12-M3/HGIDKR-ND
Single Diodes V2PM12-M3/HGIDKR-ND
Diode Schottky 120V 2A Surface Mount MicroSMP (DO-219AD)

Diode Schottky 120V 2A Surface Mount MicroSMP (DO-219AD)

Buy Now Datasheet
Single Diodes - V2PM12-M3/HGICT-ND - DigiKey
Thief River Falls, MN, United States
Single Diodes
V2PM12-M3/HGICT-ND
Single Diodes V2PM12-M3/HGICT-ND
Diode Schottky 120V 2A Surface Mount MicroSMP (DO-219AD)

Diode Schottky 120V 2A Surface Mount MicroSMP (DO-219AD)

Buy Now Datasheet
Schottky 120V 2A Diode and Rectifier - 280-V2PM12-M3/H - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
Schottky 120V 2A Diode and Rectifier
280-V2PM12-M3/H
Schottky 120V 2A Diode and Rectifier 280-V2PM12-M3/H
Diode Schottky 120V 2A 2-Pin Micro SMP T/R Product overview: V2PM12-M3/H from Vishay is a Diode and Rectifier for rectification, reverse-polarity protection, signal routing, surge suppression, and electronic circuit reliability. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Schottky, 120V, 2A. Search-friendly keywords include diode, rectifier, Schottky, switching diode, 120V, 2A, Diode and Rectifier, Single Diodes. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 280-V2PM12-M3/H can be used for catalog matching and distributor lookup.

Diode Schottky 120V 2A 2-Pin Micro SMP T/R Product overview: V2PM12-M3/H from Vishay is a Diode and Rectifier for rectification, reverse-polarity protection, signal routing, surge suppression, and electronic circuit reliability. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Schottky, 120V, 2A. Search-friendly keywords include diode, rectifier, Schottky, switching diode, 120V, 2A, Diode and Rectifier, Single Diodes. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 280-V2PM12-M3/H can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Discrete Semiconductor Products - Diodes - Rectifiers - Single - 1281244-V2PM12-M3/H - Win Source Electronics
Laguna Hills, CA, United States
Discrete Semiconductor Products - Diodes - Rectifiers - Single
1281244-V2PM12-M3/H
Discrete Semiconductor Products - Diodes - Rectifiers - Single 1281244-V2PM12-M3/H
Win Source Part Number: 1281244-V2PM12-M3/H Category: Discrete Semiconductor Products>Diodes - Rectifiers - Single Series: eSMP® Speed: Fast Recovery =< 500ns, > 200mA (Io) Package: Tape & Reel Standard Package: 4,500 Mounting: SMD (SMT) Diode Type: Schottky Voltage - DC Reverse (Vr) (Max): 120 V Current - Average Rectified (Io): 2A Voltage - Forward (Vf) (Max) @ If: 980 mV @ 2 A Current - Reverse Leakage @ Vr: 50 µA @ 120 V Capacitance @ Vr, F: 140pF @ 4V, 1MHz Operating Temperature - Junction: -40°C ~ 175°C Package / Case: MicroSMP Supplier Device Package: MicroSMP (DO-219AD) ECCN: EAR99 Fake Threat In the Open Market: 53 pct. MSL Level: 1 (Unlimited) HTSUS: 8541.10.0080 Mfr: Vishay General Semiconductor - Diodes Division Other Names: V2PM12-M3/HGIDKR,V2P M12-M3/HGITR,V2PM12- M3/HGICT Base Product Number: V2PM12

Win Source Part Number: 1281244-V2PM12-M3/H
Category: Discrete Semiconductor Products>Diodes - Rectifiers - Single
Series: eSMP®
Speed: Fast Recovery =< 500ns, > 200mA (Io)
Package: Tape & Reel
Standard Package: 4,500
Mounting: SMD (SMT)
Diode Type: Schottky
Voltage - DC Reverse (Vr) (Max): 120 V
Current - Average Rectified (Io): 2A
Voltage - Forward (Vf) (Max) @ If: 980 mV @ 2 A
Current - Reverse Leakage @ Vr: 50 µA @ 120 V
Capacitance @ Vr, F: 140pF @ 4V, 1MHz
Operating Temperature - Junction: -40°C ~ 175°C
Package / Case: MicroSMP
Supplier Device Package: MicroSMP (DO-219AD)
ECCN: EAR99
Fake Threat In the Open Market: 53 pct.
MSL Level: 1 (Unlimited)
HTSUS: 8541.10.0080
Mfr: Vishay General Semiconductor - Diodes Division
Other Names: V2PM12-M3/HGIDKR,V2PM12-M3/HGITR,V2PM12-M3/HGICT
Base Product Number: V2PM12

Buy Now Datasheet
Sheung Wan, Hong Kong
Schottky Diodes & Rectifiers
V2PM12-M3/H
Schottky Diodes & Rectifiers V2PM12-M3/H
Schottky Diodes & Rectifiers 120V 2A TMBS MicroSMP

Schottky Diodes & Rectifiers 120V 2A TMBS MicroSMP

Buy Now Datasheet
Discrete Semiconductor Products - Diodes - Rectifiers - V2PM12-M3/H - Acme Chip Technology Co., Limited
Shenzhen, China
Discrete Semiconductor Products - Diodes - Rectifiers
V2PM12-M3/H
Discrete Semiconductor Products - Diodes - Rectifiers V2PM12-M3/H
DIODE SCHOTTKY 120V 2A MICROSMP

DIODE SCHOTTKY 120V 2A MICROSMP

Supplier's Site

Technical Specifications

  DigiKey ERSAELECTRONICS PTE. LTD. Win Source Electronics VAST STOCK CO., LIMITED Acme Chip Technology Co., Limited
Product Category Diodes Rectifiers Schottky Diodes Schottky Diodes Rectifiers
Product Number V2PM12-M3/HGITR-ND 280-V2PM12-M3/H 1281244-V2PM12-M3/H V2PM12-M3/H V2PM12-M3/H
Product Name Single Diodes Schottky 120V 2A Diode and Rectifier Discrete Semiconductor Products - Diodes - Rectifiers - Single Schottky Diodes & Rectifiers Discrete Semiconductor Products - Diodes - Rectifiers
Tj -40 to 175 C (-40 to 347 F) -40 C (-40 F) -40 to 175 C (-40 to 347 F)
Unlock Full Specs
to access all available technical data

Similar Products

Schottky Diodes & Rectifiers - 1223324 - RS Components, Ltd.
Specs
Rectifier Configuration / Technology Schottky
Package Powerdi 123
RoHS Compliant RoHS
View Details
High Voltage Power Rectifiers - HRS1KW64KA-4 - Micross Components, Inc.
Specs
IFSM 150 amps
IF 3800 mA
trr 2000 ns
View Details
General purpose diode - BAS321Z - Nexperia B.V.
Specs
Package SOD-323; SOD323 SOD323
RoHS Compliant RoHS
VF 1 to 1.00E-3 volts
View Details
4 suppliers
Single Diodes - 448-38DN06B02ELEMXPSA1-ND - DigiKey
Infineon Technologies AG
Specs
Tj 180 C (356 F)
View Details
3 suppliers