Manufacturer: Vishay Semiconductor Diodes Division
Win Source Part Number: 798957-V20M100M-E3/4
Packaging: Tube
Mounting Style: Through Hole
Speed: Fast Recovery = 200mA (Io)
Package: TO-220-3
Diode Type: Schottky
Current - Reverse Leakage @ Vr: 500μA @ 100V
Operating Temperature - Junction: -55°C ~ 175°C
Diode Configuration: 1 Pair Common Cathode
Current - Average Rectified (Io) (per Diode): 10A
Family Name: V20M100M
Categories: Discrete Semiconductor Products
Manufacturer Package: TO-220AB
Voltage - Forward (Vf) (Maximum) @ If: 1.02V @ 10A
Voltage - DC Reverse (Vr) (Maximum): 100V
Alternative Parts (Cross-Reference): FYP2010DN; NTSV20100CTH; SB20100LCT_10001; FYP2010DNTU_NL;
Introduction Date: May 13, 2013
ECCN: EAR99
Country of Origin: China
Estimated EOL Date: 2027
Halogen Free: Compliant
Popularity: Medium
Fake Threat In the Open Market: 28 pct.
Supply and Demand Status: Limited
DIODE ARR SCHOT 100V 10A TO220-3 Product overview: V20M100M-E3/4W from Vishay General Semiconductor – Diodes Division is a Diode and Rectifier for rectification, reverse-polarity protection, signal routing, surge suppression, and electronic circuit reliability. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 100V, 10A, TO220. Search-friendly keywords include diode, rectifier, Schottky, switching diode, 100V, 10A, TO220, Diode and Rectifier, Diode Arrays. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 286-V20M100M-E3/4W can be used for catalog matching and distributor lookup.
DIODE ARR SCHOT 100V 10A TO220-3
Schottky Diodes & Rectifiers 10A,100V,DUAL TRENCH SKY RECT.
| Win Source Electronics | ERSAELECTRONICS PTE. LTD. | Shenzhen Shengyu Electronics Technology Limited | VAST STOCK CO., LIMITED | |
|---|---|---|---|---|
| Product Category | Diode Arrays | Rectifiers | Rectifiers | Schottky Diodes |
| Product Number | 798957-V20M100M-E3/4W | 286-V20M100M-E3/4W | V20M100M-E3/4W | V20M100M-E3/4W |
| Product Name | Diodes, Rectifiers - Arrays - V20M100M-E3/4W | 100V 10A TO220 Diode and Rectifier | Discrete Semiconductor Products - Diodes - Rectifiers | Schottky Diodes & Rectifiers |
| Diode Type | Schottky; Schottky | |||
| VF | 1.02 volts | 1.02 volts | ||
| VR | 100 volts | |||
| IR | 0.5000 mA |