Vishay Intertechnology, Inc. Single Diodes V12P6HM3_A/H

Description
Diode Schottky 60V 12A Surface Mount TO-277A (SMPC)
Request a Quote Datasheet
Description
Diode Schottky 60V 12A Surface Mount TO-277A (SMPC)
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Single Diodes - 112-V12P6HM3_A/HTR-ND - DigiKey
Thief River Falls, MN, United States
Diode Schottky 60V 12A Surface Mount TO-277A (SMPC)

Diode Schottky 60V 12A Surface Mount TO-277A (SMPC)

Buy Now Datasheet
Single Diodes - 112-V12P6HM3_A/HCT-ND - DigiKey
Thief River Falls, MN, United States
DIODE SCHOTTKY 60V 12A TO277A

DIODE SCHOTTKY 60V 12A TO277A

Buy Now Datasheet
Single Diodes - 112-V12P6HM3_A/HDKR-ND - DigiKey
Thief River Falls, MN, United States
DIODE SCHOTTKY 60V 12A TO277A

DIODE SCHOTTKY 60V 12A TO277A

Buy Now Datasheet
Discrete Semiconductor Products - Diodes - Rectifiers - Single - 1029439-V12P6HM3_A/H - Win Source Electronics
Laguna Hills, CA, United States
Discrete Semiconductor Products - Diodes - Rectifiers - Single
1029439-V12P6HM3_A/H
Discrete Semiconductor Products - Diodes - Rectifiers - Single 1029439-V12P6HM3_A/H
Win Source Part Number: 1029439-V12P6HM3_A/H Category: Discrete Semiconductor Products>Diodes - Rectifiers - Single Series: Automotive, AEC-Q101, eSMP®, TMBS® Speed: Fast Recovery =< 500ns, > 200mA (Io) Package: Tape & Reel (TR) Standard Package: 1,500 Mounting: SMD (SMT) Diode Type: Schottky Voltage - DC Reverse (Vr) (Max): 60 V Current - Average Rectified (Io): 12A Voltage - Forward (Vf) (Max) @ If: 610 mV @ 12 A Current - Reverse Leakage @ Vr: 2.9 mA @ 60 V Operating Temperature - Junction: -40°C ~ 150°C Package / Case: TO-277, 3-PowerDFN Supplier Device Package: TO-277A (SMPC) Alternative Parts (Cross-Reference): V12P6HM3_A/HV12P6HM3 -A/H; ECCN: EAR99 Fake Threat In the Open Market: 46 pct. HTSUS: 8541.10.0080 Mfr: Vishay General Semiconductor - Diodes Division Base Product Number: V12P6

Win Source Part Number: 1029439-V12P6HM3_A/H
Category: Discrete Semiconductor Products>Diodes - Rectifiers - Single
Series: Automotive, AEC-Q101, eSMP®, TMBS®
Speed: Fast Recovery =< 500ns, > 200mA (Io)
Package: Tape & Reel (TR)
Standard Package: 1,500
Mounting: SMD (SMT)
Diode Type: Schottky
Voltage - DC Reverse (Vr) (Max): 60 V
Current - Average Rectified (Io): 12A
Voltage - Forward (Vf) (Max) @ If: 610 mV @ 12 A
Current - Reverse Leakage @ Vr: 2.9 mA @ 60 V
Operating Temperature - Junction: -40°C ~ 150°C
Package / Case: TO-277, 3-PowerDFN
Supplier Device Package: TO-277A (SMPC)
Alternative Parts (Cross-Reference): V12P6HM3_A/HV12P6HM3-A/H;
ECCN: EAR99
Fake Threat In the Open Market: 46 pct.
HTSUS: 8541.10.0080
Mfr: Vishay General Semiconductor - Diodes Division
Base Product Number: V12P6

Buy Now Datasheet
Discrete Semiconductor Products - Diodes - Rectifiers - V12P6HM3_A/H - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Discrete Semiconductor Products - Diodes - Rectifiers
V12P6HM3_A/H
Discrete Semiconductor Products - Diodes - Rectifiers V12P6HM3_A/H
DIODE SCHOTTKY 60V 12A TO277A

DIODE SCHOTTKY 60V 12A TO277A

Supplier's Site
Sheung Wan, Hong Kong
Schottky Diodes & Rectifiers
V12P6HM3_A/H
Schottky Diodes & Rectifiers V12P6HM3_A/H
Schottky Diodes & Rectifiers TMBS 60V Vrrm eSMP AEC-Q101 Qualified

Schottky Diodes & Rectifiers TMBS 60V Vrrm eSMP AEC-Q101 Qualified

Buy Now Datasheet

Technical Specifications

  DigiKey Win Source Electronics Shenzhen Shengyu Electronics Technology Limited VAST STOCK CO., LIMITED
Product Category Diodes Schottky Diodes Rectifiers Schottky Diodes
Product Number 112-V12P6HM3_A/HTR-ND 1029439-V12P6HM3_A/H V12P6HM3_A/H V12P6HM3_A/H
Product Name Single Diodes Discrete Semiconductor Products - Diodes - Rectifiers - Single Discrete Semiconductor Products - Diodes - Rectifiers Schottky Diodes & Rectifiers
Tj -40 to 150 C (-40 to 302 F) -40 to 150 C (-40 to 302 F)
Unlock Full Specs
to access all available technical data

Similar Products

Schottky Diodes & Rectifiers - 2139275 - RS Components, Ltd.
Specs
Rectifier Configuration / Technology Fast Recovery Rectifier
Package SOD-123; SOD-123
RoHS Compliant RoHS
View Details
Rectifier Diode - HR3SM0 - Micross Components, Inc.
Micross Components, Inc.
Specs
IFSM 150 amps
IF 5000 mA
trr 2000 ns
View Details
High-speed double diode - BAV74,215 - Nexperia B.V.
Specs
Diode Applications Switching
RoHS Compliant RoHS
VF 715 to 0.7150 volts
View Details
8 suppliers
Diodes, Rectifiers - Arrays - 40L15CTSPBF - 1128604-40L15CTSPBF - Win Source Electronics
Specs
Diode Type Schottky
View Details
2 suppliers