Vishay Intertechnology, Inc. Diodes, Rectifiers - Single - V12P10HM3/86A V12P10HM3/86A

Description
Manufacturer: Vishay Win Source Part Number: 1116805-V12P10HM3/86 A Packaging: Reel - TR Mounting: SMD (SMT) Diode Type: Schottky Voltage - DC Reverse (Vr) (Max): 100V Current - Average Rectified (Io): 12A Voltage - Forward (Vf) (Max) @ If: 700mV @ 12A Current - Reverse Leakage @ Vr: 250μA @ 100V Operating Temperature - Junction: -40°C to 150°C Family Name: V12P10 Categories: Discrete Semiconductor Products Status: Obsolete(EOL) Case / Package: TO-277A (SMPC) Speed(Frequency): Fast Recovery = 200mA (Io) Alternative Parts (Cross-Reference): V12P10HM3_A/I; V12P10-M3/87A; V12P10-M3/86A; V12P10HM3_A/H; Introduction Date: September 17, 2006 ECCN: EAR99 Estimated EOL Date: Obsolete / End of life Halogen Free: Compliant Is this a common-used part?: Yes Popularity: High Fake Threat In the Open Market: 61 pct. Supply and Demand Status: Balance Application Field: Used in Power Management, Commercial, Automotive, Industrial
Request a Quote Datasheet
Description
Manufacturer: Vishay Win Source Part Number: 1116805-V12P10HM3/86 A Packaging: Reel - TR Mounting: SMD (SMT) Diode Type: Schottky Voltage - DC Reverse (Vr) (Max): 100V Current - Average Rectified (Io): 12A Voltage - Forward (Vf) (Max) @ If: 700mV @ 12A Current - Reverse Leakage @ Vr: 250μA @ 100V Operating Temperature - Junction: -40°C to 150°C Family Name: V12P10 Categories: Discrete Semiconductor Products Status: Obsolete(EOL) Case / Package: TO-277A (SMPC) Speed(Frequency): Fast Recovery = 200mA (Io) Alternative Parts (Cross-Reference): V12P10HM3_A/I; V12P10-M3/87A; V12P10-M3/86A; V12P10HM3_A/H; Introduction Date: September 17, 2006 ECCN: EAR99 Estimated EOL Date: Obsolete / End of life Halogen Free: Compliant Is this a common-used part?: Yes Popularity: High Fake Threat In the Open Market: 61 pct. Supply and Demand Status: Balance Application Field: Used in Power Management, Commercial, Automotive, Industrial
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Diodes, Rectifiers - Single - V12P10HM3/86A - 1116805-V12P10HM3/86A - Win Source Electronics
Laguna Hills, CA, United States
Diodes, Rectifiers - Single - V12P10HM3/86A
1116805-V12P10HM3/86A
Diodes, Rectifiers - Single - V12P10HM3/86A 1116805-V12P10HM3/86A
Manufacturer: Vishay Win Source Part Number: 1116805-V12P10HM3/86 A Packaging: Reel - TR Mounting: SMD (SMT) Diode Type: Schottky Voltage - DC Reverse (Vr) (Max): 100V Current - Average Rectified (Io): 12A Voltage - Forward (Vf) (Max) @ If: 700mV @ 12A Current - Reverse Leakage @ Vr: 250μA @ 100V Operating Temperature - Junction: -40°C to 150°C Family Name: V12P10 Categories: Discrete Semiconductor Products Status: Obsolete(EOL) Case / Package: TO-277A (SMPC) Speed(Frequency): Fast Recovery = 200mA (Io) Alternative Parts (Cross-Reference): V12P10HM3_A/I; V12P10-M3/87A; V12P10-M3/86A; V12P10HM3_A/H; Introduction Date: September 17, 2006 ECCN: EAR99 Estimated EOL Date: Obsolete / End of life Halogen Free: Compliant Is this a common-used part?: Yes Popularity: High Fake Threat In the Open Market: 61 pct. Supply and Demand Status: Balance Application Field: Used in Power Management, Commercial, Automotive, Industrial

Manufacturer: Vishay
Win Source Part Number: 1116805-V12P10HM3/86A
Packaging: Reel - TR
Mounting: SMD (SMT)
Diode Type: Schottky
Voltage - DC Reverse (Vr) (Max): 100V
Current - Average Rectified (Io): 12A
Voltage - Forward (Vf) (Max) @ If: 700mV @ 12A
Current - Reverse Leakage @ Vr: 250μA @ 100V
Operating Temperature - Junction: -40°C to 150°C
Family Name: V12P10
Categories: Discrete Semiconductor Products
Status: Obsolete(EOL)
Case / Package: TO-277A (SMPC)
Speed(Frequency): Fast Recovery = 200mA (Io)
Alternative Parts (Cross-Reference): V12P10HM3_A/I; V12P10-M3/87A; V12P10-M3/86A; V12P10HM3_A/H;
Introduction Date: September 17, 2006
ECCN: EAR99
Estimated EOL Date: Obsolete / End of life
Halogen Free: Compliant
Is this a common-used part?: Yes
Popularity: High
Fake Threat In the Open Market: 61 pct.
Supply and Demand Status: Balance
Application Field: Used in Power Management, Commercial, Automotive, Industrial

Buy Now Datasheet
Single Diodes - V12P10HM3/86AGITR-ND - DigiKey
Thief River Falls, MN, United States
Diode Schottky 100V 12A Surface Mount TO-277A (SMPC)

Diode Schottky 100V 12A Surface Mount TO-277A (SMPC)

Buy Now Datasheet
Schottky 100V 12A Diode and Rectifier - 280-V12P10HM3/86A - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
Schottky 100V 12A Diode and Rectifier
280-V12P10HM3/86A
Schottky 100V 12A Diode and Rectifier 280-V12P10HM3/86A
DIODE SCHOTTKY 100V 12A TO277A Product overview: V12P10HM3/86A from Vishay General Semiconductor – Diodes Division is a Diode and Rectifier for rectification, reverse-polarity protection, signal routing, surge suppression, and electronic circuit reliability. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Schottky, 100V, 12A. Search-friendly keywords include diode, rectifier, Schottky, switching diode, 100V, 12A, Diode and Rectifier, Single Diodes. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 280-V12P10HM3/86A can be used for catalog matching and distributor lookup.

DIODE SCHOTTKY 100V 12A TO277A Product overview: V12P10HM3/86A from Vishay General Semiconductor – Diodes Division is a Diode and Rectifier for rectification, reverse-polarity protection, signal routing, surge suppression, and electronic circuit reliability. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Schottky, 100V, 12A. Search-friendly keywords include diode, rectifier, Schottky, switching diode, 100V, 12A, Diode and Rectifier, Single Diodes. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 280-V12P10HM3/86A can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Discrete Semiconductor Products - Diodes - Rectifiers - V12P10HM3/86A - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Discrete Semiconductor Products - Diodes - Rectifiers
V12P10HM3/86A
Discrete Semiconductor Products - Diodes - Rectifiers V12P10HM3/86A
DIODE SCHOTTKY 100V 12A TO277A

DIODE SCHOTTKY 100V 12A TO277A

Supplier's Site

Technical Specifications

  Win Source Electronics DigiKey ERSAELECTRONICS PTE. LTD. Shenzhen Shengyu Electronics Technology Limited
Product Category Schottky Diodes Diodes Rectifiers Rectifiers
Product Number 1116805-V12P10HM3/86A V12P10HM3/86AGITR-ND 280-V12P10HM3/86A V12P10HM3/86A
Product Name Diodes, Rectifiers - Single - V12P10HM3/86A Single Diodes Schottky 100V 12A Diode and Rectifier Discrete Semiconductor Products - Diodes - Rectifiers
Life Cycle Stage Obsolete(EOL) Removed
Unlock Full Specs
to access all available technical data