Vishay Precision Group Diode, Schottky Rectifier, 12A, 100V; Repetitive Peak Reverse Voltage Vishay V12P10-M3/86A.

Description
DIODE, SCHOTTKY RECTIFIER, 12A, 100V; Repetitive Peak Reverse Voltage:100V; Average Forward Current:12A; Diode Configuration:Single ; Diode Case Style:TO-277A; No. of Pins:3Pins; Forward Voltage Max:640mV; Forward Surge Current:200A RoHS Compliant: Yes
Datasheet
Description
DIODE, SCHOTTKY RECTIFIER, 12A, 100V; Repetitive Peak Reverse Voltage:100V; Average Forward Current:12A; Diode Configuration:Single ; Diode Case Style:TO-277A; No. of Pins:3Pins; Forward Voltage Max:640mV; Forward Surge Current:200A RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Diode, Schottky Rectifier, 12A, 100V; Repetitive Peak Reverse Voltage Vishay - 26AC5214 - Newark, An Avnet Company
Chicago, IL, United States
Diode, Schottky Rectifier, 12A, 100V; Repetitive Peak Reverse Voltage Vishay
26AC5214
Diode, Schottky Rectifier, 12A, 100V; Repetitive Peak Reverse Voltage Vishay 26AC5214
DIODE, SCHOTTKY RECTIFIER, 12A, 100V; Repetitive Peak Reverse Voltage:100V; Average Forward Current:12A; Diode Configuration:Single ; Diode Case Style:TO-277A; No. of Pins:3Pins; Forward Voltage Max:640mV; Forward Surge Current:200A RoHS Compliant: Yes

DIODE, SCHOTTKY RECTIFIER, 12A, 100V; Repetitive Peak Reverse Voltage:100V; Average Forward Current:12A; Diode Configuration:Single; Diode Case Style:TO-277A; No. of Pins:3Pins; Forward Voltage Max:640mV; Forward Surge Current:200A RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Rectifiers
Product Number 26AC5214
Product Name Diode, Schottky Rectifier, 12A, 100V; Repetitive Peak Reverse Voltage Vishay
Rectifier Configuration / Technology Schottky
Package TO-277A
RoHS Compliant RoHS
Unlock Full Specs
to access all available technical data

Similar Products

Single Schottky barrier diode - BAT46WH,115 - Nexperia B.V.
Specs
Applications Switching
Package SOD-123; SOD123F SOD123F
RoHS Compliant RoHS
View Details
8 suppliers
Rectifier Diodes, Type SBD - Model: TS862C12R - Fuji Electric Corp. of America
Specs
Package T-Pack(S)
IO 10 amps
VRRM 120 volts
View Details
Specs
Life Cycle Stage Removed
VF 1.2 volts
View Details
High Voltage Power Rectifiers - HRSCKV25K40 - Micross Components, Inc.
Specs
IFSM 150 amps
IF 3000 mA
trr 2000 ns
View Details