TMBS® Gen 1 dual dice 60V 10A AEC-Q101
TMBS® Gen 1 dual dice 60V 10A AEC-Q101
TMBS® Gen 1 dual dice 60V 10A AEC-Q101
DIODE ARR SCHOTT 60V 5A SLIMDPAK
| RS Components, Ltd. | DigiKey | |
|---|---|---|
| Product Category | Diode Arrays | Diode Arrays |
| Product Number | 2448997 | 112-V10PWM60CHM3/ITR-ND |
| Product Name | Schottky Diodes & Rectifiers | Diode Arrays |
| Arrangement | Common Catode | Common Catode |
| Diode Type | Schottky | |
| Diode Applications | Rectifier |