Vishay Precision Group Single Diodes V10PW60HM3/I

Description
DIODE SCHOTTKY 60V 10A SLIMDPAK
Request a Quote Datasheet
Description
DIODE SCHOTTKY 60V 10A SLIMDPAK
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Single Diodes - 112-V10PW60HM3/IDKR-ND - DigiKey
Thief River Falls, MN, United States
DIODE SCHOTTKY 60V 10A SLIMDPAK

DIODE SCHOTTKY 60V 10A SLIMDPAK

Buy Now Datasheet
Single Diodes - 112-V10PW60HM3/ICT-ND - DigiKey
Thief River Falls, MN, United States
DIODE SCHOTTKY 60V 10A SLIMDPAK

DIODE SCHOTTKY 60V 10A SLIMDPAK

Buy Now Datasheet
Single Diodes - 112-V10PW60HM3/ITR-ND - DigiKey
Thief River Falls, MN, United States
DIODE SCHOTTKY 60V 10A SLIMDPAK

DIODE SCHOTTKY 60V 10A SLIMDPAK

Buy Now Datasheet

Technical Specifications

  DigiKey
Product Category Diodes
Product Number 112-V10PW60HM3/IDKR-ND
Product Name Single Diodes
Tj -40 to 150 C (-40 to 302 F)
Unlock Full Specs
to access all available technical data

Similar Products

Zener Diodes - 1219590 - RS Components, Ltd.
RS Components, Ltd.
Specs
Diode Type General Purpose; Zener
RoHS Compliant RoHS
View Details
Rectifier Diodes, Type SiC-SBD - Model: FDCP20C65 - Fuji Electric Corp. of America
Specs
Diode Type Schottky
Diode Applications Rectifier
VF 1.8 volts
View Details
Schottky Rectifier, 70Ma 70V Sod523; Diode Configuration Nexperia - 39K0678 - Newark, An Avnet Company
Specs
Diode Type Schottky
Diode Applications Rectifier
VF 1 volts
View Details
Diodes, Rectifiers - Single - 1N4938 - 854318-1N4938 - Win Source Electronics
Specs
Diode Type Diode 200 V
View Details