DIODE ARR SCHOTT 60V 5A SLIMDPAK
TMBS® Gen 1 dual dice 60V 10A AEC-Q101
TMBS® Gen 1 dual dice 60V 10A AEC-Q101
TMBS® Gen 1 dual dice 60V 10A AEC-Q101
| DigiKey | RS Components, Ltd. | |
|---|---|---|
| Product Category | Diode Arrays | Diode Arrays |
| Product Number | 112-V10PW60CHM3/ITR-ND | 2448982 |
| Product Name | Diode Arrays | Schottky Diodes & Rectifiers |
| Arrangement | Common Catode | Common Catode |
| Tj | -40 to 150 C (-40 to 302 F) | |
| Package | DPAK; TO-252-3, DPAK (2 Leads + Tab), SC-63 | TO-252AE |