Vishay Precision Group Schottky Diodes & Rectifiers V10PW10CHM3/I

Description
TMBS® Gen 1 dual dice 100V 10A AEC-Q101
Request a Quote Datasheet
Description
TMBS® Gen 1 dual dice 100V 10A AEC-Q101
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Schottky Diodes & Rectifiers - 2448978 - RS Components, Ltd.
Corby, Northants, United Kingdom
Schottky Diodes & Rectifiers
2448978
Schottky Diodes & Rectifiers 2448978
TMBS® Gen 1 dual dice 100V 10A AEC-Q101

TMBS® Gen 1 dual dice 100V 10A AEC-Q101

Supplier's Site
Schottky Diodes & Rectifiers - 2448978P - RS Components, Ltd.
Corby, Northants, United Kingdom
Schottky Diodes & Rectifiers
2448978P
Schottky Diodes & Rectifiers 2448978P
TMBS® Gen 1 dual dice 100V 10A AEC-Q101

TMBS® Gen 1 dual dice 100V 10A AEC-Q101

Supplier's Site
Schottky Diodes & Rectifiers - 2448977 - RS Components, Ltd.
Corby, Northants, United Kingdom
Schottky Diodes & Rectifiers
2448977
Schottky Diodes & Rectifiers 2448977
TMBS® Gen 1 dual dice 100V 10A AEC-Q101

TMBS® Gen 1 dual dice 100V 10A AEC-Q101

Supplier's Site
Diode Arrays - 112-V10PW10CHM3/ITR-ND - DigiKey
Thief River Falls, MN, United States
DIODE ARR SCHOT 100V 5A SLIMDPAK

DIODE ARR SCHOT 100V 5A SLIMDPAK

Buy Now Datasheet

Technical Specifications

  RS Components, Ltd. DigiKey
Product Category Diode Arrays Diode Arrays
Product Number 2448978 112-V10PW10CHM3/ITR-ND
Product Name Schottky Diodes & Rectifiers Diode Arrays
Arrangement Common Catode Common Catode
Diode Type Schottky
Diode Applications Rectifier
Unlock Full Specs
to access all available technical data

Similar Products

Diodes, Rectifiers - Arrays - HRU0103A2TRF-E - 920597-HRU0103A2TRF-E - Win Source Electronics
Specs
Diode Type Schottky; Diode Array
View Details
Zener Diodes - 8232965P - RS Components, Ltd.
RS Components, Ltd.
Specs
Arrangement Common Catode
Diode Type General Purpose; Zener
RoHS Compliant RoHS
View Details
Rectifier Diodes, Type SBD - Model: YA878C10R - Fuji Electric Corp. of America
Specs
Diode Type Schottky
Diode Applications Rectifier
VF 0.8600 volts
View Details
MPPC (SiPMs) / MPPC arrays - S13360-6050VE - Hamamatsu Photonics Europe
Specs
CT 1300 pF
Package Glass epoxy
View Details